location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Gear S3 Classic 3.3 cm (1.3") OLED 46 mm Digital 360 x 360 pixels Touchscreen Silver Wi-Fi GPS (satellite)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gear S3 Classic
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-R770NZSANEE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088530079
Category:
Computerized wristwatches which can run mobile apps and sometimes function as portable media players, offering playback of FM radio, audio, and video files to the user via a Bluetooth headset. Some smartwatches have full mobile phone capability, and can make or answer phone calls.
Smartwatches & Sport Watches Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165418
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Gear S3 Classic 3.3 cm (1.3") OLED 46 mm Digital 360 x 360 pixels Touchscreen Silver Wi-Fi GPS (satellite)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Smartwatch Digital Touchscreen 3.3 cm (1.3") OLED
  • - 360 x 360 pixels
  • - Dust resistant, Waterproof IP68
  • - Built-in microphone Built-in speaker(s)
  • - Heart rate monitor Accelerometer Gyroscope
  • - GPS (satellite)
  • - Wi-Fi Bluetooth 4.2 Near Field Communication (NFC)
  • - 380 mAh 96 h
Long product name Samsung Gear S3 Classic 3.3 cm (1.3") OLED 46 mm Digital 360 x 360 pixels Touchscreen Silver Wi-Fi GPS (satellite) :
The long product name of Samsung Gear S3 Classic 3.3 cm (1.3") OLED 46 mm Digital 360 x 360 pixels Touchscreen Silver Wi-Fi GPS (satellite). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gear S3 classic - 1.3" Circular Super AMOLED 360 x 360, Dual core 1.0 GHz, 4GB, Bluetooth, Wi-Fi, NFC, MST, GPS/Glonass, IP68
More>>>
Samsung Gear S3 Classic 3.3 cm (1.3") OLED 46 mm Digital 360 x 360 pixels Touchscreen Silver Wi-Fi GPS (satellite):
The official description of Samsung Gear S3 Classic 3.3 cm (1.3") OLED 46 mm Digital 360 x 360 pixels Touchscreen Silver Wi-Fi GPS (satellite) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Gear S3 has the aesthetics of a truly premium watch with advanced features built right into the watch design. That's why it's so easy and effortless to use the Gear S3. It's also built for you to go days without needing your phone or to recharge. You get to feel free with the Gear S3.

Design
The Gear S3 looks and feels natural on your wrist and when you use it. Like a traditional watch. Only much more capable

Experience
The Gear S3 sets you free from your phone in the most natural way. You only have to turn the bezel to respond to calls, to read messages, to go to that app you need.

Just twist the bezel
Answer a call, turn up the volume or turn off the alarm. Turn the bezel to scroll through apps, messages and long text. It couldn't be easier to do what you want, to get to what you want.

Make calls freely
You don't need your phone with you. The Gear S3 has a built-in speaker that lets you make or take calls right away on the device.

Performance
Go for a run, a round of golf, go exploring on your bike. Gear S3 has a built-in GPS that gives you the freedom to explore and to stay on track even without your phone. And with its long-lasting battery, you only need to set it down for a charge every few days.

Stay on the map
Even without your phone, you can check the distance you've covered, the trail you need to take. You're able to track your progress from your daily runs to your golf score on the green. The GPS on the Gear S3 takes care of it all.

Go days without charging
It's truly liberating to have a battery that lasts long enough for you to go on a trip without a charger.

Short summary description Samsung Gear S3 Classic 3.3 cm (1.3") OLED 46 mm Digital 360 x 360 pixels Touchscreen Silver Wi-Fi GPS (satellite):
This short summary of the Samsung Gear S3 Classic 3.3 cm (1.3") OLED 46 mm Digital 360 x 360 pixels Touchscreen Silver Wi-Fi GPS (satellite) data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Gear S3 Classic, 3.3 cm (1.3"), OLED, Touchscreen, 4 GB, GPS (satellite), 59 g

Long summary description Samsung Gear S3 Classic 3.3 cm (1.3") OLED 46 mm Digital 360 x 360 pixels Touchscreen Silver Wi-Fi GPS (satellite):
This is an auto-generated long summary of Samsung Gear S3 Classic 3.3 cm (1.3") OLED 46 mm Digital 360 x 360 pixels Touchscreen Silver Wi-Fi GPS (satellite) based on the first three specs of the first five spec groups.

Samsung Gear S3 Classic. Display diagonal: 3.3 cm (1.3"), Display technology: OLED, Display resolution: 360 x 360 pixels, Touchscreen. Processor frequency: 1000 MHz, RAM capacity: 768 MB, Flash memory: 4 GB. Wi-Fi. GPS (satellite). Battery capacity: 380 mAh. Weight: 59 g. Band colour: Black

Display
Display diagonal *
3.3 cm (1.3")
Display technology *
OLED
Display technology marketing name
Super AMOLED
Pixel density
278 ppi
Display type *
Digital
Display resolution *
360 x 360 pixels
Touchscreen *
Yes
Design
Shape *
Round
Market positioning *
Smartwatch
Watch case size *
46 mm
Watch case colour *
Silver
Band colour *
Black
Protection features
Dust resistant, Waterproof
International Protection (IP) code
IP68
Performance
Compatible memory cards
Not supported
RAM capacity
768 MB
Flash memory
4 GB
Processor frequency
1000 MHz
Processor cores
2
Built-in microphone *
Yes
Built-in speaker(s) *
Yes
Built-in camera *
No
Features
Heart rate monitor *
Yes
Accelerometer
Yes
Gyroscope
Yes
Ambient light sensor
Yes
Barometer
Yes
Network
GPS (satellite)
Yes
Ports & interfaces
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
USB port *
No
Near Field Communication (NFC) *
Yes
Wi-Fi *
Yes
Bluetooth version *
4.2
Power
Battery capacity *
380 mAh
Battery life (max) *
96 h
Auto standby
Yes
Wireless charging
Yes
Weight & dimensions
Width
46 mm
Depth
49 mm
Thickness
1.29 cm
Weight
59 g
Band width
2.2 cm
Source Testseek summary Average rating
Reviews
Updated:
2018-11-01 05:55:03
Uk has collected 260 expert reviews for Samsung Gear S3 Classic 3.3 cm (1.3") OLED 46 mm Digital 360 x 360 pixels Touchscreen Silver Wi-Fi GPS (satellite) and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
expertreviews.co.uk
Updated:
2018-11-01 05:54:52
If you're sick and tired of reaching into your pocket for your smartphone every time someone sends you a messange on WhatsApp, you might find the convenience of a smartwatch – which delivers notifications straight to your wrist over a Bluetooth connection...
0%
gadgetguy.com.au
Updated:
2018-11-01 05:54:52
The Samsung Gear S3 is the most comprehensive, non-Apple, smartwatch with fitness benefits so far – and that is saying something for a smartwatch released back in November 2016!GadgetGuy revisited the Gear S3 because we needed a current review of a device...
Good Still the number one (non-Apple) smartwatch that also works on iPhone...
Bad A tad large...
92%
alphr.com
Updated:
2018-11-01 05:54:52
The Samsung Gear S3 does one thing well that most other smartwatches fail abysmally at. It has great battery life: if you charge it fully to 100%, it'll last you almost five days. Yep, you read that right, FIVE DAYS: that's nearly four days of normal oper...
Bottom line The question is, should you care? In some respects, I'd argue you shouldn't. The watch's core apps and general all-round capabilities are so good that it's worth the asking price anyway, without the addition of third-party apps.The fitness side of things...
100%
alphr.com
Updated:
2018-11-01 05:54:52
Update: The Samsung Gear S3 is going cheap for Black Friday. At the Carphone Warehouse, you can get the super smartwatch for just £249 – a tasty £100 saving on the RRP. Although it's nearly a year old, the world of smartwatches is slowing down, and there...
Bottom line The question is, should you care? In some respects, I'd argue you shouldn't. The watch's core apps and general all-round capabilities are so good that it's worth the asking price anyway, without the addition of third-party apps.The fitness side of things...
100%
techent.tv
Updated:
2018-11-01 05:54:53
Be the first to leave a review.Write your reviewSamsung is a name synonymous with top notch quality and the best selling brand in the smartphone world. Its journey to become the biggest brand there is in the mobile section traces its roots back to the hum...
Good Good Looking, Great Value, Super AMOLED display, Rotating Bezel, Premium Build, Decent Battery Life...
Bad Tizen OS, Finicky with other Brands, Proprietary App, Samsung Health does not sync with Google Fit...
Bottom line The Samsung Gear S3 is the Korean giant's successor to the highly successful Gear S2. The Gear S3 is the culmination of Samsung's experiences with their first Gear S and Gear S2. The Gear S2 was considered to be one of the best smartwatches out there that...
81%
techradar.com
Updated:
2018-11-01 05:54:53
This is a flash hands on review to give you the chance to see what the watch is all about as soon as possible. Stay tuned as we'll be expanding and upgrading this review very shortly with more info.The Gear Sport, Samsung's latest smartwatch, has been ann...
Good Offline Spotify support, Great design...
Bad Limited upgrade, Some strange straps...
Bottom line Samsung's Gear Sport does seem like a limited upgrade, but new features including support for Spotify offline and swim tracking means this could be a great new watch for very particular sport lovers...
60%
pocket-lint.com
Updated:
2018-11-01 05:54:53
Since 2013 Samsung has been making Gear smartwatches. At first, we didn't think they were that smart - but since 2017, with the introduction of the excellent Gear S3, the Korean giant has found its groove. The next step in the journey is the Gear Sport...
Good Nice design, Good sports tracking features, Intuitive user interface and charger design, Rotating bezel is a major plus, Waterproof to 50m...
Bad Lack of third-party apps still an issue, Not great for iPhone users, Sleep tracking is hit and miss, Apps can take too long to load...
Bottom line That's the Samsung Gear Sport in a nutshell. It's one good-looking smartwatch that makes all the right design choices to please those who want to focus on sport, but do so in style (well, depending on which of the 23 initial strap choices you select).If t...
0%
trustedreviews.com
Updated:
2018-11-01 05:54:53
For all the new features that it added, Samsung's previous entry into its long-running Gear smartwatch line felt like it sacrificed usability for headline features. The Gear S3 was simply too big and bulky for the majority of wrists, and considering it h...
Bottom line I like the Gear Sport a lot, especially since it takes all those useful features from the Gear S3 and puts them into a smaller and more manageable body. The addition of dedicated swimming features gives it broader appeal – and, hopefully, the implementati...
0%
expertreviews.co.uk
Updated:
2018-11-01 05:54:53
Announced at IFA 2017 on 30 August 2017, the Gear Sport was showcased to the German crowd. Unfortunately, no information was divulged regarding its price or release date, but as soon as we receive more information, we’ll be sure to update this article.Ima...
Bottom line The smartwatch is packed with features that will satisfy everyone...
0%
stuff.tv
Updated:
2018-11-01 05:54:53
I hope you've got some good Spot the Difference skills - because you're gonna need ‘em.The Gear Sport, Samsung's latest fitness-focused wearable, looks an awful lot like the Gear S3. Spec sheet looks pretty similar, too - until you get to the bit about w...
Good Spinning bezel interface is excellent, Punchy screen, Versatile activity tracking, Swim-certified water resistance...
Bad Claimed battery life is ambitious, Fewer apps than Wear or Apple Watch...
Bottom line The Gear Sport seems to slot in nicely below the Gear S3 in Samsung's bulging wearable line-up. OK, it might not rock top-spec features like LTE for phone-free connectivity, and the battery is a little smaller, but it's got just about everything else - i...
80%
hardwarezone.com.ph
Updated:
2018-11-01 05:54:55
Aside from smartphones, there's no doubt that tech giants are now after wearables, too. We just can't blame them most especially when consumers are also looking for gadgets that can still fit their fashion and lifestyle. Usually, these smart accessories a...
Bottom line Looking back at some of the smartwatches that we reviewed in the past including Samsung's Gear Fit2, Gear S, and Gear S2, we can say that the Samsung Gear S3 impressed us. Priced at PhP 16, 490, the Gear S3 left us with a new standard in testing smartwatc...
0%
hardwarezone.com.my
Updated:
2018-11-01 05:54:55
Got some leftover ang bao money and not sure what to do with it? The right smartwatch can help you exercise better, get more organized, or sleep better (perhaps even all three). But with so many choices out there, how do you know which is the best for you...
0%
pickr.com.au
Updated:
2018-11-01 05:54:56
The smartwatch world is generally divided into those that are made for Android Wear and those that are made for Apple, but Samsung's Gear smart watches cut the playing field differently.Designed with both a touchscreen and a hint of manual ring-based co...
Good Comfortable to wear, Feels like a watch, Great battery life for a device with a full colour screen and interactivity, Supports both major mobile platforms: Android and iOS, Control ring makes the watch just that much more intuitive and usable...
Bad Screen doesn't stay on, Screen doesn't always flick on when you move your wrist, Watch often stops Bluetooth headphones from intercepting the phone call, Needs more apps...
Bottom line Still a fairly new thing, the smartwatch is in that rather critical part of its life as a category as customers try to work out whether it is merely a gimmick or something actually usable.A second screen experience for your wrist, the smartwatch rarely ad...
80%
techradar.com
Updated:
2018-11-01 05:54:57
The Samsung Gear S3 is a watch that's goes big in a bid to conquer the  success of the Apple Watch 2 - and that's literally.This is a huge timepiece that offers all the smarts nearly any other smartwatch out there can, but does so with a matching price ta...
Good Animated always, on display, Great activity tracking, Intuitive interface...
Bad Very large on the wrist, GPS tracking suspect, Severe lack of apps...
Bottom line Bigger, bolder and more feature-rich than ever, this is a brilliant smartwatch in many ways. It just depends on whether you actually want a digital timepiece - and if you're prepared to pay handsomely for the privilege...
80%
tbreak.ae
Updated:
2018-11-01 05:54:57
I recently got the chance to try out Samsung's latest smartwatch- the Gear S3. Being a fan of wearables, I was excited to give the Samsung Gear S3 a shot, and here is what I think of it.I absolutely love traditional watches. The more a smartwatch looks li...
Good Good Design, Amazing Display, Excellent Battery Life...
Bad Included strap is uncomfortable, Tizen OS not as flexible Android Wear...
Bottom line I recently got the chance to try out Samsung's latest smartwatch- the Gear S3. Being a fan of wearables, I was excited to give the Samsung Gear S3 a shot, and here is what I think of it. Design I absolutely love traditional watches. The more a smart...
75%
pocket-lint.com
Updated:
2018-11-01 05:54:57
Samsung has been in the wearable game longer most other tech companies. From its original Galaxy Gear through to now with its latest Gear S3 - available in Classic and Frontier models - the progression shows the company's refined focus on its smartwatch p...
Good Great design and craftsmanship, built-in GPS, battery achieves nearly four days use, Tizen OS very intuitive and smooth...
Bad Lack of app support is telling, limited features for iOS users...
Bottom line Before now, Android users had something of a tough choice when it came to smartwatches. Either go with an attractive, intuitive, easy-to-use operating system and sacrifice design and build quality by buying a Pebble or older Samsung Gear, or get great bui...
90%
expertreviews.co.uk
Updated:
2018-11-01 05:54:58
This year’s update – the Samsung Gear S3 retains the rotating bezel – but the watch itself is a bit bulkier than last year’s model. Whether you go for the smooth lines of the "Classic" model or the more rugged "Frontier" styling, the housing measures 46 x...
Good Fantastic five-day battery life, Great fitness-tracking capabilities, Classy design with a neat interface...
Bad Undeniably chunky, Unsuitable for swimmers, Limited app support...
Bottom line It's brave of Samsung to keep ploughing its own furrow with Tizen. Compared with the Apple Watch, or rival smartwatches running Android Wear you do miss out on app support and integration with third-party services can be patchy.But the Gear S3 does a good...
100%
bit.com.au
Updated:
2018-11-01 05:54:58
The Samsung Gear S3 does one thing well that most other smartwatches fail abysmally at. It has great battery life: if you charge the S3 fully to 100%, it'll last you almost five days. Yep, you read that right, five days. That's nearly four days of normal...
Bottom line The question is, should you care? In some respects, we'd argue you shouldn't. The watch's core apps and general all-round capabilities are so good that it's worth the asking price anyway, without the addition of third-party apps.The fitness side of things...
83%
alphr.com
Updated:
2018-11-01 05:54:58
The Samsung Gear S3 does one thing well that most other smartwatches fail abysmally at. It has great battery life: if you charge it fully to 100%, it'll last you almost five days. Yep, you read that right, FIVE DAYS: that's nearly four days of normal oper...
Bottom line The question is, should you care? In some respects, I'd argue you shouldn't. The watch's core apps and general all-round capabilities are so good that it's worth the asking price anyway, without the addition of third-party apps.The fitness side of things...
100%
hungrygeeks.ph
Updated:
2018-11-01 05:54:59
When it comes to smartwatch, Google technically hit a roadblock in expanding the functionality of Google Android Smartwatches. Eventually, the trend went to a deep decline due to…well lack of innovation.That's why Samsung opted to use their own OS, Tizen...
0%
thestar.com.my
Updated:
2018-11-01 05:54:59
Samsung's newest timepiece looks more classic yet has more modern functions than ever.So they say size doesn't matter. But when faced with a watch that's 46mm in size, you either have the hands for it or not. Electronics giant Samsung has taken its smartw...
Good Two bold and beautiful designs, meets the military standard for dust, shock, pressure, low/high temperature resistance, works independently of the phone for workouts, tracks many activities, Tizen works well for wearable, good battery life, works with mos...
Bad You'll need large wrists, not for Android Wear fans...
90%
techguide.com.au
Updated:
2018-11-01 05:55:00
One of the biggest compliments I heard when I was wearing the new Samsung Gear S3 smartwatch was that it looked like a real designer watch. And that's exactly what Samsung was going for.The Gear S3 was designed as a watch first before it was developed as...
Good Looks like a watch, stylish, excellent bezel interface and operating system, water resistant, lots of apps available for it...
Bad Gear app could be better, will seem expensive to some...
Bottom line The Gear S3 is easily Samsung's best smartwatch and one of the best on the market. It features the design and style of a real watch and combines that with all the smarts you'll ever need.User Rating 2.65 ( 2 votes)Related PostsLG G Watch R smartwatch rev...
90%
T3.com
Updated:
2018-11-01 05:55:00
After what seems like an age - the Samsung Gear S3 is finally here. You can buy it from shops and everything, but the question is, should you? We've spent a (rushed) week with a Classic model to find out.We absolutely loved the Samsung Gear S2, it was th...
Good Amazing battery life, Sharp, vibrant screen, Tizen OS, Frontier looks great...
Bad Classic is ugly, Too chunky for some, Lacks apps, US get more features...
Bottom line The Samsung Gear S3 offers some clear improvements over the previous generation - most notably the amazing 3-4 day battery life. That really is class leading for an advanced smartwatch like this. The excellent rotating bezel and Tizen OS have been...
80%
pcauthority.com.au
Updated:
2018-11-01 05:55:00
Up to now, you've had a choice. There are smartwatches, and then there are a smart looking watches. Samsung's Gear S3 manages to do both. Forget square screens and clever crowns - this has a fully round display, funky rotating bezel and circular-centr...
Bottom line The Gear S2 was a fantastic wearable OS trapped in a naff plastic case. The S3 Classic finally sets it free, with a drool-worthy design that you won't be ashamed to wear.The Classic opts for premium materials like metal and leather, easily making it one o...
100%
ausdroid.net
Updated:
2018-11-01 05:55:00
The Gear S2 offered a unique take on the smartwatch, with better usability, some neat features, and offering more than Android Wear did (and still does). Samsung has doubled down in 2016, and the Gear S3 is one of the larger (in terms of both physical siz...
Bottom line There is little doubt Samsung has taken the “everything, and the kitchen sink too” approach when designing the Gear S3. There's everything that most people would want, and if you want more, there's Samsung's App store as well. Yes, there is a swathe of cr...
0%
lowyat.net
Updated:
2018-11-01 05:55:00
The Samsung Gear S2 was one of the best smartwatches released last year. Although it was lacking in terms of third-party app support, its hardware was definitely superior to many offerings from other manufacturers.A year has passed, and now we have its su...
Bottom line The Samsung Gear S3 is a fantastic smartwatch, that much is certain. Its fairly competitive RM1,399 price tag – for both the Frontier and Classic editions – makes it one of the more affordable ones too. However, as was the case with the Gear S2, third-par...
0%
Digitaltrends.com
Updated:
2018-11-01 05:55:00
Smartwatches are in an odd place right now. That is, if you're not on iOS. The Apple Watch Series 2 dominates the market, and the only Android manufacturer that's continually updating and expanding its smartwatch lineup is Samsung.Hardly any Android Wear...
Good Simple interface with rotating bezel, Easily replaceable 22mm bands, More than a day of battery life, Water resistant, Works with Samsung Pay...
Bad Too big and bulky for smaller wrists, Not enough third-party app support, Android phone connection sometimes spotty...
Bottom line Yes. If you have $350, are in the market for a smartwatch, and own an Android phone — particularly a Samsung phone — the Gear S3 is the best choice. It has two great designs, swappable bands, GPS, an LTE model, 4GB of internal storage, and you can use Sam...
70%
wareable.com
Updated:
2018-11-01 05:55:00
The successor to last year's Gear S2, the Samsung Gear S3 is the smartwatch for the new generation. With the Apple Watch Series 2 heralding serious new tech, the rest of the smartwatch crowd has had to up its game.For the Gear S3, Samsung has decided to...
Good Gorgeous display, impressive battery life, Improving S Health, Bezel is still great...
Bad Slightly lacklustre design, App support still not great, S Voice is unreliable, Not fully waterproof...
Bottom line The Gear S3 is destined to divide. After delivering us its best-ever smartwatch with the Gear S2, it has sacrificed that sleek design to cram in more features. That bigger body has delivered better battery life, GPS and a screen where Tizen can really shi...
70%
itwire.com
Updated:
2018-11-01 05:55:01
Smartwatches, particularly those with good health and fitness underpinnings, are still a niche, but growing market. Samsung may well have made its new Gear S3 the best, certainly the most comprehensive, smartwatch with fitness benefits so far.There is an...
Bottom line I think the Gear S3 crosses over the boundaries between a fitness band and a smartwatch adding considerable value to each category. It is fashionable yet highly functional.I find it a tad large — 46mm diameter — but it fits well on a male wrist. Comments...
0%
ausdroid.net
Updated:
2018-11-01 05:55:01
Samsung's Gear S3 was launched a couple of months ago now, at IFA in Berlin back in September, but it's only just reached availability in Australia now. Likely, Samsung wanted to keep from announcing new products while still dealing with the Note 7 issues...
0%
cybershack.com.au
Updated:
2018-11-01 05:55:01
CyberShack TV: A look at the new Samsung Gear S3 Smart Watch...
0%
Theinquirer.net
Updated:
2018-11-01 05:55:01
THE WEARABLES WAR has heated up with the unveiling of the Apple Watch Series 2 and the Galaxy Gear S3 . We pit the two current kings of the smartwatch field against each other to see which comes out on top. Our battle was played out on paper, not a swimmi...
0%
v3.co.uk
Updated:
2018-11-01 05:55:01
The wearables war has heated up with the unveiling of the Apple Watch Series 2 and the Galaxy Gear S3 . We pit the two current kings of the smartwatch field against each other to see which comes out on top. Our battle was played out on paper, not a swimmi...
Bottom line Apple's timepiece is the only way to go if you want a smartwatch that really suits your style. The Samsung is tougher, but both have GPS and the ability to make wireless payments.Apple's new watch could lose out when it comes to battery life, but we'll ne...
0%
techadvisor.co.uk
Updated:
2018-11-01 05:55:02
Following on from the success of its best smartwatch to date, the Gear S2 , Samsung is back with this, the Gear S3 Frontier. It is the premium version out of two new smartwatches unveiled at IFA 2016 in Berlin in September 2016. There was previously the...
Bottom line It's early days and we only spent a brief time with the Samsung Gear S3 Frontier, but we are impressed. The one barrier here is whether or not you like the larger watch face and undeniably masculine design – as long as you do, then we think this is set to...
70%
expertreviews.co.uk
Updated:
2018-11-01 05:55:02
Like last year, there are two variants of the Gear S3: the Gear S3 Frontier and the Gear S3 Classic. I've been hands-on (or should that be wrists-on) with both watches, but each one looks positively ginormous on my rather tiny wrists. That's partly becaus...
Good Fantastic five-day battery life, Great fitness-tracking capabilities, Classy design with a neat interface...
Bad Undeniably chunky, Unsuitable for swimmers, Limited app support...
Bottom line It's brave of Samsung to keep ploughing its own furrow with Tizen. Compared with the Apple Watch, or rival smartwatches running Android Wear you do miss out on app support and integration with third-party services can be patchy.But the Gear S3 does a good...
0%
trustedreviews.com
Updated:
2018-11-01 05:55:02
Samsung Gear S3 hands-on – Samsung's bigger smartwatch for fans of the outdoors launched at IFA 2016 The Gear S3 is considerably bigger than its Gear S2 predecessor. That's the most immediately obvious thing. It also more closely resembles a standard anal...
Good Classy design, Swift performance, High-quality display, Battery life...
Bad Size and weight, Lack of apps, Comfort during exercise...
Bottom line Samsung Gear S3 – S Health and Fitness Tracking The Gear S3 comes with the S Health app for the watch and the companion app for Android. This is responsible for keeping tabs on all of the usual activity-tracking metrics, such as steps and sleep, and all o...
60%
stuff.tv/my/
Updated:
2018-11-01 05:55:02
Samsung wants you to forget what you think you know about smartwatches.It's ditched the plastic fantastic for 2016, turning the Gear S3 into a metal marvel you'll actually want to keep on your wrist. This seventh-generation wearable crams in the extra fea...
Good Superb styling, Fantastic fitness features, Smart software that makes sense on your wrist...
Bad Lack of apps at launch, Not swim proof like an Apple Watch, Bit on the big side...
Bottom line The Gear S2 was a fantastic wearable OS trapped in a naff plastic case. The S3 Classic finally sets it free, with a drool-worthy design that you won't be ashamed to wear.The Classic opts for premium materials like metal and leather, easily making it one o...
80%
digitalspy.com
Updated:
2018-11-01 05:55:02
Smartwatches, pah, they'll never take off. Oooh, a round one with a rotating bezel, you say, let's have a look'. The Samsung Gear S3 has us excited about the smartwatch space again, and just in time. With the Apple Watch 2 also set to drop next week, wear...
0%
gizmodo.com.au
Updated:
2018-11-01 05:55:02
Samsung's Gear S3 is a small evolution from the Gear S2 announced exactly one year ago. The software is very similar, and the processing hardware hidden away inside the watch's casing is nearly identical as well. But small evolutions can still be signific...
0%
stuff.tv
Updated:
2018-11-01 05:55:02
Samsung wants you to forget what you think you know about smartwatches.It's ditched the plastic fantastic for 2016, turning the Gear S3 into a metal marvel you'll actually want to keep on your wrist. This seventh-generation wearable crams in the extra fea...
Good Superb styling, Fantastic fitness features, Smart software that makes sense on your wrist...
Bad Lack of apps at launch, Not swim proof like an Apple Watch, Bit on the big side...
Bottom line The Gear S2 was a fantastic wearable OS trapped in a naff plastic case. The S3 Classic and S3 Frontier finally set it free, with two very different but very drool-worthy designs that you won't be ashamed to wear. Feeling active? The Frontier is reinforce...
100%
thunderbaylive.com
Updated:
2018-11-01 05:55:03
Samsung announced their latest smartwatch, the Gear S3. Check out what's new!Slickwraps: Music: More tech goodness: Our video gear: Deals: Follow us! Twitter: Facebook: Instagram: Google Plus:...
0%
techgearlab.com
Updated:
2018-11-01 05:54:54
This stylish watch is available in two designs, with the sleeker Classic look or the sportier Frontier model. Featuring a unique rotating bezel to navigate between menus, this is definitely a model worth considering if you have a Samsung phone, or an Andr...
Good Easy to use, great display, best variety of trackable workouts...
Bad Slow to charge, limited app compatibility...
Bottom line The Gear S3 is an overall strong performing model with an impeccable set of fitness tracking attributes, making its Editors' Choice award very much well deserved. However, we would only recommend this to Samsung phone users, even though it is compatible w...
75%
gottabemobile.com
Updated:
2018-11-01 05:54:54
A couple of years ago we shared the 5 best Apple Watch alternatives for both Apple iPhone users and Android phone users. However, the smart watch market has some new options so we've got an updated list of the 5 best Apple Watch users.This time around, th...
0%
talkandroid.com
Updated:
2018-11-01 05:54:56
Despite many manufacturers developing smartwatches, the popularity and interest among users has been slow to rise. Samsung is one of the major players in this field and with their Samsung Gear S3 Classic they are showing no signs of slowing down. Starting...
Bottom line Where does this leave us? I have mixed feelings about the Samsung Gear S3 Classic. One on hand, it's a beautifully designed device with a bright display, intuitive controls, good battery life, and a mostly smooth user experience. But where it falls short...
0%
neowin.net
Updated:
2018-11-01 05:54:56
Putting on jewelry or a watch in the morning before I head out the door has never been a part of my daily regiment. While I do enjoy watches, I can never get into the habit of leaving it on or putting it back on after I have taken it off. This has been a...
Bottom line So where does the smartwatch sit when it comes to the consumer? It's a bit of niche purchase at the moment, isn't it? A typical smartwatch can start at around $150, but you'll most likely be purchasing an older model with most higher-end models easily bre...
85%
hitechcentury.com
Updated:
2018-11-01 05:54:57
If you lucked out and managed to get the special pre-order bonus, you also get for your money a jeweler's box with space for two more watches and two additional official straps.Depending on what model you got, you'll get slightly different straps. If...
83%
androidpolice.com
Updated:
2018-11-01 05:54:58
Let's get this out of the way first: smartwatches have not been the big sellers that many technology firms were hoping they would be. Android Wear is stumbling, and even Apple is having trouble convincing its rabid fans to pony up $300 to $1000 on a weara...
Good Design It looks classy and like a real watch, Display Completely round AMOLED with great colors and brightness, Samsung Pay Contactless payments with the Gear S3 are supereasy and work almost everywhere, Battery life About two days with alwayson display...
Bad Design again It's a little on the large side, and is pretty explicitly a men's watch...
Bottom line I'm still not convinced that a smartwatch is something most people need. It's still a novelty for people who are very into technology and gadgetry. Even among smartwatch fans, the $350 Gear S3 will be a tough sell. However, you do get a very nice smartwat...
0%
techcrunch.com
Updated:
2018-11-01 05:54:58
Samsung's never shied away from going big. Big phones, big TVs, big watches. In fact, that was one of the defining characteristics for the first few generations of the Gear line, the first few of which were really more wrist-worn tablet than smartwatch.Th...
0%
phonescoop.com
Updated:
2018-11-01 05:54:59
The Gear S3 from Samsung is a highly-capable, and easy-to-use smartwatch. It works with all Android handsets, but is particularly well-suited to Samsung's Galaxy smartphones. If you're looking for a last-minute gift or simply want a great wrist-born compu...
80%
androidauthority.com
Updated:
2018-11-01 05:55:00
The newest version of the Gear series is a bit bigger, packs a little more punch, and brings a few more tools for the smartwatch enthusiast. Is there enough substance behind the style? We find out in this full review of the Samsung Gear S3. Hot Android ph...
Good Great design, Large display is the best for notifications, Rotating bezel is a joy to use, Performance is top notch, Samsung Pay works well, Plenty of features and tools make up core experience...
Bad Design may not suit many people, Third-party apps can be buggy, 4G LTE and calls come at an added monthly price...
Bottom line Samsung manages to make each feature in its stacked smartwatch work, making the Gear S3 one of the most enjoyable smart wearable experiences we've had this year...
85%
mashable.com
Updated:
2018-11-01 05:55:00
The Samsung Gear S3 is an excellent smartwatch just a few ticks short of perfection. With built-in LTE and GPS it's more connected than rivals, but noticeably thicker as well.The device gets off on the right foot by looking and feeling like a watch. Whate...
Good Good design, Great screen, Built in LTE, 2-day battery life...
Bad Large and bulky...
Bottom line If you like a large watch, you won't find a better, or more connected, wearable than the Samsung Gear S3 Frontier...
0%
androidcentral.com
Updated:
2018-11-01 05:55:00
The Samsung Gear S3 is a monster of a smartwatch that might just do everything you need — if you can fit it under your shirtsleeve. It provides notifications for email, Twitter, Facebook and most other apps; it monitors your health, sleep and steps; it ev...
0%
androidcentral.com
Updated:
2018-11-01 05:55:00
The Gear S3 does everything (and more) you could expect from a smartwatch, but lacks the restraint necessary to make it a slick cohesive product.Samsung has in many ways doubled down on a feature-packed strategy with its wearables, making the Gear S3 the...
Good Nice design and materials, Alwayson watch faces are great, Rotating bezel still wonderful, Standard watch strap design, Enables Samsung Pay for all...
Bad Too big for many wrists, Pile of features is daunting, Clunky interaction with some apps, LTE hurts battery, adds little value...
Bottom line With the Gear S3 Frontier and Classic, Samsung has chosen to keep with its "more is more" strategy of simply adding as many software features and hardware capabilities as possible to its wearables. The result is once again a smartwatch that will do just a...
0%
recombu.com
Updated:
2018-11-01 05:55:00
Samsung Gear S3 review: When it comes to making smartwatches Samsung is arguably one of the most well-versed companies in the field and its latest creation, the Gear S3, puts all of that expertise into practice for 2016.Despite the name the Gear S3 could...
Good Great hardware and user experience, Stunning display, Attractive design(s), Intuitive interface...
Bad Lacklustre third-party development, Expensive...
Bottom line Samsung has once again built a fantastic smartwatch with top-tier hardware, buttery smooth software and some powerful features. It undercuts Apple's Series 2 smartwatches whilst retaining all-important components like GPS, wrapped up in what is arguably a...
90%
absolutegadget.com
Updated:
2018-11-01 05:55:01
Samsung has finally unveiled its smartwatch, the Samsung Gear S3 , today in South Korea. It launches in the UK next week.There will be two models; the ‘Gear S3 Frontier,' which features a rugged design, and the ‘Gear S3 Classic,' which has a more refined...
0%
phonearena.com
Updated:
2018-11-01 05:55:01
I have a confession to make – I don't like watches. I don't like how they get bumped against doors and get caught in my clothes, I don't like how they remind me of school, where I had to instantly get from one class to another, I don't like the idea that...
Good Battery can last several days per charge, Resists water, dust, and shock, Bright and goodlooking display, Standard 22mm wrist band can be easily exchanged, Simple, easy to use interface with convenient rotating bezel, Samsung Pay support...
Bad Activity tracking capabilities could be improved, Limited selection of thirdparty apps, Limited compatibility with nonSamsung phones, still no iPhone support, Samsung Gear companion app can be buggy...
Bottom line Last year's Gear S2 was already a great smartwatch. While a little rough around the edges, it set the bar high for what was expected out of a wearable – great performance, ease of use, long battery life, to name a few examples. Because of this, the Gear S...
75%
newatlas.com
Updated:
2018-11-01 05:55:01
When a company has spent the last three years aggressively churning out smartwatches on a yearly or twice-yearly basis, trying to kickstart the "Next Big Thing," what does it do when demand sputters? If you're Samsung, the answer is apparently: not much...
0%
hw4all.com
Updated:
2018-11-01 05:55:01
One of the most interesting products presented by Samsung at IFA 2016 exhibition, held in Berlin in early September, are smart watches Samsung Gear S3 are available in two versions: Classic and Frontier.The novelty is the development of the concept, accor...
Bottom line It is safe to say that Samsung has managed to make an interesting and worthwhile product. Personal Samsung Gear S3, of course, design. Now the smart watches look almost the same as the classic watches that will appeal to many buyers, because the novelty w...
0%
pcmag.com
Updated:
2018-11-01 05:55:02
Samsung's Gear S2 and Gear S2 Classic are two of our favorite smartwatches thanks to their large touch-screen displays, rotating bezels, and intuitive software. Plus, they actually look like watches. The new Samsung Gear S3 kicks things up a notch, with a...
Good Large always-on display, Built-in GPS, Rugged design, Recognizes handwriting for messages...
Bad Bulky, App selection remains a concern...
Bottom line Samsung brings built-in GPS, an always-on display, military grade-durability, and more to its attractive new Gear S3 smartwatch...
0%
ubergizmo.com
Updated:
2018-11-01 05:55:03
A year after the launch of the Samsung Gear S2, we were expecting a Samsung Gear S3 to show up, and it did appear like clockwork. The thing is, the Samsung Gear S3 is not going to replace its predecessor, but to supplement it. Both products will continue...
Bottom line The Samsung Gear S3 seems like an excellent smartwatch that pushes the boundaries of industrial design and usability. The presence of a wheel and two buttons make the user experience fast, efficient, and pragmatic. We already considered the Gear S2 as one...
0%
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)