location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Gear VR 318 g Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gear VR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-R322NZWABTU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088150208
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66927
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:15:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Gear VR 318 g Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, White
  • - Viewing angle: 96°
  • - Accelerometer
Long product name Samsung Gear VR 318 g Black, White :
The long product name of Samsung Gear VR 318 g Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FOV 96°, Accelerometer/Gyro Sensor/Proximity Sensor, 318g
More>>>
Samsung Gear VR 318 g Black, White:
The official description of Samsung Gear VR 318 g Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Display

Put on the Gear VR, and you're there in the moment. A Super AMOLED display, wide field of view, precise head-tracking and low latency brings reality to the virtual.

Compatibility

Gear VR works seamlessly with Galaxy smartphones*. All you need to do is slip in your phone and you're free to take on the world and beyond.

Design

To reach new levels, a comfortable headset is a must. That’s why with a wider interface, Gear VR is now 19% lighter compared to the previous model. And with its larger touchpad, you get easy and accurate control.

Content

There are no bad seats at this theater. The big screen is all yours. Whenever you're ready, pick what you want from a vast selection of content and settle down with a snack of your choice.

Adventures

Anything is possible when you're inside Gear VR. Whether it's battling the undead or riding a flying carpet, you won't run out of adventures with an ever-expanding vault of games.

Short summary description Samsung Gear VR 318 g Black, White:
This short summary of the Samsung Gear VR 318 g Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Gear VR, Black, White, 96°, Touch, 318 g, 201.9 mm, 116.4 mm

Long summary description Samsung Gear VR 318 g Black, White:
This is an auto-generated long summary of Samsung Gear VR 318 g Black, White based on the first three specs of the first five spec groups.

Samsung Gear VR. Product colour: Black, White, Viewing angle: 96°, Control type: Touch. Weight: 318 g, Width: 201.9 mm, Depth: 116.4 mm

Features
Product colour *
Black, White
Viewing angle *
96°
Control type
Touch
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Sensors
Gyroscope
Yes
Weight & dimensions
Weight
318 g
Width
201.9 mm
Depth
116.4 mm
Height
92.6 mm
Country Distributor
United Kingdom 1 distributor(s)