X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CDREW COMBO + DVD-ROM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-308BEB/10PACK
Category :
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Dec 2010 15:10:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8389
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Warranty: 2 years
Long product name Samsung CDREW COMBO + DVD-ROM:
The short editorial description of Samsung CDREW COMBO + DVD-ROM
CDREW COMBO + DVD-ROM 8X4X32+8 POWER DVD 10 PACK IN (PC)

Marketing text Samsung CDREW COMBO + DVD-ROM

:
The official marketing text of Samsung CDREW COMBO + DVD-ROM as supplied by the manufacturer
Key feature

COMBO Drive combines CD-RW and DVD-ROM Drives into one mechanism
Prevents Buffer Under Run Error
High Capacity Buffer Memory:8MB
Reduces noise and vibration with DVA(Dynamic Vibration Absorber)
Supports DVD-R/RW formats read
Supports Mt.Rainier
Short summary description Samsung CDREW COMBO + DVD-ROM:
This short summary of the Samsung CDREW COMBO + DVD-ROM data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung CDREW COMBO + DVD-ROM
Long summary description Samsung CDREW COMBO + DVD-ROM:
This is an auto-generated long summary of Samsung CDREW COMBO + DVD-ROM based on the first three specs of the first five spec groups.
Samsung CDREW COMBO + DVD-ROM. Drive device, buffer size: 2 MB. CD write speed: 8x, CD rewrite speed: 4x. CD read speed: 32x. Total storage capacity: 650 GB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Internal*
The product is built in.
Yes
Performance
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Writing speed
CD write speed*
8x
Writing speed
CD rewrite speed
4x
Reading speed
CD read speed *
32x
Other features
Total storage capacity
The total amount of data that can be stored on the device.
650 GB