location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SI-L8T19112CEU LED bulb 4000 K 19 W G13

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SI-L8T19112CEU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SI-L8T19112CEU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085726482
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SI-L8T19112CEU LED bulb 4000 K 19 W G13
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - G13 19 W
  • - Luminous flux: 2150 lm
  • - Colour temperature: 4000 K
  • - 50 - 60 Hz
Long product name Samsung SI-L8T19112CEU LED bulb 4000 K 19 W G13 :
The long product name of Samsung SI-L8T19112CEU LED bulb 4000 K 19 W G13. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

L-Tube Performer 2150lm / 19.0W / 160D / 4000K / G13
More>>>
Samsung SI-L8T19112CEU LED bulb 4000 K 19 W G13:
The official description of Samsung SI-L8T19112CEU LED bulb 4000 K 19 W G13 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

L-Tube (Performer) Series

- Energy-saving alternative to traditional fluorescent lamps
- L-tube installation without re-wiring of fixture* (compatible with conventional ballast)
- lower facility maintenance costs (long lifetime -> reduced re-lamping frequency)
- application: Offices, Classrooms, Parking lots, Warehouses, Signage, Cove lighting (suitable for general lighting application)

Short summary description Samsung SI-L8T19112CEU LED bulb 4000 K 19 W G13:
This short summary of the Samsung SI-L8T19112CEU LED bulb 4000 K 19 W G13 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SI-L8T19112CEU, 19 W, G13, 2150 lm

Long summary description Samsung SI-L8T19112CEU LED bulb 4000 K 19 W G13:
This is an auto-generated long summary of Samsung SI-L8T19112CEU LED bulb 4000 K 19 W G13 based on the first three specs of the first five spec groups.

Samsung SI-L8T19112CEU. Bulb power: 19 W, Fitting/cap type: G13, Luminous flux: 2150 lm, Colour temperature: 4000 K

Performance
Bulb size
T8
Luminous flux *
2150 lm
Colour temperature *
4000 K
Bulb power *
19 W
Fitting/cap type *
G13
Product colour
White
Power
Power requirements
100 - 240 V
Other features
AC input frequency
50 - 60 Hz
Energy efficiency class (old)
A+
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)