location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-X480 Silver 75 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-X480 Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-X480
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118358
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:32:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SGH-X480 Silver 75 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - 128 x 160 pixels
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 800 mAh
Long product name Samsung SGH-X480 Silver 75 g :
The long product name of Samsung SGH-X480 Silver 75 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SGH-X480 Silver
More>>>
Samsung SGH-X480 Silver 75 g:
The official description of Samsung SGH-X480 Silver 75 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

New Design! Unique Method
Samsung’s SGH-X480 is a refined digital curve mobile phone with excellent grip and small, compact size. Additionally the light and slim profile allows you to carry it with convenience. The slim, clean metallic design will complement your sense of fashion completely.

Melody Composer
With the melody composer function, the SGH-X480 will be your instrument of choice!

You can use the melody composer to produce dance music, jazz, latin, pop and even reggae. You can even compose your own unique melodies! And make the phone as unique as you are!

WAP 2.0 Compliant
This means that you can find anything you need on your SGH-X480. Just search for it with WAP 2.0, which is the best environment for accessing the net. The SGH-X480 delivers the world at your fingertips with a browser that holds your homepage, favorites and settings. You can keep connected to all parts of your world with the WAP push technology.

Emoticon Box
It’s easy to express your thoughts and feeling with Emoticons!
You can compose graphical symbols and express your emotions in a variety of fresh new interesting ways! Smiles, anger, sorrow and many other expressions are right there at your fingertips. Jump in and have a blast! Pictures are worth a thousand words!

Multimedia Message Service
When the text alone won’t quite say it all, the SGH-X480 comes through for you with MMS, the multimedia messaging service. MMS allows you to send multimedia messages that combine text, voice, music, and even images. With the SGH-X480, there’s more to MMS than meets the eye. Get your point across in comfort. And say it with style!

40 Polyphonic Ringtones
Attend to your all of your senses with the distinctive sound of Samsung. The SGH-X480 supports amazing 40 chord polyphonic ringtones, which put you in the middle of a chorus of up to 40 musical instruments playing simultaneously.

The result is a richer, more refined set of tones, which adds a little flair to your mobile experience. And with the wide spectrum of downloadable tunes, along with the 39 embedded ringtones, your ability to create a more personal touch in your mobile exchanges has never been better. For true-to-life sound that’s music to your ears, choose the Samsung SGH-X480.

Downloadable Games via JAVA
Like caffeine to your mobile phone, Java puts more pep in your step!
It is a simple, robust and dynamic applet programming environment that can make your daily mobile life much more fulfilling. Samsung’s SGH-X480’s JAVA provides a more exciting environment for downloading and playing games.

Short summary description Samsung SGH-X480 Silver 75 g:
This short summary of the Samsung SGH-X480 Silver 75 g data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SGH-X480 Silver, 128 x 160 pixels, 800 mAh, Silver

Long summary description Samsung SGH-X480 Silver 75 g:
This is an auto-generated long summary of Samsung SGH-X480 Silver 75 g based on the first three specs of the first five spec groups.

Samsung SGH-X480 Silver. Display resolution: 128 x 160 pixels. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 200 h. Weight: 75 g. Product colour: Silver

Design
Product colour *
Silver
Display
Display resolution *
128 x 160 pixels
Display type
UFB
Panel type
UFB
Display number of colours
65536 colours
Camera
Rear camera *
No
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Polyphonic rings quantity
40
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
3.5 h
Standby time (2G) *
200 h
Weight & dimensions
Weight *
75 g
Width
85 mm
Depth
43.5 mm
Height
22 mm
Phone features
Java technology
Yes
Other features
Networking type
GSM
Operating frequency
900/1800/1900 MHz
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:56:07
Uk has collected 6 expert reviews for Samsung SGH-X480 Silver 75 g and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
mobile-review.com US
Updated:
2011-10-04 02:56:07
Samsung do their best to intensify the impact in the middle segment. And frequently this implies the necessity of releasing similar models with some design modifications. For the most part, a release of similar models is engaged in extending the model...
0%