location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-X210 mobile phone 4.5 cm (1.77") 76 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-X210
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-X210 show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SGH-X210 mobile phone 4.5 cm (1.77") 76 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 4.5 cm (1.77") 128 x 160 pixels
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 750 mAh
More>>>
Short summary description Samsung SGH-X210 mobile phone 4.5 cm (1.77") 76 g Black:
This short summary of the Samsung SGH-X210 mobile phone 4.5 cm (1.77") 76 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SGH-X210, 4.5 cm (1.77"), 128 x 160 pixels, 750 mAh, Black

Long summary description Samsung SGH-X210 mobile phone 4.5 cm (1.77") 76 g Black:
This is an auto-generated long summary of Samsung SGH-X210 mobile phone 4.5 cm (1.77") 76 g Black based on the first three specs of the first five spec groups.

Samsung SGH-X210. Display diagonal: 4.5 cm (1.77"), Display resolution: 128 x 160 pixels. WAP: 1.2. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 750 mAh, Standby time (2G): 210 h. Weight: 76 g. Product colour: Black

Design
Product colour *
Black
Display
Display diagonal *
4.5 cm (1.77")
Display resolution *
128 x 160 pixels
Display type
TFT
Panel type
TFT
Display number of colours
65536 colours
Memory
Internal memory
2 MB
Camera
Rear camera *
No
Network
Data network *
GPRS
WAP
1.2
Data transmission
Infrared data port
Yes
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Polyphonic rings quantity
40
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
750 mAh
Talk time (2G) *
4 h
Standby time (2G) *
210 h
Weight & dimensions
Weight *
76 g
Width
86 mm
Depth
44 mm
Height
20 mm
Phone features
Java technology
Yes
Other features
Networking type
GSM
Operating frequency
900/1800/1900 MHz
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:28:56
Uk has collected 4 expert reviews for Samsung SGH-X210 mobile phone 4.5 cm (1.77") 76 g Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
mobile-review.com US
Updated:
2015-05-31 08:56:39
This handset, just like its predecessor, is presented in clamshell form-fator without external display. Handset?s dimensions are small and remained unchanged (86x43x19 mm, weight ? 75 grams). Model is pretty much compact, and fits jeans pocket just as...
0%