location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-G400 115 g

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-G400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-G400TSA
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Samsung
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung SGH-G400 115 g:
This short summary of the Samsung SGH-G400 115 g data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SGH-G400, 115 g, 102.8 x 51.5 x 15.2 mm

Long summary description Samsung SGH-G400 115 g:
This is an auto-generated long summary of Samsung SGH-G400 115 g based on the first three specs of the first five spec groups.

Samsung SGH-G400. Weight: 115 g

Camera
Auto focus
Yes
Weight & dimensions
Weight *
115 g
Technical details
Alarm function
Yes
Other features
Dimensions (WxDxH)
102.8 x 51.5 x 15.2 mm
Source Testseek summary Average rating
Reviews
Updated:
2014-06-25 04:08:51
Uk has collected 10 expert reviews for Samsung SGH-G400 115 g and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
siliconrepublic.com
Updated:
2014-06-25 04:08:51
Does the new mobile phone from Samsung have what it takes to touch the soul? It’s all about touch these days isn’t it? The very stylish Samsung Soul mobile phone makes a good compromise with two screens: a large upper screen and a smaller, touch-sensit...
0%
hardwarezone.com.sg
Updated:
2014-06-25 04:08:51
The Samsung G400: a phone with a clamshell form factor and a dual screen design. If this sounds oddly similar to the Sony Ericsson W980 Walkman phone, your guess is right. But the G400 comes with some discernible differences from the W980, which w...
0%
phonearena.com
Updated:
2014-06-25 04:08:51
Some of you may ask 'Isn’t that the folding Soul?', actually no, despite the fact that the company’s German website has it listed as G400 Soulf. Samsung assured us, that the model’s official name is only G400.Like the representatives of the Soul line t...
Good Stylish design, Highspeed 3G, Good camera and music sound quality, Fulltouch external display...
Bad Low sound quality during a talk, It’s large, Both displays are useless in direct sunlight, There’s lag in the menus, Low resolution videos with bad quality and cannot be viewed on the external screen...
Bottom line G400 mainly relies on the stylish design and the good multimedia functions. We were very happy with the 5-megapixel camera and with the music sound quality. Unfortunately, it has a large size, it’s hard to open single-handedly and the sound quality dur...
80%
mobile-review.com US
Updated:
2014-06-25 04:08:51
The reception quality put up by the G400 is in line with other Samsung-branded devices. The ringtone volume is quite decent, as it can be heard in various environments. The silent alert is average strength-wise, no significant improvements have been m...
0%