location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung E700 85 g Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-E700_SILVER
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71458
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung E700 85 g Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - 128 x 160 pixels
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 780 mAh
Long product name Samsung E700 85 g Silver :
The long product name of Samsung E700 85 g Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E700 Silver, 128 x 160 TFT, SMS, EMS, MMS, WAP 2.0/xHTML
More>>>
Samsung E700 85 g Silver:
The official description of Samsung E700 85 g Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Messaging SMS, EMS, MMS
Browser WAP 2.0/xHTML
Radio No
Games 5 - Go!Hamster, Honey Ball, Bowling + Java
Colors Indigo Blue, Metallic Silver, Beaujolais Red, Pearl White
GPS No
Java Yes
- T9
- Organizer
- Stopwatch

Short summary description Samsung E700 85 g Silver:
This short summary of the Samsung E700 85 g Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung E700, Clamshell, 128 x 160 pixels, 780 mAh, Silver

Long summary description Samsung E700 85 g Silver:
This is an auto-generated long summary of Samsung E700 85 g Silver based on the first three specs of the first five spec groups.

Samsung E700. Form factor: Clamshell. Display resolution: 128 x 160 pixels, External display: OLED. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 780 mAh, Standby time (2G): 230 h. Weight: 85 g. Product colour: Silver

Design
Product colour *
Silver
Display
Display resolution *
128 x 160 pixels
Display type
TFT
Panel type
TFT
Display number of colours
65536 colours
External display *
OLED
External display resolution
64 x 96 pixels
Touchscreen *
No
Memory
Flash card support *
No
Internal memory
9 MB
Camera
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Front camera *
No
Network
Data network *
GPRS
Data transmission
Infrared data port
Yes
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
780 mAh
Talk time (2G) *
3 h
Standby time (2G) *
230 h
Weight & dimensions
Weight *
85 g
Width
90 mm
Depth
45 mm
Height
23 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Stopwatch
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
1000 entries
Speakerphone
No
Form factor *
Clamshell
Text prediction system type
T9
Text prediction system
Yes
Keyboard
Navigation key
Yes
Other features
Display number of lines
6 lines
Networking type
GSM/GPRS
Operating frequency
900 / 1800 MHz
Video capability
No
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 23:00:29
Uk has collected 6 expert reviews for Samsung E700 85 g Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
iMobile.com.au
Updated:
2013-11-15 23:00:28
Overview IntroductionWelcome to the market the Samsung SGH-E700, one of the first handsets on the Australian market to sport two colour displays in a clam-shell design. Released not that long ago, the E700 isn?t only great because of it?s external col...
0%
the-gadgeteer.com
Updated:
2013-11-15 23:00:29
I have had a few camera phones already, but none of them had a reasonably good integrated camera that delivers fair picture quality. Until now only snap-on cameras for Sony Ericsson and Siemens phones provided VGA-quality, but I always forgot to take t...
0%