X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Drum for SCX-5312
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX5312R2
Category :
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
printer drums
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 29 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Dec 2016 09:30:40
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10245
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 29-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Samsung Drum for SCX-5312 15000pages:
The short editorial description of Samsung Drum for SCX-5312 15000pages
Drum for SCX-5312F

Marketing text Samsung Drum for SCX-5312 15000pages

:
The official marketing text of Samsung Drum for SCX-5312 15000pages as supplied by the manufacturer
This drum is compatible with Samsung SCX-5312F multifunctional.
Short summary description Samsung Drum for SCX-5312 15000pages:
This short summary of the Samsung Drum for SCX-5312 15000pages data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung Drum for SCX-5312, Laser, Black, 127 x 375 x 112 mm
Long summary description Samsung Drum for SCX-5312 15000pages:
This is an auto-generated long summary of Samsung Drum for SCX-5312 15000pages based on the first three specs of the first five spec groups.
Samsung Drum for SCX-5312. Page yield: 15000 pages, Print technology: Laser, Colour of product: Black. Dimensions (WxDxH): 127 x 375 x 112 mm, Weight: 800 g
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Page yield
How many pages can be produced.
15000 pages
Print technology
Indicates the method used to print by this product.
Laser
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
127 x 375 x 112 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
800 g