location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-5312D6 toner cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-5312D6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX-5312D6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8803821504106
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174923
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:13:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SCX-5312D6 toner cartridge Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 6000 pages
  • - Laser printing
Long product name Samsung SCX-5312D6 toner cartridge Original Black :
The long product name of Samsung SCX-5312D6 toner cartridge Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCX-5312D6 - Black Toner Cartridge
More>>>
Samsung SCX-5312D6 toner cartridge Original Black:
The official description of Samsung SCX-5312D6 toner cartridge Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SAMSUNG print cartridges are specifically designed to ensure print quality with crisp, vibrant output from the first page to the last page. These easy-to-install cartridges provide cost-effective, reliable operation and sharp, professional results every time.

security label
- All SAMSUNG supplies carry a colour changing security label to prove they are original products.
1. When the label is tilted, the colour changes from clear to cyan.
2. The embossed characters change colour between red gold and blue when viewed from different angles.
3. Verification of the embossed character is possible by feeling the texture.

original quality
- Original supplies enable consistent printing without reliability problems.
SAMSUNG original supplies guarantee high quality pages without quality defects.

easy toner change
- SAMSUNG printer cartridges are easy to change by following 3 steps. Customers can change toner conveniently without special know how.
1. Open the front cabinet.
2. Change cartridges.
3. Close cabinet.

Short summary description Samsung SCX-5312D6 toner cartridge Original Black:
This short summary of the Samsung SCX-5312D6 toner cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCX-5312D6, 6000 pages, Black

Long summary description Samsung SCX-5312D6 toner cartridge Original Black:
This is an auto-generated long summary of Samsung SCX-5312D6 toner cartridge Original Black based on the first three specs of the first five spec groups.

Samsung SCX-5312D6. Black toner page yield: 6000 pages, Printing colours: Black

Features
Black toner page yield *
6000 pages
Type *
Original
Printing colours *
Black
Weight & dimensions
Weight
1.3 kg
Dimensions (WxDxH)
200 x 380 x 129 mm
Other features
Colour
No
Print technology
Laser printing
Brand Image Product code Product Stock Price from
MM Black Laser Toner - Samsung SCX-5312D6 - For Samsung MSYS 83x / SCX 51xx toner cartridge 1 pc(s) MM Black Laser Toner - Samsung SCX-5312D6 - For Samsung MSYS 83x / SCX 51xx toner cartridge 1 pc(s)
(show image)
65042DK Black Laser Toner - Samsung SCX-5312D6 - For Samsung MSYS 83x / SCX 51xx 0.00
(excl. VAT)
0 (incl. VAT)