X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-4100
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX-4100
Category :
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it\'s a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device\'s convenient special functions.
multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Dec 2016 09:30:54
The date of the most recent change of this product data-sheet in Icecat.
Product views: 28173
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
Long product name Samsung SCX-4100 multifunctional:
The short editorial description of Samsung SCX-4100 multifunctional
SCX-4100 14ppm 600X600dpi A4 USB

Marketing text Samsung SCX-4100 multifunctional

:
The official marketing text of Samsung SCX-4100 multifunctional as supplied by the manufacturer
Introducing your new personal assistant.
The new Samsung SCX-4100 is where outstanding design meets multi-functionality. The result is a powerful yet easy-to-use digital copier.With one of the world's smallest footprints, the Samsung SCX-4100 offers you versatility and productivity where you need it - right at your desk.
Short summary description Samsung SCX-4100 multifunctional:
This short summary of the Samsung SCX-4100 multifunctional data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung SCX-4100, Laser, Colour, 600 x 600 DPI, 600 x 600 DPI, 600 x 600 DPI, 4800 x 4800 DPI
Long summary description Samsung SCX-4100 multifunctional:
This is an auto-generated long summary of Samsung SCX-4100 multifunctional based on the first three specs of the first five spec groups.
Samsung SCX-4100. Print technology: Laser, Scanning: Colour. Print speed (black, normal quality, A4/US Letter): 14 ppm, Maximum resolution: 600 x 600 DPI, Time to first page (colour, normal): 12 s. Maximum copy resolution: 600 x 600 DPI, Copy speed (normal quality, black, A4): 14 cpm. Optical scanning resolution: 600 x 600 DPI, Maximum scan resolution: 4800 x 4800 DPI. Standard input capacity: 250 sheets
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Performance
Print technology*
Indicates the method used to print by this product.
Laser
Printing*
Producing a paper copy of information stored on a computer.
Yes
Copying*
Description of copying function (colour or monochrome).
Yes
Scanning*
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Colour
Faxing*
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
Yes
Digital sender*
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
Yes
Printing
Print speed (black, normal quality, A4/US Letter)*
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
14 ppm
Maximum resolution*
Maximum printing resolution.
600 x 600 DPI
Time to first page (colour, normal)
12 s
Copying
Maximum copy resolution*
The greatest amount of detail that can be produced by a copy of a document.
600 x 600 DPI
Copy speed (normal quality, black, A4)
14 cpm
Scanning
Optical scanning resolution*
How many pixels a scanner can see. Most commonly, this is measured in dots per inch (dpi).For example, a typical flatbed scanner will use a scanning head with 300 sensors per inch, so it can sample 300 dots per inch (dpi) in one direction. To scan in the other direction, it will move the scanning head along the page, stopping 300 times per inch, so it can scan 300 dpi in the other direction as well. This scanner would have an optical resolution of 300 x 300 dpi. Some manufacturers stop the scanning head more frequently as it moves down the page, so their machines have resolutions of 300 x 600 dpi or 300x1200 dpi.
600 x 600 DPI
Maximum scan resolution
4800 x 4800 DPI
Gray scale levels
256
Input capacity
Standard input capacity*
The number of sheets of paper that can be held by a device.
250 sheets
Output capacity
Standard output capacity *
The normal capacity for outputs for this product.
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
Ports & interfaces
Standard interfaces *
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
USB 1.1
Storage
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
8 MB
Sound emission
Printing noise level
49 dB
Power
Power consumption (average operating) *
300 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
9.6 kg
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 32°C
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
422 x 400 x 239 mm
Colour all-in-one functions
Scan, N
All-in-one functions
List of All-in-One products' top-level functions; do not include AIO features such as fax forwarding or speed dialing
Scan