location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung RT51KTSL1/XEM fridge-freezer Freestanding 435 L Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RT51KTSL1/XEM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RT51KTSL1/XEM
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Oct 2019 15:16:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung RT51KTSL1/XEM fridge-freezer Freestanding 435 L Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stainless steel Freestanding 435 L
  • - 338 L Fridge interior light
  • - 97 L Top-placed
More>>>
Short summary description Samsung RT51KTSL1/XEM fridge-freezer Freestanding 435 L Stainless steel:
This short summary of the Samsung RT51KTSL1/XEM fridge-freezer Freestanding 435 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung RT51KTSL1/XEM, 435 L, Fresh zone compartment, Stainless steel

Long summary description Samsung RT51KTSL1/XEM fridge-freezer Freestanding 435 L Stainless steel:
This is an auto-generated long summary of Samsung RT51KTSL1/XEM fridge-freezer Freestanding 435 L Stainless steel based on the first three specs of the first five spec groups.

Samsung RT51KTSL1/XEM. Total net capacity: 435 L. Door hinge: Left. Fridge net capacity: 338 L, Fridge interior light, Fridge number of shelves/baskets: 2, Number of vegetable drawers: 2. Freezer net capacity: 97 L. Fresh zone compartment. Product colour: Stainless steel

Design
Appliance placement *
Freestanding
Product colour *
Stainless steel
Door hinge
Left
Built-in display *
LED
Number of compressors
1
Performance
Total net capacity *
435 L
Total gross capacity
448 L
Icemaker *
Yes
Fridge
Fridge net capacity *
338 L
Fridge gross capacity
343 L
Fridge interior light
Yes
Fridge number of shelves/baskets *
2
Number of vegetable drawers *
2
Freezer
Freezer position *
Top-placed
Freezer
Freezer net capacity *
97 L
Freezer gross capacity
105 L
Freezer number of shelves/baskets *
1
Fresh zone
Fresh zone compartment *
Yes
Weight & dimensions
Width *
690 mm
Depth *
738 mm
Height *
1778 mm
Depth with door open
134.9 cm
Weight *
83.5 kg
Packaging data
Package weight
91 kg
Other features
Multi-airflow system
Yes
Thermostat
Yes
Form factor
Upright
Door type
Double