Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung RL41PGPS freestanding 340L A+ Platinum,Silver

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RL41PGPS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RL41PGPS1 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8808993934799
Category
Upright unit comprising a refrigerator and a freezer, each self-contained.
fridge-freezers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8370
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 27 Aug 2017 19:03:40
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung RL41PGPS freestanding 340L A+ Platinum,Silver:
This short summary of the Samsung RL41PGPS freestanding 340L A+ Platinum,Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung RL41PGPS, Freestanding, Platinum, Silver, Right, LED, 340 L, 346 L
Long summary description Samsung RL41PGPS freestanding 340L A+ Platinum,Silver :

Samsung RL41PGPS. Case design: Freestanding, Colour of product: Platinum, Silver, Door hinge: Right. Total net capacity: 340 L, Total gross capacity: 346 L, Climate class: SN-T. Fridge net capacity: 224 L, Fridge gross capacity: 325 L. Freezer position: Bottom-placed, Freezer net capacity: 94 L, Freezer gross capacity: 111 L. Energy efficiency class: A+, Annual energy consumption: 310 kWh

This is an auto-generated long summary of Samsung RL41PGPS freestanding 340L A+ Platinum,Silver based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Case design *
The design of the protective casing for the device.
Freestanding
Colour of product *
The colour e.g. red, blue, green, black, white.
Platinum, Silver
Door hinge *
Door hinge location or type, wich is movable joint or mechanism on which a door, gate, or lid swings as it opens and closes or which connects linked objects.
Right
Reversible doors *
The doors on the device can be moved so they can open from the right hand side (hinged on the left) or the left hand side (hinged on the right).
Yes
Built-in display *
A display which is part of the product, so you do not need to attach another display.
LED
Performance
Total net capacity *
The total storage capacity of the fridge/freezer, so excluding walls and components.
340 L
Total gross capacity *
The total capacity of the fridge/freezer including walls.
346 L
Climate class *
Every fridge freezer has a climate class. This is designation according to the range of room temperatures (usually measured in degrees Celsius) the freezer is designed to work within. Climate classes are set by an international standard and designated according to range from 10°C to 43°C to cover hotter and colder countries.
SN-T
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
41 dB
Water dispenser
A stand-alone or a built-in device that dispenses water. Sometimes it may cool water.
Yes
Water filter
Yes
Fridge
Fridge net capacity *
The usable storage space of the fridge.
224 L
Fridge gross capacity *
The total capacity of the fridge, this is the sum of the capacity for food storage and the capacity of the fridge walls etc.
325 L
Fridge interior light *
The small light that comes on when you open the fridge.
Yes
Number of vegetable drawers *
1
Egg balcony
Yes
Bottle rack
Yes
Freezer
Freezer position *
Where the freezer is in the fridge-freezer device e.g. top, bottom.
Bottom-placed
Freezer net capacity *
The usable storage space of the freezer.
94 L
Freezer gross capacity *
The total capacity of the freezer, this is the sum of the capacity for food storage and the capacity of the freezer walls etc.
111 L
Freezer
Freezing capacity *
The freezing power is the weight of fresh food that the freezer can freeze from room temperature down to mentioned temperature in 24 hours. It is usually measured in kilograms/24 hours.
13 kg/24h
Star rating *
European freezers, and refrigerators with a freezer compartment, have a four star rating system to grade freezers. One star, [∗] : min temperature = −6 °C (21 °F). Maximum storage time for (pre-frozen) food is 1 week. Four star, [∗∗∗∗] : min temperature = −18 °C (0 °F). Maximum storage time for pre-frozen or frozen-from-fresh food is between 3 and 12 months. only a four star freezer is intended for freezing fresh food, and may include a "fast freeze" function (runs the compressor continually, down to as low as −26 °C (−15 °F)) to facilitate this. Three (or fewer) stars are used for frozen food compartments that are only suitable for storing frozen food; introducing fresh food into such a compartment is likely to result in unacceptable temperature rises.
4*
Fast freeze function
The Fast Freeze function is ideal for freezing fresh food straight from your garden or the supermarket. Lowers the temperature of the freezer to freeze any newly added fresh food quickly. This function preserves the flavour, nutritional value and texture of the food, whilst protecting already frozen food.
Yes
Ergonomics
Door open alarm
Yes
Power
Energy efficiency class *
The energy efficiency of the appliance is rated in terms of a set of energy efficiency classes from A+++ to G on the label, A+++ being the most energy efficient, G the least efficient.
A+
Annual energy consumption *
The amount of energy used by the product per year.
310 kWh
Weight & dimensions
Width *
The measurement or extent of something from side to side.
595 mm
Depth *
The distance from the front to the back of something.
643 mm
Height *
The measurement of the product from head to foot or from base to top.
1920 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
76 kg
Package width
The distance from one side of the packaging to the other.
653 mm
Package depth
The distance from the front to the back of the packaging.
707 mm
Package height
The distance from the top to the bottom of the packaging.
1985 mm
Package weight
Weight of the packaged product.
85 kg
Other features
No Frost system
The fridge or freezer automatically defrosts.
Yes
Multi-airflow system
Yes
Form factor
The shape or design of the product.
Upright
Built-in freezer
Yes
Door type
Type of refrigerator door e.g. american, french.
Double
X