X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PPM-50H3QX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PPM-50H3QX
Category :
Plasma panels have fairly large pixels and are therefore mostly available in large sizes. These screens are flat and thin and their main advantage over LCD screens is that colours look the same, regardless of the angle from which you are viewing the screen. Plasma panels are very well suited for use as television or for displaying information and ads in public spaces.
plasma TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:10:59
The date of the most recent change of this product data-sheet in Icecat.
Product views: 14502
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Warranty: 2 Years
Long product name Samsung PPM-50H3QX plasma panel:
The short editorial description of Samsung PPM-50H3QX plasma panel
PPM50H3 127 cm (50 ") Widescreen Plasma Display - 1366x768, 1000 cd/m2, 3000:1 NO TUNER

Marketing text Samsung PPM-50H3QX plasma panel

:
The official marketing text of Samsung PPM-50H3QX plasma panel as supplied by the manufacturer
Where screen size and resolution are critical choose the PPM50H3 from Samsung. With a native resolution of wide XGA and incorporating a digital input this 50"" screen delivers pin sharp images. Fanless operation and the ability to mount this panel horizontally or vertically ensures this model is one of the most versatile on the market.
Short summary description Samsung PPM-50H3QX plasma panel:
This short summary of the Samsung PPM-50H3QX plasma panel data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung PPM-50H3QX, 16:9, 3000:1, 0.81 x 0.81 mm, 1366 x 768 pixels, 29.8 - 80 kHz, 56 - 85 Hz
Long summary description Samsung PPM-50H3QX plasma panel:
This is an auto-generated long summary of Samsung PPM-50H3QX plasma panel based on the first three specs of the first five spec groups.
Samsung PPM-50H3QX. Display diagonal: 127 cm (50"), Display resolution: 1366 x 768 pixels, Aspect ratio: 16:9. Power consumption (typical): 480 W. Safety: CE, UL1492, UL6500, CSA C22.2, FCC Class B. Width: 145 cm, Depth: 54 cm, Height: 94.3 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
127 cm (50")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Aspect ratio*
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
3000:1
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
800 cd/m²
Pixel pitch*
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.81 x 0.81 mm
Horizontal scan range
29.8 - 80 kHz
Vertical scan range
56 - 85 Hz
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
Input Terminals
Composite Video – 1 x RCA
Component Video 1 – 3 x RCA (Y/Pb/Pr), Component Video 2 – 3 x BNC (Y/Pb/Pr)
S-Video – 1 x DIN 4-Pin
DVI – 1 x DVI 29-Pin
RGB 1 – 1 x Mini D-Sub 15-Pin, RGB 2 – 5 x BNC (RGB/H/V)
RS232C – 1 x Mini Jack
Audio – 1 x Mini Jack, 2 Sets RCA
Output Terminals
Composite Video – 1 x RCA
Audio – 2 x RCA (L/R)
Speaker – External Speaker Jack
RS232C – 1 x D-Sub 9-Pin
Management features
User controls
Built-In Keys (Power, Source, Menu, Volume, Select). Universal Remote Controller
Power
Power consumption (typical)*
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
480 W
Certificates
Safety
List of regulatory safety standards for all countries in which this product has been certified.
CE, UL1492, UL6500, CSA C22.2, FCC Class B
Weight & dimensions
Width *
The measurement or extent of something from side to side.
1450 mm
Depth *
The distance from the front to the back of something.
540 mm
Height *
The measurement of the product from head to foot or from base to top.
943 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
59 kg
Technical details
Power requirements
100 – 250V (50/60 Hz)
Special features
DNIe Picture Compensation Algorithm, 4H Digital Comb Filter, Progressive Scan, Digital Noise Reduction
Multi-Layer Anti-Reflection Filter
Burn-In Protection (Auto Pixel Shift, Signal Pattern Processor, All White)
Multi-Region Color System (PAL, SECAM, NTSC 3.58, NTSC 4.43)
Selectable Picture Mode (Video: Custom, Dynamic, Standard, Movie; PC: Custom, High, Middle, Low),
Selectable Color Temperature (Normal, Cool 1, Cool 2, Warm 1, Warm 2)
Variable Aspect Ratio (6 Modes: Wide, Panorama, Zoom 1, Zoom 2, 14:9, Normal)
Picture-in-Picture, Picture-by-Picture, Digital Zoom, Picture Freeze
Multiple Display Control (RS232C)
Display Power Management Signaling
Clock and Phase Adjustment
Real Time Clock, On/Off Timer
Built-In Matrix Video Wall Processor (2 x 2, 3 x 3, 4 x 4, 1 x 5, 5 x 1)
Vertical Pivot Display