Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung flatscreen 1200NF 22CRT 22" 2048 x 1536pixels monitor CRT

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
flatscreen 1200NF 22CRT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PN22NSBU
Category
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you\'re looking for a 19" or bigger model. You won\'t be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11955
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 29 Mar 2017 11:07:02
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Samsung flatscreen 1200NF 22CRT 22" 2048 x 1536pixels monitor CRT :
The short editorial description of Samsung flatscreen 1200NF 22CRT 22" 2048 x 1536pixels monitor CRT

2048x1536 TCO99 30-121kHz Natural USB
More>>>

Samsung flatscreen 1200NF 22CRT 22" 2048 x 1536pixels monitor CRT:
The official marketing text of Samsung flatscreen 1200NF 22CRT 22" 2048 x 1536pixels monitor CRT as supplied by the manufacturer
It is easy to see why the SyncMaster 1200NF is the most advanced screen in the world. The SyncMaster 1200NF provides perfectly flat image with none of the distortion due to the advanced panel design of inner curvature. It produces an optically perfect flat image from edge to edge. The SyncMaster 1200NF is the top of the line monitor among the 22" monitors, designed by engineers who believe in true precision.
Short summary description Samsung flatscreen 1200NF 22CRT 22" 2048 x 1536pixels monitor CRT:
This short summary of the Samsung flatscreen 1200NF 22CRT 22" 2048 x 1536pixels monitor CRT data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung flatscreen 1200NF 22CRT, 55.9 cm (22"), Display / CRT conventional - desktop, 30.5 cm, 40.6 cm, 50.8 cm, 50 - 185 Hz
Long summary description Samsung flatscreen 1200NF 22CRT 22" 2048 x 1536pixels monitor CRT :

Samsung flatscreen 1200NF 22CRT. Display diagonal: 55.9 cm (22"), Type: Display / CRT conventional - desktop, Viewable size, vertical: 30.5 cm. Display resolution: 2048 x 1536 pixels. Dimensions (WxDxH): 500 x 476 x 510 mm, Weight: 31.5 kg. Certification: TCO99, UL, CSA, NEMKO, TUV, CCIB, PSB, NOM, PCBC, EZU, SIQ, MEEI, GOST, PCBC, MEEI, SIQ, EZU, CCIB,

This is an auto-generated long summary of Samsung flatscreen 1200NF 22CRT 22" 2048 x 1536pixels monitor CRT based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
55.9 cm (22")
Type
Characteristics of the device.
Display / CRT conventional - desktop
Viewable size, vertical
30.5 cm
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
40.6 cm
Viewable size diagonal
50.8 cm
Vertical scan range
50 - 185 Hz
Horizontal scan range
30 - 121 kHz
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.24
Display
The description of display that can includes display type, resolution, size etc.
NaturalFlat Tube
Audio
Audio system
System used to play music or speech.
No
Display resolution
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
2048 x 1536 pixels
Ports & interfaces
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
I/O ports
An interface on a device to which you can connect another device.
USB
Management features
User controls
Brightness, Contrast, Position, Size, Zoom In/Out, Auto Adjustment, Pincushion, Pinbalance, Trapezoid, Parallel., Tilt(Rotation), Color Temperature, Video Input Level, V-Linearty, Color Control, Corner Distortion, Convergence control (Static, Top, Bottom), Purity, Control, Focus, Sharpness, Moire, Recall, Manual Degauss, Sync Selection, BNC/D-Sub
Certificates
Certification
TCO99, UL, CSA, NEMKO, TUV, CCIB, PSB, NOM, PCBC, EZU, SIQ, MEEI, GOST, PCBC, MEEI, SIQ, EZU, CCIB, DHHS, FCC, CE, BCIQ, VCCI, C-tick, CCIB, RFS, DHHS, EPA, PTB
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
500 x 476 x 510 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
31.5 kg
X