location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 9 900X3A-B05 Intel® Core™ i5 i5-2467M 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Home Premium Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
9
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
900X3A-B05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP900X3A-B05RU
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4970
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:48:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung 9 900X3A-B05 Intel® Core™ i5 i5-2467M 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Home Premium Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Blue
  • - Intel® Core™ i5 i5-2467M 1.6 GHz
  • - 33.8 cm (13.3") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz 1 x 4 GB
  • - 128 GB SSD
  • - Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 3.0+HS
  • - 40 W
  • - Windows 7 Home Premium 64-bit
More>>>
Short summary description Samsung 9 900X3A-B05 Intel® Core™ i5 i5-2467M 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Home Premium Blue:
This short summary of the Samsung 9 900X3A-B05 Intel® Core™ i5 i5-2467M 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Home Premium Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 9 900X3A-B05, Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Samsung 9 900X3A-B05 Intel® Core™ i5 i5-2467M 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Home Premium Blue:
This is an auto-generated long summary of Samsung 9 900X3A-B05 Intel® Core™ i5 i5-2467M 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Home Premium Blue based on the first three specs of the first five spec groups.

Samsung 9 900X3A-B05. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2467M, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Blue. Weight: 1.31 kg

Design
Product colour *
Blue
Form factor *
Clamshell
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1366 x 768 pixels
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
400 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2467M
Processor cores
2
Processor threads
4
Processor boost frequency
2.3 GHz
Processor frequency *
1.6 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
L3
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-2400 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
17 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
16
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
128 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
On-board graphics card ID
0x116
Audio
Audio system
SRS Premium Sound
Number of built-in speakers
2
Speaker power
1.5 W
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Networking features
Gigabit LAN, WLAN
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
3.0+HS
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
No
Ports & interfaces
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel® HM65 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard number of keys
82
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31.0 x 24.0 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0D6
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
56858
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
6
Power
AC adapter power
40 W
Security
Cable lock slot
No
Weight & dimensions
Width
328.5 mm
Depth
227 mm
Height (front)
1.59 cm
Height (rear)
1.63 cm
Weight *
1.31 kg
Packaging content
Manual
Yes
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
Intel
Ethernet interface type
Gigabit Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 22:21:00
Uk has collected 157 expert reviews for Samsung 9 900X3A-B05 Intel® Core™ i5 i5-2467M 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Home Premium Blue and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
howtospendit.ft.com
Updated:
2013-11-13 22:20:56
Samsung, for me, is one of the world's top three manufacturers, alongside Apple and Sony. So the Series 9 should be as special as its peerless TVs and Galaxy tablets. And it is a very nice laptop – if you have some compelling reason to need Windows. I wou...
0%
howtospendit.ft.com
Updated:
2013-11-13 22:20:57
Of the three, the Samsung Series 9 is in the middle weight-wise, but can lay claim to being the thinnest – even if the Mac could also clinch that title if you averaged out its slenderest and fattest bits. Clearly, things are getting a bit silly as manufa...
0%
resellernews.co.nz
Updated:
2013-11-13 22:20:57
We liked the look of the original Sandy Bridge-based Samsung Series 9 laptop, so the slimmer, even-more-lightweight Ivy Bridge-powered model had us salivating when we saw it at a preview in Sydney last month. But as always, the question with laptops i...
0%
pcadvisor.co.uk
Updated:
2013-11-13 22:20:57
Samsung introduced its thin-and-light Series 9 laptop last year, well before Intel came up with the Ultrabook initiative. As such, you won't find Samsung touting the latest version of the Series 9 as an Ultrabook on its Web site, even though it basical...
Bottom line Samsung's Series 9 is a stunning laptop that's superbly built, has an excellent screen and which feels good to use. It's the thinnest notebook on the market and among the lightest. Even so, it runs an Intel Ivy Bridge CPU that supplies more than decent...
90%
reviewed.com
Updated:
2013-11-13 22:20:57
Samsung claims that the Series 9 owes its design to fighter jets. Well, maybe: It has bay doors and a sleek exterior. However, based on its test results, you wouldn't want this laptop anywhere near the front lines. Its 13.3 inch, 1600 x 900 pixel screen h...
Bottom line The Samsung Series 9 is a sleek machine, but backed by middling performance.We still can't get over how good looking the Samsung Series 9 is. And with a travel weight (laptop and charger) of 52.7 ounces, it's extremely portable. That said, its performance...
56%
reviewed.com
Updated:
2013-11-13 22:20:57
The Series 9 is Samsung's ultraportable model, with a slimline profile and sleek design. We found that, while it was lightweight, it was a little lacking in performance power and battery life. Sections The Series 9 is Samsung's ultraportable model, with...
56%
laptops.co.uk
Updated:
2013-11-13 22:20:57
The year of the Ultrabook is well and truly here and anything within a rulers length and processors whirr of certain paradigms is titled excitedly with the moniker. Samsung's Series 9 arrives in its second beautiful incarnation to exclamations of the u...
Good Extremely attractive, Good Screen, Very Light...
Bad Touchpad takes getting used to, Lower Resolution than we'd have liked, Battery Life...
Bottom line The second generation of Series 9 is a beautiful machine, with a good amount of power, but a few little niggles and could have better battery life making it an attractive, yet not quite perfect machine...
80%
pcadvisor.co.uk
Updated:
2013-11-13 22:20:57
Samsung's NP900X3A has been around longer than Intel's ultrabook campaign, though it would fit comfortably into the category anyway – Samsung was an early imitator of Apple’s designs. In fact it was the original pretender to the MacBook Air throne as t...
Bottom line It's such a shame that the Samsung can't squeeze a bit more speed from its processor or more life out of its battery, as it is a rather nice laptop. The backlit keyboard and non-reflective screen make it very easy to use in all kinds of environments. W...
70%
itreviews.com
Updated:
2013-11-13 22:20:57
Review date: 13 February, 2012. Review by: Jamie Carter January’s International CES may have been dominated by a new generation of ultrabooks, but Samsung has been playing the super-slim game for some time – with its 16.3mm-slim Series 9 laptops. Styl...
Good Keyboard layout; ambient light sensordriven backlighting; design; USB 3.0; screen; solid state HDD; powerful...
Bad microSD card support; uses adaptor for LAN; connect to VGA, Micro HDMI to VGA converter cable not included.
Bottom line On the face of it this beautifully designed, slim and feather-light laptop is a business laptop extraordinaire, for Windows devotees. Its design, keyboard and Intel i5-powered performance is awesome, though we’re not sure it’s suited to anyone than the...
100%
expertreviews.co.uk
Updated:
2013-11-13 22:20:57
The first version of Samsung's Series 9 laptop wasn't an official Ultrabook, but this refreshed version brings it into line with Intel's specification. With a dark brushed metal finish, curved hinge and rounded corners, it has a distinctive appearance...
Bottom line A great looking laptop, but with some frustrations and a high price it's difficult to recommend...
60%
tech-reviews.co.uk
Updated:
2013-11-13 22:20:57
Today we’ve managed to get the Samsung Series 9 ultra-portable laptop to review for you guys. With a very thin and lightweight design, the Samsung Series 9 900X3A laptop is very similar to the Apple MacBook Air.As well as this, some very impressive ha...
Good Great design, Powerful, Backlit keyboard, Battery life...
Bottom line Overall, the Samsung Series 9 900X3A ultra-portable laptop has been an absolute joy to both test and review. The build quality is out-standing and the included hardware has made the Series 9 laptop a great alternative to the Apple MacBook Air for all o...
90%
channelpro.co.uk
Updated:
2013-11-13 22:20:58
Is the Samsung Series 9 an alternative to Apple's money-no-object MacBook Air? In the world of high-end ultraportables, few Windows laptops can rival Apple’s MacBook Air. It’s an exclusive club: Sony's VAIO Z Series and Dell’s now defunct Adamo have pr...
80%
gadgetguy.com.au
Updated:
2013-11-13 22:20:58
Samsung is better known for its phones and televisions than its computers, but that may well be set to change with the release of the Series 9 laptops. The Series 9s are beautiful; with their unique tapered base, fold out ports, backlit keyboard and l...
Good Beautiful design; Speedy and usable;...
Bad Crazy expensive against the competition;...
80%
gadgetshow.channel5.com
Updated:
2013-11-13 22:20:58
Samsung's Series 9 laptop is looking to take on the Apple MacBook Air. Although few manufacturers can manage to match the Apple for style, Samsung has managed it with the tiny Series 9, and it's an absolute cracker. Read on to find out more. The goodTh...
Good The design of the Series 9 is the most impressive part of this laptop, and although it's not quite as thin as the MacBook Air, it's easily as attractive. It's also incredibly slim and lightweight, making it a machine that you really can take with you wherever you go. The 13.3-inch screen gets a 1366 x 768-pixel resolution. It's relatively sharp, and offers excellent colour reproduction. It's also...
Bad With a machine this thin, there's no space for an optical drive. We didn't find this a problem, but it's worth considering before you buy. The Samsung also lags slightly behind the MacBook Air when it comes to the design of the bottom of the machine – while the top is finished in brushed aluminium, the bottom is a rather cheap feeling plastic.
Bottom line Overall, however, the Series 9 is an excellent computer. It's a great choice for those seeking a Windows alternative to the Apple MacBook Air, even if there's not a lot in the specs or designs to differentiate the two machines. Samsung Series 9 laptop...
80%
hardwarecanucks.com
Updated:
2013-11-13 22:20:58
Earlier this year Samsung introduced their new Series 9 notebooks which strive for industrial design excellence while sparing no costs. In layman’s terms this means Samsung has tried to shoe horn leading edge technology into a beautiful, yet razor thin...
Bottom line To many of our readers the Series 9 will look like an almost desperate attempt by Samsung to create a bona fide Macbook Air competitor or at the very least make their presence known in the ultra portable market. Well, a statement has certainly been mad...
0%
pocket-lint.com
Updated:
2013-11-13 22:20:58
Before you get your hands on the Samsung Series 9 you know it’s going to be thin and light, but it’s only when you lift it out of the box you realise just how thin and how light it really is and how sleek it feels. The first time you see it, you’re al...
Good Beautiful, practical and powerful enough to be worth the investment, screen and battery life superb, great backlit keyboard...
Bad Pricey, touch pad is finicky, replaceable battery would have been nice...
Bottom line The Series 9 gives the MacBook Air real competition, at a really high price. You'll want it, but you may not be able to afford it...
90%
computeractive.co.uk
Updated:
2013-11-13 22:20:58
Samsung's Series 9 laptop arrived in a blaze of publicity, with a glamorous unveiling party at Harrods attended by models and, bizarrely, an England international cricketer.What prompted such a lavish affair? The Series 9 is certainly different: it's t...
Good Looks great; slim and easy to carry; good screen and keyboard...
Bad Computing power isn't great; expensive; needs adapter cable for wired networking...
Bottom line A stunning-looking laptop, but we'd like better performance for our money...
60%
v3.co.uk
Updated:
2013-11-13 22:20:59
Apple seems to have had the monopoly on stylish looking computers for quite some time. That's not to say there aren't nice Windows-based PCs out there, but Apple still leads the way in design. As we've come to expect from the Koreans, though, Samsung w...
Good Thin and light, great screen, powerful processor and plenty of RAM...
Bad Expensive, Windows 7 Home Premium, limited ports and docking options...
Bottom line The Samsung 900X is, in many ways, a perfect laptop. However, it is missing some key features that make it less than ideal for business customers. If you can work around these, though, it's a powerful and useful machine...
80%
electricpig.co.uk
Updated:
2013-11-13 22:20:59
The Samsung Series 9 laptop turned heads at CES back in January. Here was an ultra portable that for the first time might match the second generation MacBook Air for looks, and even beat it in power. Has it lived up to those claims? Find out here i...
Good Stuffed full of power...
Bad It isn't the super sexy MacBook Air slayer you might have hoped for...
Bottom line The Samsung Series 9 is packing more power than any other Windows ultra portable, and it does so in an attractive looking shell. That said, the £1299 pricetag is something you need to give a long hard think about.If size and reasonable (rather than max...
80%
pcadvisor.co.uk
Updated:
2013-11-13 22:20:59
The Apple MacBook Air has got competition in the eye-candy stakes, as the Samsung 900X3A nearly matches up to the Apple's slender chassis and classy finish. Samsung has deliberately copied the Air to make a laptop as slim and light – and has half succe...
Bottom line Overall, we can't help feeling that the Samsung promises more than it delivers. It's also more than £200 more expensive than the equivalent MacBook Air, so while the Samsung is well-matched with Apple's contender, it doesn't do enough to beat it...
70%
Zdnet.com.au
Updated:
2013-11-13 22:20:59
Samsung's currently going through the courts for copying Apple's smartphones and tablets, and we're sure Cupertino isn't too happy about the Series 9 either, which is doing its best to mimic the MacBook Air, from its oversized, buttons-integrated t...
Good Impressively light, Backlit keyboard, Large touch pad, Good battery life, SSD is reasonably fast, Bundled software is unobtrusive...
Bad Multitouch touch pad still dismays...
Bottom line Samsung's Series 9 is a gorgeously thin piece of equipment, which would be great for any traveller looking for something light, thin and portable. If the MacBook Air is out of the question due to OS X, this may be your next port of call — just be prepa...
80%
goodgearguide.com.au
Updated:
2013-11-13 22:20:59
The Series 9, much like the MacBook Air, has a sealed design, which means that the battery is housed inside the chassis and is not accessible externally. It has a 6-cell battery with a 5900mAh rating and it lasted 3hr 16min in our rundown test, in whi...
Good Excellent built quality and design, Fast SSD, Excellent screen...
Bad Wi-Fi adapter is not dual-band, Ambient light sensor is sometimes erratic, HDMI adapter isn't supplied...
Bottom line The Samsung Series 9 has strong build quality, a sleek design and many great features that make it comfortable to use. It's high price tag definitely makes it a luxury item, but if you want excellent mobility and usability in the same package, it's hard t...
90%
digitalversus.com
Updated:
2013-11-13 22:20:59
Lets start with the positives: the NP9's screen is matte and has decent resolution (1366 x 768 pixels). It also has a decent average contrast ratio of 760:1. This is more than respectable when you compare it to the majority of laptops that are generall...
Good Matte panel, Nice design and finish, Good CPU performance, Battery life 5h15...
Bad Poor colour accuracy, Low gaming capacity, Very reduced interface connectivity...
Bottom line While it's more powerful than the MacBook Air, it suffers from the same faults, namely limited connectivity and very low capacity in games. It is nevertheless a light, well finished, low quality model that'll make an excellent alternative for those who...
100%
T3.com
Updated:
2013-11-13 22:20:59
We were intrigued when Samsung announced its ultraportable 9 Series at CES, a competitor with a similarly steep price. The Samsung 900X3A’s slender chassis is made from the same stuff as military aircraft, but this laptop is a lot more attractive th...
Good Sandy bridge tech, Slender and gorgeous body, Beautiful screen to finish.
Bad Touchpads with integrated buttons, 128GB of storage is stingy...
80%
expertreviews.co.uk
Updated:
2013-11-13 22:20:59
Intel’s new Sandy Bridge processors aren’t just faster than the previous generation, they’re also more power efficient. For a laptop the main benefit this gives is less heat, allowing thinner and lighter designs. The Samsung Series 9 laptop is the firs...
Bottom line A great example of how Intel's new processors let manufacturers build powerful and slim laptops, but it's expensive and not quite as well built as the MacBook Air...
80%
smarthouse.com.au
Updated:
2013-11-13 22:20:59
Well, it certainly kicks the competition to the kerb when it comes to specifications, connectivity and performance. But as it's aimed at the designer crowd, let's take a look at its visual appeal and build first. Though Samsung quotes its laptop as bei...
Good Lighter and 'arguably' thinner than the MacBook Air; superb touchpad; ultra bright display;...
Bad Wireless app notification every five minutes is a little annoying but can be turned off; slightly underwhelming design when compared with the MacBook Air;...
90%
channelnews.com.au
Updated:
2013-11-13 22:20:59
It's sleek, light and pretty impressive on the outside, but is the new Samsung 9000 series notebook a Mac Killer?Well, it certainly kicks the competition to the kerb when it comes to specifications, connectivity and performance. But as it's aimed at th...
Good Lighter and 'arguably' thinner than the MacBook Air; superb touchpad; ultra bright display;...
Bad Wireless app notification every five minutes is a little annoying but can be turned off; slightly underwhelming design when compared with the MacBook Air;...
90%
techradar.com
Updated:
2013-11-13 22:20:59
Samsung had a great 2010, producing a series of highly impressive machines. But it got a little left behind in the ultraportable stakes. Here to rectify this is our long-awaited Samsung 900XSA review - otherwise known as the Samsung 9 Series. Boasting...
Good Design, Performance, Portability, USB 3.0, Screen...
Bad Price, Keyboard, Questionable structural integrity of Duralumin, Small hard drive size...
80%
alphr.com
Updated:
2013-11-13 22:20:59
In the world of high-end ultraportables, few Windows laptops can rival Apple's MacBook Air. It's an exclusive club: Sony's VAIO Z Series and Dell's now defunct Adamo have provided stiff competition in the past, but few have perfected the formula. Now, it'...
Bottom line Samsung takes on Apple at its own game, but the Series 9's slender physique comes at a serious cost...
67%
zath.co.uk
Updated:
2013-11-13 22:20:59
Of all the new Windows laptops that have made it to the market this year, Samsung’s Series 9 has me most excited. A clear competitor against the MacBook Air, the Series 9 manages to succeed where Apple has so far failed with the Air: it’s packing an In...
0%
trustedreviews.com
Updated:
2013-11-13 22:20:59
When it comes to designer computer hardware, few companies are as emulation-worthy as Apple. Its 13in Macbook Air has been the standard by which sleek ultraportables have been judged since the original Air came out in 2008. Few companies are in a better a...
Good Thin & light, Duralumin construction, Amazing screen, Sandy Bridge internals, Superb glass touch pad...
Bad Not as sexy as the Macbook Air, Fingerprint magnet, Expensive...
Bottom line Lighter and arguably thinner than Apple's Macbook Air, the 13.3in, Series 9 900X3A may not be as pretty and attracts more fingerprints, but offers far more power and connectivity. Combined with a truly excellent screen, surprisingly good speakers, the bes...
80%
zdnet.co.uk
Updated:
2013-11-13 22:20:59
The Samsung Series 9 certainly won't be for every wallet, but this light, well-featured and striking 13.3in. notebook is the closest the Windows world will ever come to a MacBook Air. However, its higher-than-the-Air price will be hard to stomach.…...
Good Thin, stylish design, Long battery life, Excellent screen, Secondgeneration Intel Core i5 CPU...
Bad High price makes the MacBook Air look downright affordable by comparison, Flexy case design doesn't feel as good as the MacBook Air's...
80%
tlbhd.com
Updated:
2013-11-13 22:21:00
Many manufacturers are trying to equal Apple when it comes to the thinnest and lightest laptop out there, a performance that Apple succeeded with their MacBook Air. If you ask me, an extra inch or 100 grams are not that important if you feel comfortable w...
Bottom line The Samsung Series 9 is a very classy and versatile computer, being probably the lightest 13.3 inch computer out there and probably also the thinnest in its class. It has great hardware and is utterly enjoyable to use, but comes at a pretty steep price...
0%
itpro.co.uk
Updated:
2013-11-13 22:21:00
The Samsung 900X3A is a promising ultra-portable laptop. It closely matches the latest MacBook Air, our current favourite, with similar weight, size and features. The 900X3A could be a good alternative if you want to stick with Windows, but much will d...
0%
techsmart.co.za
Updated:
2014-03-12 01:28:44
The first impression given by Samsung’s new 900X notebook is that it is the Windows equivalent of the MacBook Air. It’s thin and light at 1.31 kg, but feels solid and firm to the touch. While the all black finish made it minimalistic in its appearance...
0%
theglobeandmail.com
Updated:
2014-03-12 01:28:44
Lenovo’s monolith-like ThinkPads have traditionally been the antithesis of sleek and hip computer design. Purposefully business-y in both form and function, they’re not the sort of notebooks one whips out at Starbucks in hope of generating a little gee...
0%
stuff.tv
Updated:
2014-03-12 01:28:44
Thinner, lighter than AirThe 900X3A, also known as the Series 9, is nearly identical in size to the 13inch MacBook Air. It's ever so slightly thinner and lighter, but you'd never notice it unless you came armed with calipers and scales.First impressions a...
80%
crn.com.au
Updated:
2014-03-23 01:58:41
Before ultrabook became the new buzzword in mobile computing, the Samsung Series 9 was the pinnacle of ultra-thin laptop PC.Exhibiting style, portability and premium specifications, it was arguably the closest thing to a MacBook Air a Windows user could g...
Bottom line The Samsung Series 9 is a strong performer that easily matches the best ultrabooks on the market when it comes to style and portability. If you don't mind paying a bit extra for the premium trimmings, it's a solid contendor...
83%
delimiter.com.au
Updated:
2014-03-23 01:58:41
The ultraportable laptop market seems to be going gangbusters at the moment. Between the lovely MacBook Air , luxury thin-and-lights like the Sony VAIO Z and Samsung Series 9, and the recently launched ultrabooks , most of the action in mobile comp...
Bottom line With the newest 11.6” Samsung Series 9 notebook, Samsung has successfully demonstrated that you can indeed have a sexy ultraportable computer without ripping off the MacBook Air design or charging an arm and two legs like Sony did for the VAIO Z. It's a...
0%
apcmag.com
Updated:
2014-03-23 01:58:42
Though Apple didn't invent the thin and light market, it did change it from a hugely expensive and slow as treacle ‘executive’ product segment to something that humans would probably like to use.And then it stagnated.Since the launch of the Air in...
80%
theregister.co.uk
Updated:
2016-11-10 07:32:18
This machine has a price tag to match the Air, but fortunately, turns out to be an extremely well-engineered laptop with none of the usual rough edges. Just sharp ones, as we'll see. So what does £1,099 buy you? Surprisingly, quite a lot – but this is emp...
Bottom line This is a machine very much for the professional show-off to be seen with – a salesman or a designer. If you're not in this group, you still might appreciate the power and weight combination on offer here. I was extremely sceptical of the Series 9 concept...
0%
hardwarezone.com.my
Updated:
2016-11-24 06:25:16
Saying that the Samsung Series 9 is a deadly assault weapon, is putting it mildly. This slinky little machine actually assaults us from all sides, it's sexy black duralumin body assaults our senses, our old preconceptions of what a notebook should look li...
0%
hardwarezone.com.ph
Updated:
2016-11-24 06:25:16
Saying that the Samsung Series 9 is a deadly assault weapon, is putting it mildly. This slinky little machine actually assaults us from all sides, it's sexy black duralumin body assaults our senses, our old preconceptions of what a notebook should look li...
0%
tbreak.ae
Updated:
2016-11-24 06:25:16
There have been a few quite a few ultra-portables inspired by Apple’s super-thin MacBook Air and, clearly, the Samsung Series 9 that I am looking at today is one of them. What differentiates Samsung from others is mostly specs- while other ultra-portab...
Good Beautiful design, excellent keyboard, decent performance...
Bad Mousepad is finicky, a bit on the expensive side...
80%
pcworld.com_techhive.com
Updated:
2013-11-13 22:20:57
Razor-thin laptops are nothing new, thanks to the influx of Ultrabooks in the market. But Samsung's latest Series 9 laptop isn't quite an Ultrabook--it's better. The 2012 Series 9, which comes in two flavors (13.3-inch and 15-inch) is thinner, more pow...
Good Big, pretty screen, Super thin...
Bad Keyboard is inaccurate, offers little feedback, Touchpad needs work, is not sensitive...
Bottom line The Series 9 is a tantalizing machine that fills the niche of the 15-inch Ultrabook, but I know Samsung can do a better job on the keyboard and trackpad...
80%
toptenreviews.com
Updated:
2013-11-13 22:20:57
Samsung has entered the ultrabook game with their release of the Series 9. This ultrathin laptop has an elegant design and doesn't cut corners with performance. And while the durable design is one of the slimmest we have seen, you still get a powerful...
Good The KIRAbook features premium magnesium-alloy construction and a high-resolution display...
Bad Toshiba fumbles the small touches, with a relatively thick and heavy design...
Bottom line The Toshiba KIRAbook 13 i7S1X Touch is a well-made premium ultrabook, but it fumbles a few key details. The highly-touted display is ultimately disappointing, and the design that uses premium materials but is still relatively thick and heavy. Those are sm...
0%
pureoverclock.com
Updated:
2013-11-13 22:20:57
Mobile computing is no longer the exception; it is the norm. It used to be that people had a desktop system as their primary computer, and perhaps a notebook for travel or business, or maybe even school if you had the money. It is an entirely different...
Bottom line The Samsung 900X3A is one of the sleekest notebooks we've ever come across, wtih the exception of the Macbook Air. And that really is what this fabulously stylish product is modelled after, in a sense, so we think it's quite a compliment to Apple in th...
0%
techreviewsource.com
Updated:
2013-11-13 22:20:57
4.00 As for its position vis-à-vis the new crop of ultrabooks, the NP900X3A-B01UB's display can't match the 1,600 by 900-pixel panorama of the Editors' Choice ($1,099, 4 stars), but it has a backlit keyboard like the ($799.99, 3.5 stars) and . The...
Good Elegantly slim design. Bright screen. Backlit keyboard. WiDi...
Bad Access to ports is awkward. Sealed battery.
80%
pcmag.com
Updated:
2013-11-13 22:20:57
At $1,199.99 (list) at Best Buy, the Samsung Series 9 (NP900X3A-B01UB) lands about $100 south of the Apple MacBook Air 13-inch (Thunderbolt) ($1,299, 4 stars), with the same size 128GB solid-state drive. The MacBook Air's 1,440 by 900 screen resolution...
Good Elegantly slim design, Bright screen, Backlit keyboard, WiDi...
Bad Access to ports is awkward, Sealed battery...
Bottom line It's not technically an ultrabook, but the updated, 2.9-pound Samsung Series 9 (NP900X3A-B01UB) is a highly attractive ultraportable...
80%
wired.com
Updated:
2013-11-13 22:20:58
Samsung’s Series 9 was one of the first Windows-based ultrabooks out of the gate during the 2011 revival of the category, and little has changed since its launch early this year.And who can blame Samsung for its unabashed focus to out-design the MacBoo...
Good See Also, Buying Guides: Choosing a Notebook, For Those About to Browse, We Salute You, Samsung Prepares To Grill Apple's Jonathan Ive, Samsung Passes Apple, Nokia In Global Smartphone Shipments, Hands On With the Samsung Galaxy Tab 7.0 Plus, a Giant TV...
Bad Much too expensive. Surprisingly lackluster performance, particularly at graphical tasks. SOL if you need a full SD card reader. Bummer clickpad problems...
60%
silentpcreview.com
Updated:
2013-11-13 22:20:58
The Samsung Series 9 ultra portable notebook has a 13.3" matte screen, 17W Core i5 processor, solid state drive, and a sleek 3 lb, 16 mm thick frame wrapped in a sexy black duralumin shell. It might just be the Macbook Air alternative you've been waiti...
Bottom line Though Apple was not the first to create an ultra slim notebook, the popularity of the Macbook Air did not go unnoticed. PC makers have been clamoring to produce a suitable rival and Samsung seems to be the first to succeed in its endeavor. The NP900X...
0%
hardwarezone.com.sg
Updated:
2013-11-13 22:20:58
Saying that the Samsung Series 9 is a deadly assault weapon, is putting it mildly. This slinky little machine actually assaults us from all sides, it’s sexy black duralumin body assaults our senses, our old preconceptions of what a notebook should look...
Good Good Design, Durable and lightweight, Premium finishing...
Bad Very expensive...
85%
infoworld.com
Updated:
2013-11-13 22:20:58
The common denominator is small size and light weight. Otherwise, the usual tradeoffs apply. Be on the alert for lousy ergonomics, poor b...
0%
apcmag.com
Updated:
2013-11-13 22:20:58
Though Apple didn't invent the thin and light market, it did change it from a hugely expensive and slow as treacle ‘executive’ product segment to something that humans would probably like to use.And then it stagnated.Since the launch of the Air in...
80%
futurelooks.com
Updated:
2013-11-13 22:20:58
More and more consumers are looking for thinner and slimmer electronics. We like slim TVs. We like thin cameras. And this fascination with increasingly slender profiles has clearly extended to the world of notebook computers too, but the MacBook Air fr...
80%
thelobeandmail.com
Updated:
2013-11-13 22:20:58
Lenovo’s monolith-like ThinkPads have traditionally been the antithesis of sleek and hip computer design. Purposefully business-y in both form and function, they’re not the sort of notebooks one whips out at Starbucks in hope of generating a little gee...
0%
tbreak.ae
Updated:
2013-11-13 22:20:58
There have been a few quite a few ultra-portables inspired by Apple’s super-thin MacBook Air and, clearly, the Samsung Series 9 that I am looking at today is one of them. What differentiates Samsung from others is mostly specs- while other ultra-portab...
Good Beautiful design, excellent keyboard, decent performance...
Bad Mousepad is finicky, a bit on the expensive side...
80%
Theinquirer.net
Updated:
2013-11-13 22:20:58
Samsung's 900X3 ultra-slim laptop addresses such many of these problems by providing more useful I/O ports - although still too few for out tastes - and slightly better specifications, albeit for slightly more money than Apple's Macbook Air. You do g...
Good Dimensions and weight, good battery, powerful...
Bad Trackpad is annoying...
80%
maximumpc.com
Updated:
2013-11-13 22:20:59
Samsung has only been selling its laptops in North America for the last few years, and while those machines haven’t been bad, they haven’t been remarkable either. But with the Series 9, the company is putting forth a laptop that demands notice. From i...
Good Appleesque style on a PC; Sandy Bridge CPU with improved integrated graphics; good battery life.
Bad Design costs a premium; other ultraportables offer better performance.
90%
pcmag.com
Updated:
2013-11-13 22:20:59
Samsung has the chops to compete with the biggest names in the PC industry and is apparently not shy about copycatting successful products. With the Samsung Series 9 ($1,599 list), available at Microsoft retail stores and online), the company takes aim...
Good Ruggedized, sleek aluminum design. Powerful Core i5 Sandy Bridge processor. 6 hours of battery life. Third USB port and Ethernet are features you don't get with the MacBook Air 13-inch. Backlit keyboard. Excellent typing experience. Anti-glare screen.
Bad Expensive. Ports are difficult to access.
Bottom line The Samsung Series 9 (Microsoft) is every bit as luxurious, thin, and well-equipped as the competition—and it'll cost you a pretty penny. Buy it now...
80%
pcworld.com_techhive.com
Updated:
2013-11-13 22:20:59
Samsung's Series 9 laptop isn't the first Windows-bearing PC to try to steal Apple's MacBook Air limelight. Remember the troubled Adamo from Dell, set to compete with the first-generation Air? At less than three pounds and 0.7 inch thick, the Series 9...
Good Brilliant antiglare screen, Superslim rigid metal body...
Bad High starting price, Touchy clickpad...
Bottom line If you can afford it, Samsung's high-style superthin laptop will make you the envy of your friends with bulky PCs...
80%
onlinenotebook.com
Updated:
2013-11-13 22:20:59
Samsung Series 9 NP900X3A is a direct competitor to the Apple MacBook Air. The two laptops lock horns in terms of price, performance, design and purpose. NP900X3A has everything that you loved about the MacBook Air and this 13 inch laptops has exceptio...
0%
pcmag.com
Updated:
2013-11-13 22:21:00
Samsung has the chops to compete with the biggest names in the PC industry and is apparently not shy about copycatting successful products. The Samsung Series 9 (NP900X3A) ($1,649.99 street), which debuted at CES 2011, clearly takes aim at the Apple Ma...
Good Ruggedized, sleek aluminum design. Powerful Core i5 Sandy Bridge processor. 6 hours of battery life.Ethernet is a feature you don't get with the Air 13-inch. Backlit keyboard. Excellent typing experience. Anti-glare screen.
Bad Expensive. Ports are cumbersome to access.
Bottom line The Samsung Series 9 ultraportable laptop is a cracker-thin (but robust) Windows version of the Air 13-inch and will cost you just as much Buy it now...
80%
engadget.com
Updated:
2013-11-13 22:21:00
Back at CES, Samsung pulled out quite a few surprises, and no, we're not referring to its Zoll-infused press conference -- although, that performance still gives us the willies. Of all the Korean company's announcements at the show, which we'll remind you...
Good Beautiful, thin, and light chassis Backlit keyboardSpeedy Core i5 and SSD performance...
Bad Expensive No SD card slot or higher res display optionTouchpad lacks palm rejection...
Bottom line Finally! The Series 9 gets right what so many other ultrathin PCs have repeatedly gotten wrong. It's got a brand spankin' new and speedy Sandy Bridge Core i5 processor, a fast 128GB SSD as well as a high quality screen and stunning exterior. And on top of...
80%
notebookcheck.net
Updated:
2013-11-13 22:21:00
A look at the rating of a very close "very good" however shows: It looks like Samsung's first model of the new series 9 hasn't done badly in the comprehensive test standards. Such a high rating is only achieved by subnotebooks that are through and through...
Good Very stable in relation to its low weight, Long battery life, High application performance, Fast SSD memory, Perfectly suitable outdoor display, Good contrast, Wide horizontal viewing angles, Feedback strong keys, Illuminated keyboard, Large Apple-style m...
Bad No VGA, HDMI only with adapter, No docking port, Long battery recharge time...
Bottom line Samsung's 13.3 inch 900X3A supplies state of the art technology and the best mobility qualities to an equal amount for 1600 euros. An economic ultra low voltage core with incorporated Intel HD Graphics 3000 is onboard with the Sandy Bridge processor, Core...
89%
computershopper.com
Updated:
2013-11-13 22:21:00
Very few notebooks sweep into our offices and truly wow us with their thin, light, and gorgeous designs. We can count the recent candidates on one hand: the Apple MacBook Air, the Sony VAIO Z Series, and the Toshiba Portégé R Series. Reserve...
Good Incredibly thin, light, Very good performance, Sturdy feel, Bright display, Long warranty...
Bad Pricey, Mediocre battery life, No optical drive, Limited port selection...
Bottom line Sleek design, a light-yet-durable chassis, and solid speed make this ultraportable a serious wow-inducer, even if it can't quite surpass its tough competition...
88%
stuff.tv
Updated:
2014-01-20 01:21:23
Thinner, lighter than AirThe 900X3A, also known as the Series 9, is nearly identical in size to the 13inch MacBook Air. It's ever so slightly thinner and lighter, but you'd never notice it unless you came armed with calipers and scales.First impressions a...
80%
umpcportal.com
Updated:
2014-03-12 01:28:44
Looking for an upgrade to a netbook?I know that 1.3KG can feel different in different form factors but the thin and light laptops shouldn't be ignored if you're thinking about ultra mobility. For example, if you need a device to operate for 7-8 hours whil...
0%
umpcportal.com
Updated:
2014-03-12 01:28:44
Thanks to Samsung Germany I am now using a rather swish and expensive Series 9 (Model 900X3A) 13″ laptop running the new Sandy Bridge ULV platform. This isn't a UMPC of-course but it's not here for ultra-mobile testing, it's here for two other things. Fir...
0%
channelpronetwork.com
Updated:
2014-11-06 15:40:36
Video review...
0%