location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 6 NP600B5B-S02 Intel® Core™ i7 i7-2640M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 4200M Wi-Fi 4 (802.11n) Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
6
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP600B5B-S02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP600B5B-S02UK
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Nov 2022 08:53:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung 6 NP600B5B-S02 Intel® Core™ i7 i7-2640M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 4200M Wi-Fi 4 (802.11n) Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i7 i7-2640M 2.8 GHz
  • - 39.6 cm (15.6") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi DL
  • - NVIDIA® NVS™ 4200M Intel® HD Graphics 3000
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s
  • - 66 Wh
  • - Windows 7 Professional 64-bit
Long product name Samsung 6 NP600B5B-S02 Intel® Core™ i7 i7-2640M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 4200M Wi-Fi 4 (802.11n) Windows 7 Professional Black :
The long product name of Samsung 6 NP600B5B-S02 Intel® Core™ i7 i7-2640M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 4200M Wi-Fi 4 (802.11n) Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NP600B5B-S02 - Intel® Core™ i7-2640M 2.8GHz, 4GB DDR3 1333MHz, 500GB SATA, DVD SuperMulti DL, 39.62cm (15.6") SuperBright HD+ LED, NVIDIA® NVS™ 4200, Intel® 802.11 abg/n, Windows® 7 Professional (64 Bit)
More>>>
Samsung 6 NP600B5B-S02 Intel® Core™ i7 i7-2640M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 4200M Wi-Fi 4 (802.11n) Windows 7 Professional Black:
The official description of Samsung 6 NP600B5B-S02 Intel® Core™ i7 i7-2640M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 4200M Wi-Fi 4 (802.11n) Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Highlights
- With its outstandingly rugged design, advanced power efficiency and sophisticated security, the Series 6 notebook has everything you need to protect your valuable business information from the risks of everyday worklife.
- The Series 6 notebook is the ideal choice if you like to play things safe, as it is designed to meet the highest quality standards – ensuring you get the maximum long-term return on your investment.
- The Series 6 notebook’s high performance technology, antireflective screen and rapid startup make it the ideal choice for any workforce that needs to get things done fast – anytime and anywhere.
- The Series 6 notebook is designed to increase productivity and simplify life on the move with its effortless usability and advanced connectivity and communication capabilities.

Short summary description Samsung 6 NP600B5B-S02 Intel® Core™ i7 i7-2640M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 4200M Wi-Fi 4 (802.11n) Windows 7 Professional Black:
This short summary of the Samsung 6 NP600B5B-S02 Intel® Core™ i7 i7-2640M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 4200M Wi-Fi 4 (802.11n) Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 6 NP600B5B-S02, Intel® Core™ i7, 2.8 GHz, 39.6 cm (15.6"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Samsung 6 NP600B5B-S02 Intel® Core™ i7 i7-2640M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 4200M Wi-Fi 4 (802.11n) Windows 7 Professional Black:
This is an auto-generated long summary of Samsung 6 NP600B5B-S02 Intel® Core™ i7 i7-2640M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 4200M Wi-Fi 4 (802.11n) Windows 7 Professional Black based on the first three specs of the first five spec groups.

Samsung 6 NP600B5B-S02. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2640M, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
300 cd/m²
Display number of colours
16.78 million colours
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
2nd gen Intel® Core™ i7
Processor model *
i7-2640M
Processor cores
2
Processor threads
4
Processor boost frequency
3.5 GHz
Processor frequency *
2.8 GHz
System bus rate
5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-2600 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8
CPU multiplier (bus/core ratio)
28
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Memory slots (available)
1
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, SDHC, SDXC, xD
Graphics
Discrete graphics card model *
NVIDIA® NVS™ 4200M
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1300 MHz
On-board graphics card ID
0x116
Maximum resolution
2048 x 1536 pixels
Audio
Audio system
HD
Built-in speaker(s)
Yes
Number of built-in speakers
2
Speaker power
1.5 W
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Optical drive
CD read speed
24x
CD write speed
24x
CD-R read speed
24x
CD-R write speed
24x
CD-RW read speed
24x
CD-RW write speed
24x
DVD-R read speed
8x
DVD-R write speed
8x
DVD-RW read speed
8x
DVD-RW write speed
6x
DVD+R read speed
8x
DVD+R write speed
8x
DVD+RW read speed
8x
DVD+RW write speed
8x
DVD-RAM write speed
5x
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel® QM67 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard number of keys
101
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR03R
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
53464
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
6
Battery capacity *
66 Wh
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-32 - 60 °C
Operating relative humidity (H-H)
30 - 90%
Storage relative humidity (H-H)
50 - 95%
Operating shock
122 G
Non-operating shock
163 G
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
370 mm
Depth
248.3 mm
Height (front)
2.86 cm
Height (rear)
3.53 cm
Weight *
2.63 kg
Features
Images Type Map
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 15:39:43
Uk has collected 11 expert reviews for Samsung 6 NP600B5B-S02 Laptop 39.6 cm (15.6") HD+ Intel® Core™ i7 i7-2640M 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 4200M Wi-Fi 4 (802.11n) Windows 7 Professional Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
pcadvisor.co.uk
Updated:
2013-08-05 15:39:43
It's powered by a 2.5GHz Intel i5-2520M dual-core processor and this does an impressive job of handling everyday applications as well as more demanding software programs. A dedicated nVidia NVS 4200M graphics card also ensures that graphics-intensive a...
Bottom line If you're after a solid, functional and quick laptop for work there is the Samsung NP600B5B-S01UK. It isn't the most portable model around at 3.7kg so you should think twice if you need to carry every day. The screen is decent and though the keyboard i...
80%
itreviews.com
Updated:
2013-08-05 15:39:43
Review date: 07 October, 2011. Review by: Sandra Vogel If you want a Windows 7 laptop that is slightly tougher than the norm, but doesn't look like - or cost as much as - a fully rugged computer like the Dell Latitude E6420 ATG we looked at recently...
Good Solid build, separate numberpad...
Bad Heavy, chunky, lacks any outstanding features.
Bottom line Slightly chunky, slightly clunky, a bit heavy, and a bit boring to look at - but sturdy, with a separate numberpad on the keyboard and shock protection for its hard drive. All in all, the Samsung 600 B5B is a solid enough laptop that's suitable for the...
80%
expertreviews.co.uk
Updated:
2013-08-05 15:39:43
Samsung’s latest laptop has much more of a business focus than its other models, but that doesn’t mean the rather sleek design would look out of place in the living room. A slightly rubberised black finish, angular edges and a sturdy hinge should mean...
Bottom line A good business-oriented laptop, but not as suitable for most home users...
60%
zdnet.co.uk
Updated:
2013-08-05 15:39:43
Samsung's new Series 6 notebook is designed to offer super-tough computing for the business traveller without having the look of a rugged notebook. It's large and heavy, but offers a 15.6in. screen and a number pad on the keyboard by way of compensation...
Good Sturdy chassis, Large screen, Shockmounted hard drive, Separate number pad on keyboard...
Bad Bulky and heavy, Screen resolution could be higher, Disappointing battery life...
Bottom line Samsung's 600B5B is bulky, heavy and short on battery life for a notebook aimed at mobile professionals, and its 15.6in. screen is let down by moderate resolution. The sturdy chassis separate number pad on the keyboard may appeal to some, though. Speci...
79%
itpro.co.uk
Updated:
2013-08-05 15:39:43
The Samsung 600B5B seems rather chunky if you're used to far slimmer laptops, but its angular chassis is still surprisingly compact for a 15.6in laptop. It’s certainly not an ultra-portable at 2.5kg, but is still transportable. The main benefit to its size is its excell...
Bottom line The Samsung 600B5B is fairly niche, even for a business laptop, but it's also one of the least expensive laptops with a business-certified graphics card. The 600B5B could be ideal for the user that needs 3D performance that can’t be provided by integra...
67%
notebookcheck.net
Updated:
2013-08-05 15:39:43
Konrad Schneid (translated by Liala Stieglitz), 01/11/2012 Samsung promises perfect reliability with its business notebook, 600B5B. The 15.6 inch laptop offers a lot of security features and a bright, non-glare screen. Intel's Core i5-2520M (2.5 GHz)...
Good Good computing power, High brightness, Nonglare display, USB 3.0, Many security features...
Bad No UMTS module, Weak image contrast...
Bottom line The business notebook 600B5B convinced us in many areas. The magnesium alloy case managed to collect points. The Intel Core i5 2520M dual core processor (2.5 GHz) and Nvidia's NVS 4200 supply a good amount of power in office use. There are even two fast U...
84%