location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 5 550P5C-S02 Intel® Core™ i5 i5-3210M 39.6 cm (15.6") HD+ 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
550P5C-S02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP550P5C-S02RU
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56646
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:47:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung 5 550P5C-S02 Intel® Core™ i5 i5-3210M 39.6 cm (15.6") HD+ 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Black
  • - Intel® Core™ i5 i5-3210M 2.5 GHz
  • - 39.6 cm (15.6") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz
  • - 500 GB HDD DVD Super Multi DL
  • - NVIDIA® GeForce® GT 650M Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 48 Wh 120 W
  • - Windows 7 Home Premium 64-bit
More>>>
Short summary description Samsung 5 550P5C-S02 Intel® Core™ i5 i5-3210M 39.6 cm (15.6") HD+ 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Black:
This short summary of the Samsung 5 550P5C-S02 Intel® Core™ i5 i5-3210M 39.6 cm (15.6") HD+ 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 5 550P5C-S02, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1600 x 900 pixels, 8 GB, 500 GB

Long summary description Samsung 5 550P5C-S02 Intel® Core™ i5 i5-3210M 39.6 cm (15.6") HD+ 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Black:
This is an auto-generated long summary of Samsung 5 550P5C-S02 Intel® Core™ i5 i5-3210M 39.6 cm (15.6") HD+ 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Samsung 5 550P5C-S02. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product colour: Black

Design
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1600 x 900 pixels
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3210M
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3200 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
25
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA II
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 650M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x166
Audio
Audio system
HDA
Built-in speaker(s)
Yes
Number of built-in speakers
3
Speaker power
1.5 W
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Optical drive
Optical drive interface
SATA
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet, WLAN, BT
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Combo headphone/mic port
No
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
Ports & interfaces
CardBus PCMCIA slot type
No
SmartCard slot
No
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
S-Video port
No
Performance
Motherboard chipset
Intel HM76 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Keyboard number of keys
102
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31.0 x 24.0 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0N0
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65708
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
48 Wh
Power
AC adapter power
120 W
AC adapter frequency
50 - 60 Hz
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
367.9 mm
Depth
242.8 mm
Height (front)
2.99 cm
Height (rear)
3.04 cm
Weight *
2.4 kg
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
Intel, NVIDIA
NVIDIA Optimus technology
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-05-23 03:31:33
Uk has collected 43 expert reviews for Samsung 5 550P5C-S02 Intel® Core™ i5 i5-3210M 39.6 cm (15.6") HD+ 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
itproportal.com
Updated:
2014-05-23 03:31:33
Intel's integrated graphics have improved a lot in the last couple of processor generations, but they're still not quite a match for discrete graphics. So if you want a true notebook all-rounder, you will need a model with AMD or Nvidia graphics on board...
Good Fast Nvidia discrete graphics, Capable dual, core Intel processor, Good battery life, Capacious 1TB hard disk, Optical drive...
Bad 15.6in LCD only has 1,366 x 768 pixels...
Bottom line The Samsung Series 5 NP550P5C may not be the kind of laptop you would lust after, and it won't slip unobtrusively into your bag, either. But it is a very capable all-rounder. It has decent processing abilities, great graphics, and surprisingly good batte...
90%
expertreviews.co.uk
Updated:
2014-05-23 03:31:33
If you’re looking for a solid desktop replacement but aren’t ready to use Windows 8, the Samsung Series 5 550P5C-S03 could be for you. It has the 64-bit version of Windows 7 Home Premium pre-installed and is one seriously fast laptop. With 6GB of RAM a...
Bottom line Its screen could be better, but this powerful laptop is the perfect swan song for Windows 7...
100%
T3.com
Updated:
2014-05-23 03:31:33
Whether you want it for graphic design, photography, programming or just enjoying high definition movies, there will always be a place for the gut-wrenchingly powerful 17-inch laptop. The Samsung Series 550P has enough power to deliver on these demands an...
Good Core i7 power, Builtin Bluray drive, Excellent JBL speakers...
Bad Average battery life, No 1080p screen, Heavy chassis...
80%
pocket-lint.com
Updated:
2014-05-23 03:31:33
What do you do on your laptop? Surf the web, write documents, watch a bit of video? Yeah, we thought so. Despite having machines that are capable of incredible things, laptops that have enough computing power to achieve almost anything you can imagine...
Good Simple enough for anyone to use, stable, secure, some good web apps are available, Google's services are very well integrated and useful...
Bad Not that fast, horribly over-priced, too limited for most users, to heavy, limited file support...
Bottom line A sturdy, well-made laptop that offers a lot of people everything they need in a operating system. It is, however, too big and too heavy to be a great travel laptop. Plus, file support is just too limited...
60%
notebookcheck.net
Updated:
2014-05-23 03:31:33
Never change a running system. Samsung only slightly changed the multimedia notebooks of the series 5. Case and connectivity remained the same than the Samsung 550P5C-T02 predecessor's from a year ago. The same is true for the 8 GB RAM, the communicati...
Good solid and elegant case, 2.1 sound system from JBL, high resolution of the display...
Bad low display brightness, CPU throttling...
Bottom line Upgraded, but not better While the specs of the multimedia notebook would suggest a faster device, we observed several weaknesses in our review. In comparison to the Samsung Series 5 550P5C-T02 predecessor many things remained the same There was no reason...
83%
notebookcheck.net
Updated:
2014-05-23 03:31:33
Shao-Hung Liu (translated by Liala Stiegitz), 07/25/2012 The manufacturer Samsung has lately been particularly associated with the Galaxy S smartphones series. However, Samsung is not an unknown manufacturer in the notebook field and, with the Samsun...
Good Matte, bright screen, Agreeable keyboard, Easy to clean surfaces, JBL's 2.1 sound system...
Bad High operating temperature, Unbalanced interface distribution, Poor image contrast...
Bottom line Samsung Series 5 550P5C-T02Samsung Series 5 550P5C-T02This laptop with middling price and hardware is up-to-date when it comes to hardware at least. The combination of Intel's Core i5-3210M CPU with a default clock of 2.5GHz and Nvidia's GeForce GT 630M (...
83%
liliputing.com
Updated:
2014-05-23 03:31:33
Chrome OS is an operating system designed to run one app: the web browser. As such, there is virtually nothing you can do on a laptop running Chrome OS that you can’t also do on a Windows, Mac, or Linux laptop with the Google Chrome web browser instal...
Bottom line The Samsung Series 5 Chromebook 550 isn’t for everyone. For $450 or more you can buy a decent Windows laptop, install the Chrome web browser, and do almost everything that you can do with a Chromebook.But you can do many of those things better with a C...
0%