location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 3 NP350V5C Intel® Core™ i3 i3-2370M 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Pink, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP350V5C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP350V5C-A05UK show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29189
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:11:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung 3 NP350V5C Intel® Core™ i3 i3-2370M 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Pink, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Pink, Silver
  • - Intel® Core™ i3 i3-2370M 2.4 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight Matt 16:9
  • - 6 GB DDR3-SDRAM 1600 MHz 1 x 2 + 1 x 4 GB
  • - 500 GB HDD DVD Super Multi DL
  • - Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Lithium-Ion (Li-Ion) 48 Wh 90 W
  • - Windows 7 Home Premium 64-bit
Long product name Samsung 3 NP350V5C Intel® Core™ i3 i3-2370M 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Pink, Silver :
The long product name of Samsung 3 NP350V5C Intel® Core™ i3 i3-2370M 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Pink, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-2370M 2.4GHz, 6GB DDR3 1600 MHz, 500GB SATA, 15.6" LED 1366 x 768, Intel HD Graphics 3000, Ethernet, WLAN 802.11 b/g/n, VGA, HDMI, 2x USB 3.0, 2x USB 2.0, SD/SDHC/SDXC, pink/silver, Windows 7 HP
More>>>
Samsung 3 NP350V5C Intel® Core™ i3 i3-2370M 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Pink, Silver:
The official description of Samsung 3 NP350V5C Intel® Core™ i3 i3-2370M 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Pink, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Now there’s a notebook all the family can enjoy – the Samsung 350V. With the blistering power of an Intel® Core™ processor and expandable memory you can get things done – fast! While a flexible range of ports, an ergonomic keyboard with a numeric keypad and antireflective screen ensure effortless usability, so life’s much easier for everyone.

Powerful performance

Built for speed. Even the most demanding applications won’t slow you down with an Intel® Core™ processor and expandable memory.

Exceptional clarity

Anti-reflective screen. The anti-reflective 15.6” LED screen produces the sharpest images and boldest colors. It has no mirror effect even outdoors or under bright lights, so it won’t tire your eyes.
Optimized image quality. Enjoy clearer images and video with true to life colors using the standard and movie modes of Samsung’s innovative Image Enhanced Engine software.

Optimum usability

Fully expandable ports. Exchange data with external devices 10x faster using a USB 3.0 port. A HDMI port and VGA port also allow you to connect easily to any modern TV or monitor.
Easy Settings – Easy to manage. Quickly and simply control and optimize your computer’s performance. An intuitive, graphical dashboard makes it easy to change any settings in one click.

Outstanding design

Vividly stylish. Be a real style leader and the envy of your friends and neighbors with a fashionable, modern design. Available in a choice of vivid colors: silver, blue and pink.
The key to easier use. A high quality, ergonomic island-type keyboard with a numeric keypad, Fn Lock Key and improved arrow key layout ensures maximum comfort and cleanliness.

Short summary description Samsung 3 NP350V5C Intel® Core™ i3 i3-2370M 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Pink, Silver:
This short summary of the Samsung 3 NP350V5C Intel® Core™ i3 i3-2370M 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Pink, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 3 NP350V5C, Intel® Core™ i3, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 500 GB

Long summary description Samsung 3 NP350V5C Intel® Core™ i3 i3-2370M 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Pink, Silver:
This is an auto-generated long summary of Samsung 3 NP350V5C Intel® Core™ i3 i3-2370M 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Pink, Silver based on the first three specs of the first five spec groups.

Samsung 3 NP350V5C. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2370M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Pink, Silver

Design
Product colour *
Pink, Silver
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display number of colours
16.78 million colours
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
2nd gen Intel® Core™ i3
Processor model *
i3-2370M
Processor cores
2
Processor threads
4
Processor frequency *
2.4 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-2300 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
85 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors supported
1
Maximum number of SMP processors
1
CPU multiplier (bus/core ratio)
24
ECC supported by processor
No
Memory
Internal memory *
6 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 2 + 1 x 4 GB
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
On-board graphics card ID
0x116
Audio
Audio system
HD
Built-in speaker(s)
Yes
Number of built-in speakers
2
Speaker power
1.5 W
Built-in microphone
Yes
Optical drive
Optical drive interface
SATA
DVD-R read speed
8x
DVD-R write speed
8x
DVD+R read speed
8x
DVD+R write speed
8x
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Charging port type
DC-in jack
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Keyboard language
English
Numeric keypad *
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0DP
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
53442
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
48 Wh
Power
AC adapter power
90 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Power auto-sensing
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
Yes
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
372.5 mm
Depth
243 mm
Height
33 mm
Weight *
2.5 kg
Packaging content
Cables included
AC
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
Intel
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 15:39:07
Uk has collected 10 expert reviews for Samsung 3 NP350V5C Intel® Core™ i3 i3-2370M 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Pink, Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
notebookcheck.net
Updated:
2013-08-05 15:39:07
The most notable feature though is the price : some online retailers offer the system for around 800 Euros (~$1015) - quite a bit below the MSRP of 999 Euros (~$1270). Given the price point, Samsung appears to be targeting families with this multimedia sy...
Good Matte display, Low weight, Price-performance ratio, Battery life, Keyboard...
Bad Touchpad, Not very sturdy, Lower performance when running on battery...
Bottom line It could have been perfect low weight, decent enough build quality, long battery life, good looks, a dedicated graphics card, and a good price-performance ratio - we even would have overlooked the lack of stability and rigidity in the design. The multimed...
79%
Country Distributor
United Kingdom 1 distributor(s)