location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 3 NP305U1A AMD E E-450 29.5 cm (11.6") 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP305U1A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP305U1A-A07IN
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:22:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung 3 NP305U1A AMD E E-450 29.5 cm (11.6") 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell
  • - AMD E E-450 1.65 GHz
  • - 29.5 cm (11.6") 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3-SDRAM 1333 MHz 1 x 2 GB
  • - 500 GB HDD
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 3.0+HS
  • - 40 W
  • - Windows 7 Home Basic 64-bit
Long product name Samsung 3 NP305U1A AMD E E-450 29.5 cm (11.6") 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic :
The long product name of Samsung 3 NP305U1A AMD E E-450 29.5 cm (11.6") 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Dual Core E-450 (1.65GHz), 2GB DDR3, 500GB SATA HDD (5400RPM), AMD Radeon Graphics, 11.6" LED, 1366 x 768, Gigabit Ethernet, 802.11 bg/n, Bouetooth 3.0+HS, 1210g, Windows 7 Home Basic (64-bit)
More>>>
Samsung 3 NP305U1A AMD E E-450 29.5 cm (11.6") 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic:
The official description of Samsung 3 NP305U1A AMD E E-450 29.5 cm (11.6") 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easily much thinner
The ultra thin and compact design is the same height as a £1 or €1 coin. So it looks extremely elegant and is easy to take almost anywhere as it's comfortable to carry and will quickly slip into almost any bag, case or luggage.

Slim bezel display
An ultra portable design features an extremely narrow display bezel that's as slim as a finger. It’s much smaller and lighter, without compromising on screen size, so it’s easy to take with you when you’re out and about. And you’ll always look good on the move with its premium styling.

Anti-reflective display
The anti-reflective 29.46cm (11.6) HD LED display lets you enjoy images that are fine-tuned with the sharpest details and boldest colours, even when you’re outdoors in sunlight. Its matt surface has less mirror effect, so you can use it for longer without your eyes getting tired. And it’s more resistant to micro scratches from sand or small particles.

Optimum performance and power
The latest AMD processor provides the optimum balance of performance and energy efficiency. Unlike a netbook, it allows you to create rich media content, play intensive games, or multitask with applications like Microsoft Office. It also uses significantly less power for a much longer battery life.

Fast Start
Instant on - get started within a few seconds of opening the display or pressing the power button. An innovative hybrid sleep mode combines the fast start-up of sleep with the stability of hibernation, so you don’t have to wait 30-60 seconds for the notebook to boot-up.

Scratch-resistant casing
Life on the move is challenging, so notebooks can easily become scratched even after a small amount of use. To protect against the risk of everyday bumps and knocks a robust Samsung Duracase casing, with a special scratch-resistant surface, will keep your notebook looking stylish and like new for longer.

Short summary description Samsung 3 NP305U1A AMD E E-450 29.5 cm (11.6") 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic:
This short summary of the Samsung 3 NP305U1A AMD E E-450 29.5 cm (11.6") 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 3 NP305U1A, AMD E, 1.65 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Samsung 3 NP305U1A AMD E E-450 29.5 cm (11.6") 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic:
This is an auto-generated long summary of Samsung 3 NP305U1A AMD E E-450 29.5 cm (11.6") 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic based on the first three specs of the first five spec groups.

Samsung 3 NP305U1A. Form factor: Clamshell. Processor family: AMD E, Processor model: E-450, Processor frequency: 1.65 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 7 Home Basic. Weight: 1.21 kg

Design
Form factor *
Clamshell
Display
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD E
Processor model *
E-450
Processor frequency *
1.65 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory layout (slots x size)
1 x 2 GB
Memory slots
1x SO-DIMM
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA II
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Audio
Audio system
HD
Number of built-in speakers
2
Speaker power
1.5 W
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Network
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
3.0+HS
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Basic
Battery
Number of battery cells
6
Power
AC adapter power
40 W
Security
Cable lock slot
No
Weight & dimensions
Width
277.6 mm
Depth
196 mm
Height (front)
2.31 cm
Height (rear)
2.75 cm
Weight *
1.21 kg
Other features
LightScribe
No
Infrared data port
No
Graphics card family
AMD
Source Testseek summary Average rating
Reviews
Updated:
2014-05-23 03:17:40
Uk has collected 19 expert reviews for Samsung 3 NP305U1A AMD E E-450 29.5 cm (11.6") 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-05-23 03:17:39
Netbooks have all but disappeared from store shelves, but one or two manufacturers have refused to give up on them just yet. Samsung’s 305U1A is one such laptop, and it uses an AMD Fusion APU to power its diminutive 11.6in chassis. Sadly, you won’t fo...
Bottom line Only suitable if you need a compact laptop; you can get better performance and battery life elsewhere...
40%
zdnet.co.uk
Updated:
2014-05-23 03:17:39
Well, I did it again - another new netbook/sub-laptop. I have a good reason this time, though, because several of my netbooks have gone to new homes recently, and another...
0%
notebookcheck.net
Updated:
2014-05-23 03:17:39
Following the MSI Wind U270 , the Samsung Series 3 305U1A is the second subnotebook, respectively netbook with the AMD E Series APU refresh . It is now called E-450 and has a dual core with 1.65 GHz (previously: E-350 ; 2x 1.60 GHz). The Radeon HD 6320 gr...
Good Long battery life, Bright, matt TFT, Low system noise, Good keyboard layout, Acceptable application performance, Fast hard disk, Highend looks...
Bad Instable base/unit, Wobbly hinges, Charge time of 4 hours, Few ports...
Bottom line Samsung knows how to use the low power consumption of the new APU platform, E-450, to build an extremely mobile subnotebook. The battery life of 830 to 1040 hours is undoubtedly a remarkable feat in this price range. The dream subnotebook of many buyers i...
83%