location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SM172W 17" TFT .264 81kHz TCO99 Silver computer monitor 43.2 cm (17") 1280 x 768 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM172W 17" TFT .264 81kHz TCO99 Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MO17WSDS
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36432
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:24:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SM172W 17" TFT .264 81kHz TCO99 Silver computer monitor 43.2 cm (17") 1280 x 768 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - 1280 x 768 pixels
  • - 25 ms 450 cd/m² 400:1
More>>>
Short summary description Samsung SM172W 17" TFT .264 81kHz TCO99 Silver computer monitor 43.2 cm (17") 1280 x 768 pixels:
This short summary of the Samsung SM172W 17" TFT .264 81kHz TCO99 Silver computer monitor 43.2 cm (17") 1280 x 768 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SM172W 17" TFT .264 81kHz TCO99 Silver, 43.2 cm (17"), 1280 x 768 pixels, 25 ms

Long summary description Samsung SM172W 17" TFT .264 81kHz TCO99 Silver computer monitor 43.2 cm (17") 1280 x 768 pixels:
This is an auto-generated long summary of Samsung SM172W 17" TFT .264 81kHz TCO99 Silver computer monitor 43.2 cm (17") 1280 x 768 pixels based on the first three specs of the first five spec groups.

Samsung SM172W 17" TFT .264 81kHz TCO99 Silver. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 768 pixels, Response time: 25 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 120°

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 768 pixels
Touchscreen *
No
Display brightness (typical)
450 cd/m²
Response time *
25 ms
Contrast ratio (typical) *
400:1
Viewing angle, horizontal
150°
Viewing angle, vertical
120°
Display
Display number of colours *
16.78 million colours
Pixel pitch
0.264
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 75 Hz
Weight & dimensions
Width (without stand)
431 mm
Depth (without stand)
216 mm
Height (without stand)
362.3 mm