X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
910TM LCD MONITOR MULTIMEDIA 25MS 1280X1024
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MJ19MSTSQ
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:32:29
The date of the most recent change of this product data-sheet in Icecat.
Product views: 14646
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name Samsung 910TM LCD MONITOR MULTIMEDIA 25MS 1280X1024 19" Silver:
The short editorial description of Samsung 910TM LCD MONITOR MULTIMEDIA 25MS 1280X1024 19" Silver
SAMSUNG 910TM LCD MONITOR MULTIMEDIA 25MS 1280X1024

Marketing text Samsung 910TM LCD MONITOR MULTIMEDIA 25MS 1280X1024 19" Silver

:
The official marketing text of Samsung 910TM LCD MONITOR MULTIMEDIA 25MS 1280X1024 19" Silver as supplied by the manufacturer
Delivering outstanding picture quality via a combination of a digital input, high panel brightness and contrast ratios the SM910TM multimedia monitor is ideal for a variety of applications. Image quality can be perfected quickly, accurately and easily using MagicTune from Samsung. Stored on the desktop this intuitive piece of software enables fine image adjustments, and color calibration functionality not available via traditional menu systems. MagicBright provides users with five brightness settings - each designed to optimized different content. The brightness of the monitor can now be simply adjusted to Game, Movie, Sports, Internet or Text modes. MagicColor is an Intelligent Color Enhancement system that enhances selective colors, such as skin tones. The SM910TM multimedia monitor is ideal for multimedia applications, surfing the web, watching DVDs or manipulating images from a digital camera.
Short summary description Samsung 910TM LCD MONITOR MULTIMEDIA 25MS 1280X1024 19" Silver:
This short summary of the Samsung 910TM LCD MONITOR MULTIMEDIA 25MS 1280X1024 19" Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung 910TM LCD MONITOR MULTIMEDIA 25MS 1280X1024, 1280 x 1024 pixels, LCD, 800:1, 30 - 81 kHz, 56 - 75 Hz, 100 x 100 mm
Long summary description Samsung 910TM LCD MONITOR MULTIMEDIA 25MS 1280X1024 19" Silver:
This is an auto-generated long summary of Samsung 910TM LCD MONITOR MULTIMEDIA 25MS 1280X1024 19" Silver based on the first three specs of the first five spec groups.
Samsung 910TM LCD MONITOR MULTIMEDIA 25MS 1280X1024. Display diagonal: 48.3 cm (19"), Display brightness: 250 cd/m², Display resolution: 1280 x 1024 pixels. Colour of product: Silver. VESA mounting interfaces: 100 x 100 mm. Power consumption (standby): 1 W, Power consumption (typical): 38 W. Certification: TCO'03
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
48.3 cm (19")
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
250 cd/m²
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Response time*
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
25 ms
Display*
The description of display that can includes display type, resolution, size etc.
LCD
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
800:1
Viewing angle, horizontal*
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical*
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
170°
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.294 mm
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 75 Hz
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
VGA (15 D-sub), DVI-D
Design
Colour of product*
The colour e.g. red, blue, green, black, white.
Silver
Ergonomics
VESA mounting interfaces
The product can be used wih VESA mounting interfaces.
100 x 100 mm
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Monitor base
hoogte vertelbaar, Pivot functie 90"
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
1 W
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
38 W
Certificates
Certification
TCO'03
Weight & dimensions
Width *
The measurement or extent of something from side to side.
417 mm
Depth *
The distance from the front to the back of something.
200 mm
Height *
The measurement of the product from head to foot or from base to top.
421 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
7.2 kg
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
MagicBright, Pivot software
Other features
Speakers and microphone
Speaker and microphone for this configuration; expressed as type; manufacturer; and any relevant technologies
2 x 1w