location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 17IN 710N - BUNDLE NL computer monitor 43.2 cm (17")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17IN SAMSUNG 710N - BUNDLE NL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MJ17ASSS*NFS_NL
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51436
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung 17IN 710N - BUNDLE NL computer monitor 43.2 cm (17"):
This short summary of the Samsung 17IN 710N - BUNDLE NL computer monitor 43.2 cm (17") data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 17IN 710N - BUNDLE NL, 43.2 cm (17"), LCD

Long summary description Samsung 17IN 710N - BUNDLE NL computer monitor 43.2 cm (17"):
This is an auto-generated long summary of Samsung 17IN 710N - BUNDLE NL computer monitor 43.2 cm (17") based on the first three specs of the first five spec groups.

Samsung 17IN 710N - BUNDLE NL. Display diagonal: 43.2 cm (17"). Display: LCD. Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

Display
Display diagonal *
43.2 cm (17")
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0.264
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 76 Hz
Design
Certification
TCO99
Ports & interfaces
I/O ports
15pin D-sub
Ergonomics
Panel mounting interface
100 x 100 mm
Plug and Play
Yes
Weight & dimensions
Width (without stand)
370 mm
Depth (without stand)
381 mm
Height (without stand)
175 mm
Weight (without stand)
4.35 kg
Other features
Display
LCD
Brand Image Product code Product Stock Price from
Samsung K 710N 17" TFT 81kHz+Need f Speed FR computer monitor 43.2 cm (17") 1280 x 1024 pixels Samsung K 710N 17" TFT 81kHz+Need f Speed FR computer monitor 43.2 cm (17") 1280 x 1024 pixels
(show image)
MJ17ASSS/KITFR K 710N 17" TFT 81kHz+Need f Speed FR 0.00
(excl. VAT)
0 (incl. VAT)
Samsung K 710N 17" TFT .264 81kHz+Need f Speed computer monitor 43.2 cm (17") 1280 x 1024 pixels Samsung K 710N 17" TFT .264 81kHz+Need f Speed computer monitor 43.2 cm (17") 1280 x 1024 pixels
(show image)
MJ17ASSS/KIT K 710N 17" TFT .264 81kHz+Need f Speed 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 17IN 710N - BUNDLE FR computer monitor 43.2 cm (17") 1280 x 1024 pixels Samsung 17IN 710N - BUNDLE FR computer monitor 43.2 cm (17") 1280 x 1024 pixels
(show image)
MJ17ASSS*NFS_FR 17IN SAMSUNG 710N - BUNDLE FR 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 710N+NFS computer monitor 43.2 cm (17") 1280 x 1024 pixels Samsung 710N+NFS computer monitor 43.2 cm (17") 1280 x 1024 pixels
(show image)
MJ17ASSS+SAMSNFS 710N+NFS 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SM710N 17" TFT .264 81kHz TCO99 Silver computer monitor 43.2 cm (17") 1280 x 1024 pixels Samsung SM710N 17" TFT .264 81kHz TCO99 Silver computer monitor 43.2 cm (17") 1280 x 1024 pixels
(show image)
MJ17ASSS SM710N 17" TFT .264 81kHz TCO99 Silver 0.00
(excl. VAT)
0 (incl. VAT)