location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung K 710N 17" TFT .264 81kHz+Need f Speed computer monitor 43.2 cm (17") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K 710N 17" TFT .264 81kHz+Need f Speed
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MJ17ASSS/KIT
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46929
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung K 710N 17" TFT .264 81kHz+Need f Speed computer monitor 43.2 cm (17") 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - 1280 x 1024 pixels
  • - 12 ms 300 cd/m² 600:1
More>>>
Short summary description Samsung K 710N 17" TFT .264 81kHz+Need f Speed computer monitor 43.2 cm (17") 1280 x 1024 pixels:
This short summary of the Samsung K 710N 17" TFT .264 81kHz+Need f Speed computer monitor 43.2 cm (17") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung K 710N 17" TFT .264 81kHz+Need f Speed, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 12 ms

Long summary description Samsung K 710N 17" TFT .264 81kHz+Need f Speed computer monitor 43.2 cm (17") 1280 x 1024 pixels:
This is an auto-generated long summary of Samsung K 710N 17" TFT .264 81kHz+Need f Speed computer monitor 43.2 cm (17") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Samsung K 710N 17" TFT .264 81kHz+Need f Speed. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 12 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
12 ms
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.264
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 75 Hz
Ports & interfaces
I/O ports
15pin D-sub
Ergonomics
Panel mounting interface
100 x 100 mm
Plug and Play
Yes
Weight & dimensions
Width (without stand)
370 mm
Depth (without stand)
381 mm
Height (without stand)
175 mm
Weight (without stand)
4.35 kg
Other features
Display
LCD
Bandwidth
0.135 GHz
Certification
TCO99
Brand Image Product code Product Stock Price from
Samsung 17IN 710N - BUNDLE NL computer monitor 43.2 cm (17") Samsung 17IN 710N - BUNDLE NL computer monitor 43.2 cm (17")
(show image)
MJ17ASSS*NFS_NL 17IN SAMSUNG 710N - BUNDLE NL 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 17IN 710N - BUNDLE FR computer monitor 43.2 cm (17") 1280 x 1024 pixels Samsung 17IN 710N - BUNDLE FR computer monitor 43.2 cm (17") 1280 x 1024 pixels
(show image)
MJ17ASSS*NFS_FR 17IN SAMSUNG 710N - BUNDLE FR 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SM710N 17" TFT .264 81kHz TCO99 Silver computer monitor 43.2 cm (17") 1280 x 1024 pixels Samsung SM710N 17" TFT .264 81kHz TCO99 Silver computer monitor 43.2 cm (17") 1280 x 1024 pixels
(show image)
MJ17ASSS SM710N 17" TFT .264 81kHz TCO99 Silver 0.00
(excl. VAT)
0 (incl. VAT)