location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MG23K3575CS microwave Countertop Grill microwave 23 L 800 W Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG23K3575CS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MG23K3575CS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088361895
Category:
Oven that uses microwaves to cook or heat food.
Microwaves Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76723
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung MG23K3575CS microwave Countertop Grill microwave 23 L 800 W Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Grill microwave 23 L 800 W Silver
  • - Grill
  • - Keep warm function Defrost function Reheat function
  • - Turntable 28.8 cm
  • - Buttons, Rotary LED Integrated clock Child lock
  • - Number of power levels: 6
More>>>
Short summary description Samsung MG23K3575CS microwave Countertop Grill microwave 23 L 800 W Silver:
This short summary of the Samsung MG23K3575CS microwave Countertop Grill microwave 23 L 800 W Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MG23K3575CS, Countertop, Grill microwave, 23 L, 800 W, Built-in display, LED

Long summary description Samsung MG23K3575CS microwave Countertop Grill microwave 23 L 800 W Silver:
This is an auto-generated long summary of Samsung MG23K3575CS microwave Countertop Grill microwave 23 L 800 W Silver based on the first three specs of the first five spec groups.

Samsung MG23K3575CS. Appliance placement: Countertop, Product type: Grill microwave, Interior capacity: 23 L, Microwave power: 800 W, Built-in display, Display type: LED, Control type: Buttons, Rotary, Product colour: Silver

Features
Appliance placement *
Countertop
Product type *
Grill microwave
Interior capacity *
23 L
Microwave power *
800 W
Control type *
Buttons, Rotary
Inverter technology
No
Number of power levels
6
Door open type
Pull-out
Door hinge
Left
Turntable
Yes
Turntable size
28.8 cm
Interior light
Yes
Built-in display *
Yes
Display type
LED
Integrated clock
Yes
Clock type
Electronic
Timer
Yes
Timer type
Digital
Child lock
Yes
Product colour *
Silver
Door colour
Black
Buzzer
Yes
Buzzer off
Yes
Internal coating
Ceramic enamel
Clock function
Yes
Clock mode
12h/24h
Certification
CE
Cooking functions & programs
Grill *
Yes
Convection cooking *
No
Steam cooking *
No
Keep warm function *
Yes
Rotisserie *
No
Defrost function
Yes
Reheat function
Yes
Auto cook function
Yes
Crisp maker
Yes
Power
Connected load *
2300 W
AC input voltage
230 V
AC input frequency
50 Hz
Weight & dimensions
Width
489 mm
Depth
392 mm
Height
275 mm
Interior dimensions (W x D x H)
330 x 324 x 211 mm
Weight
13 kg
Package width
552 mm
Package depth
423 mm
Package height
326 mm
Package weight
15 kg
Packaging content
User guide
Yes
Manual
Yes
Brand Image Product code Product Stock Price from
Samsung MG28J5215AB microwave Countertop Grill microwave 28 L 900 W Black Samsung MG28J5215AB microwave Countertop Grill microwave 28 L 900 W Black
(show image)
MG28J5215AB MG28J5215AB 0.00
(excl. VAT)
0 (incl. VAT)