location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S24E450B LED display 61 cm (24") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S24E450B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS24E45KBSV show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 410579
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung S24E450B LED display 61 cm (24") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24") LED TN
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 5 ms 250 cd/m² 1000:1
Warranty: 3 years
Long product name Samsung S24E450B LED display 61 cm (24") 1920 x 1080 pixels Full HD Black :
The long product name of Samsung S24E450B LED display 61 cm (24") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24" TN LED, 1920 x 1080, 16:9, 250 cd/m², 1000:1, 5 ms, VGA, DVI
More>>>
Samsung S24E450B LED display 61 cm (24") 1920 x 1080 pixels Full HD Black:
The official description of Samsung S24E450B LED display 61 cm (24") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- View fast on-screen motion smoothly and easily
- Enjoy a picture with optimised viewing comfort
- Reduce power consumption without a loss in picture quality
- Stay eco-friendly with a monitor made of recycled plastics

Clear picture quality with fast response time
- Fast 5 ms Response Time: See even fast on-screen motion clearly and smoothly with less motion blur, judder or ghosting.
- Full HD Resolution: Provides clean and crisp picture quality in 1920 x 1080 resolution so you can see all of your content clearly.
- Easy on the eyes for a more comfortable viewing experience
- Easy on the eyes for a more comfortable viewing experience
- Eye Saver Mode: Unlike other colours emitted from screens, blue light wavelengths have a more stimulating effect on the retina, causing eye fatigue. Eye Saver Mode optimises your viewing comfort by smartly reducing blue light emissions at the touch of a button.
- Flicker Free: Flicker Free technology reduces screen flickering for a more comfortable viewing experience.

Save energy with energy-efficient features
- SMART Eco Saving: The SE450 reduces power consumption by 10% without a noticeable loss in picture quality thanks to eco-saving technology that automatically adjusts the brightness of the screen’s black sections while simultaneously adjusting the RGB gain values.
- Eco Power Off (0.00 W): A world first, the SE450 consumes zero power (0.00 W) when in off mode, a significant reduction from the 0.3 W - 0.5 W power consumption of conventional monitors. This groundbreaking development has been certified by Intertek
- Off Timer Plus: The SE450 offers an Off Timer setting that automatically turns off your monitor after a pre-set time, and an Eco Timer setting that turns off your monitor after a pre-set period of inactivity, reducing energy consumption.

Eco-friendly materials with Intertek Green Leaf certification
- Recycled Plastics: All Samsung business monitors are made of 30% recycled plastics.
- PVC Free: Monitor mechanisms and circuits are constructed without PVC making for an eco-friendly device, lessening environmental impact.
- Accessory Packaging: Samsung has reduced the LDPE in accessory packaging from 100% to 80% by using bio-friendly Sugar cane (20%) as an alternative manufacturing material. Samsung packaging is now Vinçotte-certified.

A professional ergonomic monitor for truly professional needs
• HAS Stand: An ergonomically designed Height Adjustable Stand allows for flexible height adjustment up to 130 mm.
• Tilt: Easily and smoothly tilt the screen forward 25° and backwards 3° for comfortable viewing.
• Swivel: Quickly and easily adjust the screen left or right up to 45° for convenient viewing when working in groups.
• VESA Support: With support for VESA 100 x 100, you can easily mount it on any wall.

Optional mountable USB soundbar
The ability to access multimedia content on workplace devices is becoming increasingly important for businesses. In order to accommodate this need, the Samsung SE450 can be fitted with an optional USB soundbar. Thanks to a seamless mounting system, the soundbar attaches to the back of the monitor to provide the same benefit as a built-in speaker. This convenient add-on delivers quality sound (2.5 W) while saving space and keeping your workspace more organised.

Short summary description Samsung S24E450B LED display 61 cm (24") 1920 x 1080 pixels Full HD Black:
This short summary of the Samsung S24E450B LED display 61 cm (24") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S24E450B, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung S24E450B LED display 61 cm (24") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Samsung S24E450B LED display 61 cm (24") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Samsung S24E450B. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.27675 x 0.27675 mm
Viewable size, horizontal
53.1 cm
Viewable size, vertical
29.9 cm
Colour gamut
72%
Display brightness (min)
200 cd/m²
Performance
Game mode
Yes
Multimedia
Built-in speaker(s) *
No
Design
Product colour *
Black
Safety
CB(EU): IEC60950-1, EN60950-1, cULus(US,Canada): UL60950-1, KC(Korea): K60950-1, PSB(singapore), Soncap(Negeria), Kucas(Kwuit), SASO(Saudi Arabia): IEC60950-1, CCC(China): GB4943-2011
Certification
FCC(USA), IC(Canada): FCC Part15 Subpart B, CE(Europe): EN55022,EN55024, KCC(korean) KN22,KN24, C-tick (Australia): AS/NZS3548(CISPR22), CCC(China): GB9254-2008 GB17625.1-2012
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
Yes
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Ergonomics
Height adjustment
13 cm
Pivot
Yes
Pivot angle
-1 - 95°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-3 - 25°
Plug and Play
Yes
LED indicators
Power
Cable length
1.5 m
Power
Power consumption (off)
0.005 W
AC input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Stand included
Yes
Cables included
AC, DVI, VGA
Quick start guide
Yes
Weight & dimensions
Width (with stand)
565.4 mm
Depth (with stand)
224 mm
Height (with stand)
486.8 mm
Weight (with stand)
5.1 kg
Width (without stand)
565.4 mm
Depth (without stand)
56.6 mm
Height (without stand)
333.2 mm
Weight (without stand)
3.4 kg
Packaging data
Package width
639 mm
Package depth
407 mm
Package height
188 mm
Package weight
6.62 kg
User Guide on CD-ROM
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Logistics data
Harmonized System (HS) code
85285210
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
Power consumption (DPMS)
0.3 W
TV tuner integrated
No
Sleep timer
Yes
No flickering
Yes
Samsung Eye Saver Mode
Yes
Brand Image Product code Product Stock Price from
Samsung S24H850QFU computer monitor 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black Samsung S24H850QFU computer monitor 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black
(show image)
LS24H850QFU S24H850QFU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24E650PL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black Samsung S24E650PL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black
(show image)
LS24E65UPLC S24E650PL 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LS24E45UFS computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black Samsung LS24E45UFS computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black
(show image)
LS24E45UFS LS24E45UFS 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 650 S24E650C LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black Samsung 650 S24E650C LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black
(show image)
LS24E65KCS S24E650C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 200 Series S24E200BL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black Samsung 200 Series S24E200BL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black
(show image)
LS24E20KBL S24E200BL 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24E650PL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black Samsung S24E650PL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black
(show image)
LS24E65UPL S24E650PL 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)