Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SyncMaster S24A460B 24" Full HD Black computer monitor

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SyncMaster S24A460B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS24A460BSU
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 20978
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 04 Sep 2017 05:19:02
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Samsung SyncMaster S24A460B 24" Full HD Black computer monitor :
The short editorial description of Samsung SyncMaster S24A460B 24" Full HD Black computer monitor

60.96 cm (24 ") LED, 250 cd/m², 5 ms, 1000:1, 1920x1080px, D-sub, DVI, Black
More>>>

Samsung SyncMaster S24A460B 24" Full HD Black computer monitor:
The official marketing text of Samsung SyncMaster S24A460B 24" Full HD Black computer monitor as supplied by the manufacturer
Designed for office settings
The Samsung S24A460B 24" 460 Series Business LED Monitor is a relatively budget-friendly computer screen, designed for office settings. Featuring front tactile buttons, the option to wall mount the monitor, and a narrow matte bezel, along with the Adapter Neck Stand, it's ideal for the PC user. The stand also tilts, pivots, and rotates to increase comfort levels and help maintain body posture. Additionally, Magic Angle Vertical provides for excellent viewing of the monitor from any point in the room - sitting, standing, or even lying down. When in standby mode this 460 monitor uses absolutely zero watts of power, with the Adapter On Off mode. It's also EPEAT Gold rated, meaning that the monitor has a low environmental impact over its life-cycle.

Key features:
- Conveniently adjust monitor height, tilt and perspective
- Maximise workspace with an efficient detachable adaptor
- Enjoy energy savings with the lightweight LED display
- Go green with Samsung’s Adaptor On Off 0 W
Short summary description Samsung SyncMaster S24A460B 24" Full HD Black computer monitor:
This short summary of the Samsung SyncMaster S24A460B 24" Full HD Black computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung SyncMaster S24A460B, 61 cm (24"), 1920 x 1080 pixels, LED, 5 ms, 250 cd/m², Black
Long summary description Samsung SyncMaster S24A460B 24" Full HD Black computer monitor :

Samsung SyncMaster S24A460B. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display: LED, Response time: 5 ms, Display brightness: 250 cd/m², Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting, Height adjustment. Energy Star certified. Colour of product: Black

This is an auto-generated long summary of Samsung SyncMaster S24A460B 24" Full HD Black computer monitor based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
61 cm (24")
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
250 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
5 ms
Display *
The description of display that can includes display type, resolution, size etc.
LED
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Supported graphics resolutions *
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
1920 x 1080 (HD 1080)
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
1000:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
160°
Display number of colours *
16.78 million colours
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
3D *
The device can be used with 3D technology.
No
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
No
Built-in camera *
The product has an integrated camera.
No
TV tuner integrated *
Device has an in-built TV tuner.
No
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Performance
Windows operating systems supported
Windows vesions wich can be used with the device.
Yes
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Linux operating systems supported
8 RT. Linux (9.4, 9.5), Red Hat Enterprise Linux 5.0 (supported with a pre-built package); SUSE Linux (10.3, 11.0, 11, 11.1, 11.2), Fedora (9, 9.0, 10, 10.0, 11.0, 11, 12, 12.0), Ubuntu (8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04), Debian (5.0, 5.0.1, 5.0.2, 5.0.3)
Yes
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ergonomics
VESA mounting *
Yes
Height adjustment *
The part of the device that can be adjusted to change the height.
Yes
VESA mounting interfaces
The product can be used wih VESA mounting interfaces.
100 x 100,200 x 100 mm
Swivelling
Yes
Tilt adjustment
The tilt, which means the angle at which the device is pointing (up or down), can be changed.
Yes
Pivot
Yes
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.3 W
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
26 W
Energy efficiency class *
The energy efficiency of the appliance is rated in terms of a set of energy efficiency classes from A+++ to G on the label, A+++ being the most energy efficient, G the least efficient.
Unspecified
Certificates
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
EPEAT compliance *
EPEAT (Electronic Product Environmental Assessment Tool) is a way to measure the impact of a product on the environment. The most environmentally-friendly products are given a Gold rating, and the least given a Bronze.
Gold
Weight & dimensions
Width *
The measurement or extent of something from side to side.
570 mm
Depth *
The distance from the front to the back of something.
50 mm
Height *
The measurement of the product from head to foot or from base to top.
347 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
5.4 kg
Width (with stand)
570 mm
Depth (with stand)
225 mm
Height (with stand)
383 mm
Packaging data
Package width
The distance from one side of the packaging to the other.
648 mm
Package depth
The distance from the front to the back of the packaging.
186 mm
Package height
The distance from the top to the bottom of the packaging.
424 mm
X