location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SyncMaster 2232BW computer monitor 55.9 cm (22") 1680 x 1050 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SyncMaster 2232BW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS22PEBSFV
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 485560
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung SyncMaster 2232BW computer monitor 55.9 cm (22") 1680 x 1050 pixels Black :
The long product name of Samsung SyncMaster 2232BW computer monitor 55.9 cm (22") 1680 x 1050 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SyncMaster 2232BW
More>>>
Samsung SyncMaster 2232BW computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
The official description of Samsung SyncMaster 2232BW computer monitor 55.9 cm (22") 1680 x 1050 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The design winning 2232BW with its fast response time and its rich imagery capabilities provides not only a monitor with superior performance but also a stylish addition to your home or business office.

Dynamic Contrast (3000:1)
We achieve 3000:1 dynamic contrast based on the monitor’s ability to control brightness and gamma. For a brighter image, higher backlight power with gamma control evens out the images presentation.

For a darker image lower backlight power with gamma control does the trick.

MagicSpeed -- Fast Response Time
To get the most out of you new monitor by using it for work and entertainment, MagicSpeed allows for fast response times which reduces blurring.

MagicBright III
MagicBright3 provides optimal combination settings for the various contents for your working environment. With but one click, you can control on screen display (OSD) easily.

Short summary description Samsung SyncMaster 2232BW computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
This short summary of the Samsung SyncMaster 2232BW computer monitor 55.9 cm (22") 1680 x 1050 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SyncMaster 2232BW, 55.9 cm (22"), 1680 x 1050 pixels, LCD, 2 ms, Black

Long summary description Samsung SyncMaster 2232BW computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
This is an auto-generated long summary of Samsung SyncMaster 2232BW computer monitor 55.9 cm (22") 1680 x 1050 pixels Black based on the first three specs of the first five spec groups.

Samsung SyncMaster 2232BW. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Black

Display
Display diagonal *
55.9 cm (22")
Display resolution *
1680 x 1050 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
2 ms
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Pixel pitch
0.2828
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 75 Hz
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Ergonomics
Plug and Play
Yes
Power
Power consumption (typical) *
50 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (with stand)
517 mm
Depth (with stand)
210 mm
Height (with stand)
419 mm
Weight (with stand)
4.95 kg
Width (without stand)
517 mm
Depth (without stand)
70 mm
Height (without stand)
372 mm
Packaging data
Package weight
6.7 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LCD
Package dimensions (WxDxH)
600 x 132 x 437 mm
Special features
MagicBright³
Certification
CE, ISO 13406/2
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:04:59
Uk has collected 16 expert reviews for Samsung SyncMaster 2232BW computer monitor 55.9 cm (22") 1680 x 1050 pixels Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
macworld.co.uk
Updated:
2011-10-04 04:04:41
Samsung has chosen a designer finish for its 2232BW. It has the fashionable shiny black piano finish, but with some added effort put into making the design curvier and – perhaps – more consumer than usual. The most obvious designer element is the uniq...
Good AG Neovo E-W19 Star rating:...
Bad AG Neovo E-W19...
100%
alphr.com
Updated:
2011-10-04 04:04:44
The 2232bw is no stranger to PC Pro's awards, having sat proudly on the A List for several months now, and it performed as well as you might expect in its first full Labs workout. The familiar TV-style Pebble design remains eye-catching, and more than...
Bottom line Stunning living-room style, great image quality and a price that won't break the bank...
83%
expertreviews.co.uk
Updated:
2011-10-04 04:04:45
Even looks good when its turned off. Stylish screen with a picture to match. Samsungs HDTVs have been flying off the shelves so quickly that someones had the bright idea of extending the design to TFTs. Hence the SM2232BW, with its Pebble trad...
100%
techradar.com
Updated:
2011-10-04 04:04:50
Were off to a good start with this monitor. It exhibits the same winning design as some of Samsungs HDTVs, and the glossy black casing and deep colour range signal that the 2232BW is a quality device. Yet is it more living room chic than home office...
Good Glorious pictures, Good design...
Bad Minimal connections, Bulky...
Bottom line Were off to a good start with this monitor. It exhibits the same winning design as some of Samsungs HDTVs, and the glossy black casing and deep colour range signal that the 2232BW is a quality device. Yet is it more living room chic than home office...
80%
alphr.com
Updated:
2011-10-04 04:04:52
As the successor to the 226BW, the 22in SyncMaster 2232BW has high standards to meet. And it has nothing to worry about as far as its looks are concerned. The monitor's "Pebble" design is new to Samsung's monitor range with this model, but anyone famil...
Bottom line Another gem of a monitor from Samsung, with beautiful design and excellent image quality...
83%
digitalversus.com
Updated:
2011-10-04 04:04:53
Has the 226BW found a successor? We strongly believe so! The end of the 226BW will come under the name, Samsung SyncMaster 2232BW. It has the same characteristics as the 226BW, inherits its extremely popular design (that of Samsung televisions) and is...
Good Design, Good reactivity, VGA DVI avec HDCP, Color rendering extremely good, Matte panel with rather good brightness homogeneity (better than Iiyama)...
Bad No zero dead pixel policy, A little more afterglow than on classic 2 ms models, Some uncertainty on which panel you will receive...
80%
pcadvisor.co.uk
Updated:
2011-10-04 04:04:59
Although it goes here under the rather modest model name of the SM-2232BW, this screen is actually part of Samsungs Pebble range. Were not exactly sure why the range is called Pebble, but we do know that these are amongst the most attractive sc...
Bottom line Samsung seems to have the drop on its competitors when it comes to flat-panel technology. This isnt the first top-calibre LCD monitor weve seen riding out of the Samsung stables, and the Samsung SM-2232BW is another excellent model that looks great...
90%
pcauthority.com.au
Updated:
2011-11-05 19:40:16
The 2232bw is no stranger to PC Authority’s labs, having gained a recommended award from us in June, missing out on the A-list only because of its price, and it performed as well as you might expect in its first full Labs workout.The familiar TV-style...
Bottom line Stunning living-room style, great image quality and a price thatwon’t break the bank...
83%
atomicmpc.com.au
Updated:
2011-11-05 19:40:18
The build quality on the 2232BW isn’t as good as the other Samsung we have in this roundup (which I swear to you Alex described as having “an air of arrogance and professionalism” to it –Ed). It’s obvious that when the money...
Good Great all around...
Bad build quality...
Bottom line Pros: Great all around Cons: build quality...
85%
brighthub.com
Updated:
2011-10-04 04:04:38
The Samsung 22" LCD SyncMaster Monitor, Model 2232BW is just about as sexy as an HDTV when it comes to crystal clear clarity, colors, and of course that sleek, slim look that nearly all Samsung LCDs have. This monitor offers an orgasm to the eyes, wi...
80%
trustedreviews.com
Updated:
2011-10-04 04:04:49
Pebble: a small, rounded stone, often worn smooth by the action of the elements. Or so you would think. Of course, in this case, Pebble: a rather large, rounded PC monitor, worn smooth by the action of designers and marketeers. Indeed, Pebble is the stand...
Bottom line Samsung's SyncMaster 2232BW Pebble draws you in with its great looks and smooth curves, but from the moment you assemble it to the instant you install it on your desk, you realise it's a case of style over substance. It still manages to entice with its pi...
70%
Country Distributor
United Kingdom 1 distributor(s)