location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LH55PHFPMGC Signage Display Digital signage flat panel 139.7 cm (55") LED Wi-Fi 700 cd/m² Full HD Black Tizen 4.0 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LH55PHFPMGC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH55PHFPMGC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088677309
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:55:35
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (4.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LH55PHFPMGC user manual (5.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LH55PHFPMGC Signage Display Digital signage flat panel 139.7 cm (55") LED Wi-Fi 700 cd/m² Full HD Black Tizen 4.0 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-one display solution with embedded MagicInfo™ Player S4 powered by TIZEN™
  • - IP5x certification and non-glare panel to withstand a range of environmental conditions
  • - Sleek design with slim depth (29.9mm) and narrow bezel (6.9mm)
Long product name Samsung LH55PHFPMGC Signage Display Digital signage flat panel 139.7 cm (55") LED Wi-Fi 700 cd/m² Full HD Black Tizen 4.0 24/7 :
The long product name of Samsung LH55PHFPMGC Signage Display Digital signage flat panel 139.7 cm (55") LED Wi-Fi 700 cd/m² Full HD Black Tizen 4.0 24/7. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55", 1920 x 1080, 4000:1, 60Hz, Wi-Fi, 1226.82 x 701.04 x 27.94 mm, 16.37 kg
More>>>
Samsung LH55PHFPMGC Signage Display Digital signage flat panel 139.7 cm (55") LED Wi-Fi 700 cd/m² Full HD Black Tizen 4.0 24/7:
The official description of Samsung LH55PHFPMGC Signage Display Digital signage flat panel 139.7 cm (55") LED Wi-Fi 700 cd/m² Full HD Black Tizen 4.0 24/7 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

At a Glance
Samsung PHF-P Series high brightness commercial displays feature an ultra-slim and narrow design. They're built for 24/7 run-time and have an embedded System-on-Chip (SoC) media player for simple remote content management. The non-glare panel offers improved visibility, plus IP5X certified dust protection allows for smooth installation.
- Next gen Smart Signage Platform (SSP) 4.0 powered by Tizen OS for powerful, streamlined 24/7 remote content management
- IP5X certified dust protection provides proven durability for smooth installation without the need for additional housing
- Non-glare, high brightness panel offers improved visibility in bright ambient light
- Ultra-slim, ADA-Compliant profile of just 1.1" chassis depth and 6.9mm bezel width

Short summary description Samsung LH55PHFPMGC Signage Display Digital signage flat panel 139.7 cm (55") LED Wi-Fi 700 cd/m² Full HD Black Tizen 4.0 24/7:
This short summary of the Samsung LH55PHFPMGC Signage Display Digital signage flat panel 139.7 cm (55") LED Wi-Fi 700 cd/m² Full HD Black Tizen 4.0 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LH55PHFPMGC, Digital signage flat panel, 139.7 cm (55"), LED, 1920 x 1080 pixels, Wi-Fi, 24/7

Long summary description Samsung LH55PHFPMGC Signage Display Digital signage flat panel 139.7 cm (55") LED Wi-Fi 700 cd/m² Full HD Black Tizen 4.0 24/7:
This is an auto-generated long summary of Samsung LH55PHFPMGC Signage Display Digital signage flat panel 139.7 cm (55") LED Wi-Fi 700 cd/m² Full HD Black Tizen 4.0 24/7 based on the first three specs of the first five spec groups.

Samsung LH55PHFPMGC. Product design: Digital signage flat panel. Display diagonal: 139.7 cm (55"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: Tizen 4.0. Product colour: Black

The all-new embedded media player powered by TIZEN™
The all-new embedded media player powered by TIZEN™

The all-new embedded media player powered by TIZEN™
The new SMART Signage that supports Samsung SMART Signage Platform ( SSSP) 4.0 allows for a stronger, faster and more stable performance than its previous models. Transcending past hardware performance, the new SSSP 4.0 enables Content Management System (CMS) partners to develop and deploy advanced web applications which can help to effectively manage content and SMART Signage for their customers.
◆ Powerful Performance 1) Enhanced 3D Graphic Engine Experience dynamic content by enhancing 3D graphic performance while text scrolling appears smooth and the display offers a level of robustness that can even support 3 movies playing concurrently on one screen. 2) PC-less Touch Solution Touch performance is fully realised due to the powerful TIZENTM OS that bypasses the need for a PC. 3) Enhanced Security Applications, platform and system are all supported by TIZENTM OS and holistic security architecture allows for high stability and security through 3 layers of supplementation.
◆ Easy Development The ability to develop the solution further is facilitated, thanks to various development tools such as SW Development Kit (SDK) or Remote Web Inspector (RW), which is a web standard-based open platform, making it highly compatible with HTML5.
◆ Simple Usability Usability is attained due to a touch-friendly UI while web browsers are able to display a homepage without the need to develop a web app. The SSSP 4.0 user screen has also been improved (new home UI) and quick access for web apps is supported through URL Launcher.

Offering robust options for content creation, scheduling and deployment tools
Offering robust options for content creation, scheduling and deployment tools

Offering robust options for content creation, scheduling and deployment tools
A key aspect of the enhanced TIZENTM -based SSSP 4.0 platform, Samsung’s MagicInfoTM Player S4 enables users to fully leverage the power of their display network from any location through a centralised server. More useable than ever, MagicInfoTM Player S4 merges a dedicated Backup Player with DataLink content streaming capabilities to reduce the effort needed to share vital information.


◆ Powerful Performance
With MagicInfoTM Player S4, the new graphic engine applied heightens the overall display performance while ensuring seamless transition of content and smoother ticker text scrolling.
Meanwhile, high resolution images (max. 5120 X 5120) are supported and more than 100 text boxes are available. When its Touch Overlay option is utilized, the user can fully navigate the web browser through the tap of a finger on the display thus mitigating the need for additional PCs.


◆ Simple Usability
More than just a media player, it also functions as an advanced content management solution which can allow you to play media files, set and edit media playback schedules, plus configure the display as a video wall and control device through the use of its Wi-Fi® connection, on/off timer and more. The newly designed graphical user interface enables enhanced ease-of-use and local content management capability.


◆ Total Solution
Samsung MagicInfoTM server has also been newly designed and upgraded to version 4.0. MagicInfoTM server software is a specialised content management software which enables large organizations to manage multiple digital signage through an integrated single server. The organisations can also remotely monitor and manage smart signage from a centralised location.

Discover displays that break the previous limits of slim design
Discover displays that break the previous limits of slim design

Discover displays that break the previous limits of slim design
Boasting a slim depth design of 29.9mm, Samsung’s new PHF Series standalone displays provide a compact, but strong signage solution for environments limited by space or configuration. Available in a range of sizes (43-, 49- and 55-inch models available), these standalone displays feature a narrow-bezel configuration to further maintain viewers’ focus aimed at on-screen content.

* The specification by model such as size, brightness, and operational time is different. See the specification table for more details.

Unlock easily and with more flexible control due to a centralised infrared receiver
Unlock easily and with more flexible control due to a centralised infrared receiver

Unlock easily and with more flexible control due to a centralised infrared receiver
The standalone displays’ integrated centralised infrared receiver (IR) ensures easier and more flexible user control. All models can receive the IR signal on individual panels via Central IR. Through tailored installation or mounting, users can navigate the IR functionality from various locations, further augmenting uninterrupted performance.

Bring an end to unwanted glare and always be assured of high visibility and readability
Bring an end to unwanted glare and always be assured of high visibility and readability

Bring an end to unwanted glare and always be assured of high visibility and readability
Equipped with a non-glare frontal panel, PHF Series displays reduce natural and ambient light interference to ensure continuous readability in any location. Image visibility and information readability are deemed to be very high, because it is less reflective under light or sunlight, which poses no issues when used with QSR menu boards, or airport flight schedule boards with ample natural light.

* The specification by model such as size, brightness, and operational time is different. See the specification table for more details.

Put your worries to rest knowing that your display is protected from a range of environmental conditions
Put your worries to rest knowing that your display is protected from a range of environmental conditions

Put your worries to rest knowing that your display is protected from a range of environmental conditions
All of Samsung’s new PHF standalone displays are IP5x certified, signifying their dust-resistant design and ability to withstand a range of environmental conditions. The certification alleviates concerns about dust accumulating in displays installed on subway trains or on external platforms. Customers can conveniently use this IP5x certified display without needing to prepare additional enclosure in dusty conditions. Uninterrupted, 24/7 content delivery is always assured regardless of surrounding conditions.

Display
LED backlighting type
Edge-LED BLU
Display diagonal *
139.7 cm (55")
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
700 cd/m²
HD type *
Full HD
Touchscreen *
No
Response time
8 ms
Contrast ratio (typical)
4000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Ports & interfaces
HDMI ports quantity *
2
DVI port *
Yes
DVI-I ports quantity
1
DisplayPorts quantity *
2
USB port *
Yes
USB ports quantity
2
USB version
2.0
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
Audio (L/R) in
1
Audio (L/R) out
1
RS-232C
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Placement supported *
Indoor
Orientation
Horizontal/Vertical
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Bezel width (bottom)
8.9 mm
Bezel width (side)
6.9 mm
Bezel width (top)
6.9 mm
Performance
Purpose *
Universal
TV tuner integrated
No
Performance
On Screen Display (OSD)
Yes
Operating hours (hours/days)
24/7
HDCP
Yes
Power
Power consumption (typical) *
134 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Computer system *
Yes
Processor family
ARM Cortex
Processor model
A12
Processor frequency
1.3 GHz
Processor cores
4
Internal memory
2.5 GB
Internal storage capacity
8 GB
Operating system installed
Tizen 4.0
Weight & dimensions
Width
1226.8 mm
Depth
27.9 mm
Height
701 mm
Weight
16.4 kg
Packaging data
Package width
1333.5 mm
Package depth
180.3 mm
Package height
810.3 mm
Package weight
21.9 kg
Packaging content
Remote control included
Yes
Batteries included
Yes
Cables included
AC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Technical details
Sustainability certificates
RoHS, ENERGY STAR
Other features
SMART Signage TV (SSTV)
Yes
Quick start guide
Yes
DisplayPort version
1.2
Plug and Play
Yes
Brand Image Product code Product Stock Price from
Samsung LH55PMHPBGC Signage Display Digital signage flat panel 139.7 cm (55") LED Wi-Fi 500 cd/m² Full HD Black Tizen 2.4 24/7 Samsung LH55PMHPBGC Signage Display Digital signage flat panel 139.7 cm (55") LED Wi-Fi 500 cd/m² Full HD Black Tizen 2.4 24/7
(show image)
LH55PMHPBGC LH55PMHPBGC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH55PHFPBGC Signage Display Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black 24/7 Samsung LH55PHFPBGC Signage Display Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black 24/7
(show image)
LH55PHFPBGC LH55PHFPBGC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH55DCEPLGC Signage Display Digital signage flat panel 139.7 cm (55") LED 350 cd/m² Full HD Black 16/7 Samsung LH55DCEPLGC Signage Display Digital signage flat panel 139.7 cm (55") LED 350 cd/m² Full HD Black 16/7
(show image)
LH55DCEPLGC LH55DCEPLGC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH55DMEPLGC Signage Display Digital signage flat panel 139.7 cm (55") LED 450 cd/m² Full HD Black 24/7 Samsung LH55DMEPLGC Signage Display Digital signage flat panel 139.7 cm (55") LED 450 cd/m² Full HD Black 24/7
(show image)
LH55DMEPLGC LH55DMEPLGC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH55DBEPLGC Signage Display Digital signage flat panel 139.7 cm (55") LED Wi-Fi 350 cd/m² Full HD Black 16/7 Samsung LH55DBEPLGC Signage Display Digital signage flat panel 139.7 cm (55") LED Wi-Fi 350 cd/m² Full HD Black 16/7
(show image)
LH55DBEPLGC LH55DBEPLGC 0.00
(excl. VAT)
0 (incl. VAT)