X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SyncMaster 793S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LE-17LS7B
Category :
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you\'re looking for a 19" or bigger model. You won\'t be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 23 Feb 2011 17:52:25
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12122
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Long product name Samsung SyncMaster 793S:
The short editorial description of Samsung SyncMaster 793S
SyncMaster 793S

Marketing text Samsung SyncMaster 793S

:
The official marketing text of Samsung SyncMaster 793S as supplied by the manufacturer
Samsung is well aware of the fact that a company's future lies in the hands of the customer, thus customer satisfaction is considered in all matters. Samsung's business philosophy stresses providing the products that customers need, judging them from the customers' point of view, and satisfying customers with advanced technology and services. Under the corporate motto "creating new lifestyles for the world", Samsung strives to create a brighter future for people.
Short summary description Samsung SyncMaster 793S:
This short summary of the Samsung SyncMaster 793S data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung SyncMaster 793S, FST, 50 - 160 Hz, 30 - 70 kHz, 10 - 80%, MPR 2, 1280 x 1024 pixels
Long summary description Samsung SyncMaster 793S:
This is an auto-generated long summary of Samsung SyncMaster 793S based on the first three specs of the first five spec groups.
Samsung SyncMaster 793S. Display diagonal: 43.2 cm (17"), Type: FST, Vertical scan range: 50 - 160 Hz. Maximum resolution: 1280 x 1024 pixels, Display resolution: 1024 x 768 pixels. Dimensions (WxDxH): 401 x 410 x 378 mm, Weight: 13.8 kg. Certification: MPR 2
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Type
Characteristics of the device.
FST
Vertical scan range
50 - 160 Hz
Horizontal scan range
30 - 70 kHz
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.23 mm
Display
The description of display that can includes display type, resolution, size etc.
Shadow mask
Display resolution
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
1280 x 1024 pixels
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
MPR 2
Ports & interfaces
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
I/O ports
An interface on a device to which you can connect another device.
VGA (15 D-sub)
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
401 x 410 x 378 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
13.8 kg
Brand
Image
Product code
Product
Stock
Price from
Samsung SM793S 17" FST .23 96kHz TCO03 Ivory
Samsung SM793S 17" FST .23 96kHz TCO03 Ivory
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
LE-17LS7L
 —