X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17IN 20MM 1280X1024 70KHZ
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LE-17KSBB
Category :
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you\'re looking for a 19" or bigger model. You won\'t be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:25:23
The date of the most recent change of this product data-sheet in Icecat.
Product views: 13074
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Samsung 17IN 20MM 1280X1024 70KHZ:
The short editorial description of Samsung 17IN 20MM 1280X1024 70KHZ
43.18 cm (17 ") 20MM 1280X1024 70KHZ 793DF IVO CRT TCO03 DYNAFLAT

Marketing text Samsung 17IN 20MM 1280X1024 70KHZ

:
The official marketing text of Samsung 17IN 20MM 1280X1024 70KHZ as supplied by the manufacturer
Samsung is well aware of the fact that a company's future lies in the hands of the customer, thus customer satisfaction is considered in all matters. Samsung's business philosophy stresses providing the products that customers need, judging them from the customers' point of view, and satisfying customers with advanced technology and services. Under the corporate motto "creating new lifestyles for the world", Samsung strives to create a brighter future for people.
Short summary description Samsung 17IN 20MM 1280X1024 70KHZ:
This short summary of the Samsung 17IN 20MM 1280X1024 70KHZ data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung 17IN 20MM 1280X1024 70KHZ, CRT / Anti-static, multi-layer coating, 50 - 160 Hz, 30 - 70 kHz, 1280 x 1024 pixels, 10 - 80%, 0 - 40 °C
Long summary description Samsung 17IN 20MM 1280X1024 70KHZ:
This is an auto-generated long summary of Samsung 17IN 20MM 1280X1024 70KHZ based on the first three specs of the first five spec groups.
Samsung 17IN 20MM 1280X1024 70KHZ. Display diagonal: 43.2 cm (17"), Type: CRT / Anti-static, multi-layer coating, Vertical scan range: 50 - 160 Hz. Display resolution: 1280 x 1024 pixels. Power consumption (typical): 90 W, Power requirements: AC 110/230 V ( 50/60 Hz ). Dimensions (WxDxH): 401 x 410 x 378 mm, Weight: 4.3 kg. Video in: RGB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Type
Characteristics of the device.
CRT / Anti-static, multi-layer coating
Vertical scan range
50 - 160 Hz
Horizontal scan range
30 - 70 kHz
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.2 mm
Display resolution
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Operational conditions
Storage relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40°C
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
90 W
Power requirements
AC 110/230 V ( 50/60 Hz )
Bandwidth
Monitor max. video input bandwidth
110 MHz
System requirements
Compatibility
The other products, software and hardware this product can be used with.
PC, Mac
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Certificates
Certification
Plug and Play, TCO '03, CE, MPR II, CSA, UL, TUV, TUV GS, VCCI, C-Tick, BSMI, GOST, CCIB, DDC-2B, DDC-2Bi, Energy 2000, EPA Energy Star, NEMKO, NOM, VESA DPMS, PSB, MIC, EK
Ports & interfaces
Video in
RGB
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
401 x 410 x 378 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.3 kg
Brand
Image
Product code
Product
Stock
Price from
Samsung SyncMaster 793DF Silver/Black
Samsung SyncMaster 793DF Silver/Black
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
LE-17KSBBQ
 —