location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung GU15H5024T8IEU LED bulb Cool white 4000 K 24.6 W G13

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GU15H5024T8IEU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GU15H5024T8IEU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086251846
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59033
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:48:19
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung GU15H5024T8IEU LED bulb Cool white 4000 K 24.6 W G13
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tube G13 24.6 W
  • - Luminous flux: 3100 lm Bulb lifetime: 50000 h Cool white
  • - Colour temperature: 4000 K Beam angle (max): 150° Color Rendering Index (CRI): 80
  • - 50 - 60 Hz
Long product name Samsung GU15H5024T8IEU LED bulb Cool white 4000 K 24.6 W G13 :
The long product name of Samsung GU15H5024T8IEU LED bulb Cool white 4000 K 24.6 W G13. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24.6W 1500mm LED Tube Cool White CCG
More>>>
Samsung GU15H5024T8IEU LED bulb Cool white 4000 K 24.6 W G13:
The official description of Samsung GU15H5024T8IEU LED bulb Cool white 4000 K 24.6 W G13 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Quick to fit.
A choice of three simple fittings, so it’s easy to upgrade and replace any existing lighting systems – instantly! Simply pick the type you need and start saving energy and money!

Greener, cleaner lighting.
Contain no toxic materials, such as lead or mercury, and are RoHS compliant. Their exceptional energy-efficiency also reduces CO2 emissions. So you can enjoy clean, natural light that doesn’t cost the Earth.

Clearly better.
Deliver a pure light that’s flicker- and glare-free without harmful Ultraviolet (UV) or Infrared (IR) electromagnetic radiation. This clear and uniform, high quality light puts less strain on your eyes and minimizes discoloration or fading of merchandise.

Ultra safe.
A robust and reliable design, containing no glass or filament, reduces the risk of breakages and accidents. Proprietary heat protection technology also produces lower thermal emissions, which dramatically reduces their surface temperature.

Short summary description Samsung GU15H5024T8IEU LED bulb Cool white 4000 K 24.6 W G13:
This short summary of the Samsung GU15H5024T8IEU LED bulb Cool white 4000 K 24.6 W G13 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung GU15H5024T8IEU, 24.6 W, G13, 3100 lm, 50000 h, Cool white

Long summary description Samsung GU15H5024T8IEU LED bulb Cool white 4000 K 24.6 W G13:
This is an auto-generated long summary of Samsung GU15H5024T8IEU LED bulb Cool white 4000 K 24.6 W G13 based on the first three specs of the first five spec groups.

Samsung GU15H5024T8IEU. Bulb power: 24.6 W, Fitting/cap type: G13, Luminous flux: 3100 lm, Bulb lifetime: 50000 h, Light colour: Cool white, Colour temperature: 4000 K, Beam angle (max): 150°, Color Rendering Index (CRI): 80, Power factor: 0.9

Performance
Bulb shape *
Tube
Luminous flux *
3100 lm
Bulb lifetime *
50000 h
Light colour *
Cool white
Colour temperature *
4000 K
Dimmable
No
Beam angle (max)
150°
Color Rendering Index (CRI)
80
Power factor
0.9
Lumen maintenance factor
70%
Bulb power *
24.6 W
Fitting/cap type *
G13
Product colour
White
Power
Bulb current
113 mA
Power requirements
220 - 240
Bulb voltage
220 V
Weight & dimensions
Diameter
2.77 cm
Length
1500 mm
Weight
390 g
Other features
AC input frequency
50 - 60 Hz
Energy efficiency class (old)
A++
Operating temperature (T-T)
-20 - 50 °C
Technical details
Start-up time
0.1 s
Compliance certificates
RoHS
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)