location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Omnia 7 GT-I8700 10.2 cm (4") Single SIM Windows Phone 7 3G 1500 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Omnia
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT-I8700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-I8700YKB
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66065
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Omnia 7 GT-I8700 10.2 cm (4") Single SIM Windows Phone 7 3G 1500 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10.2 cm (4") 480 x 800 pixels
  • - 1 GHz
  • - 3G Single SIM
  • - Bluetooth 2.1+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1500 mAh
  • - Windows Phone 7
Warranty:
Long product name Samsung Omnia 7 GT-I8700 10.2 cm (4") Single SIM Windows Phone 7 3G 1500 mAh Black :
The long product name of Samsung Omnia 7 GT-I8700 10.2 cm (4") Single SIM Windows Phone 7 3G 1500 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

I8700 Omnia 7, 4" AMOLED, 480 x 800, Bluetooth 2.1, 16GB, GPS, 802.11 b/g/n, WAP 2.0, 5MP, 138g, Black
More>>>
Samsung Omnia 7 GT-I8700 10.2 cm (4") Single SIM Windows Phone 7 3G 1500 mAh Black:
The official description of Samsung Omnia 7 GT-I8700 10.2 cm (4") Single SIM Windows Phone 7 3G 1500 mAh Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

I8700 Omnia 7
Transform your mobile reality with the new and exciting Samsung Omnia 7, with built-in Windows 7 operating system. The whole User Experience has been taken to a new level with a brilliant 4.0” Super AMOLED screen, amazing Xbox LIVE mobile applications, and the new Zune hub for music and videos, and eBook hub for the latest news, books and magazines. Add to this, quick and easy photo sharing and advanced camera facilities, and there are no limits to how much fun that can be had.

Breakthrough hardware
The brilliantly large 4.0” SUPER AMOLED display is the zenith of mobile viewing; its striking clarity and colour richness is unsurpassed. Other features including the superior sound engine and the fastest data transferring rate via Wi-Fi b / g / n and Qualcomm processor further propel this mobile to the top. And with its ultra stylish design you will be always in the spot of attention.

Seamless Entertainment
With this new Windows Phone, connect and play with friends. Always be in the game with the only phone that lets you take Xbox LIVE® mobile. Through the Music + Videos hub, Zune® transforms music and video on a phone to be a beautiful immersive experience.

Different, smart User Experience
Samsung OMNIA 7 with Windows® Phone 7 bring unprecedented smart user experience. It starts with uniquely designed Start screen with brings together customized continuous updates on beautifully designed tiles. Moreover, integrated Hubs which are organized specific to a group of content bring all you need in one place.

Voice clarity and speed
Samsung OMNIA 7 provides advanced Voice Quality like Face-to-Face thanks to WB-AMR technology. Superior sound engine and the fastest data transferring rate via Wi-Fi b/g/n and Qualcomm 1GHz processor further propel this mobile to the top.

Easy Photo sharing
Thanks to advanced photo sharing application OMNIA 7 you can share media files with multiple networks, including a wider range of social networking and photo sharing sites.

Now Hub & Ebook Hub
With the unique one-stop Samsung hubs, it’s easier to access your info. The Now Hub keeps your news, weather, stock and other info in one convenient spot. The Ebook Hub is your go-to place for your ebooks, newspapers and periodicals.

Advanced Camera Experience
Picture taking has never been more fun with advanced features including Lomo Shot Effect, Smile and other settings! Samsung’s OMNIA 7 makes enjoying life a whole lot easier with its 5.0MP camera with xenon flash.

Short summary description Samsung Omnia 7 GT-I8700 10.2 cm (4") Single SIM Windows Phone 7 3G 1500 mAh Black:
This short summary of the Samsung Omnia 7 GT-I8700 10.2 cm (4") Single SIM Windows Phone 7 3G 1500 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Omnia 7 GT-I8700, 10.2 cm (4"), 480 x 800 pixels, 1 GHz, Windows Phone 7, Black

Long summary description Samsung Omnia 7 GT-I8700 10.2 cm (4") Single SIM Windows Phone 7 3G 1500 mAh Black:
This is an auto-generated long summary of Samsung Omnia 7 GT-I8700 10.2 cm (4") Single SIM Windows Phone 7 3G 1500 mAh Black based on the first three specs of the first five spec groups.

Samsung Omnia 7 GT-I8700. Display diagonal: 10.2 cm (4"), Display resolution: 480 x 800 pixels. Processor frequency: 1 GHz. Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Windows Phone 7. Battery capacity: 1500 mAh. Product colour: Black. Weight: 138 g

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 06:43:48
Uk has collected 94 expert reviews for Samsung Omnia 7 GT-I8700 10.2 cm (4") Single SIM Windows Phone 7 3G 1500 mAh Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
digitalversus.com
Updated:
2011-07-31 06:43:44
The Optimus 7 has 3G/3G+, Bluetooth, WiFi and a GPS receiver. Network reception is excellent overall, and it never fell back to using Edge during our tests, even in places where the 3G coverage is usually flaky. Phone calls are more than acceptable, wi...
Good Large screen great for multimedia apps, Excellent display with wide viewing angles, Innovative interface with smooth navigation and an intuitive concept, Powerful tools for managing contacts and social networking, Responsive...
Bad Colours on display completely wrong, Aluminium case easy to scratch, Poor quality audio / mediocre camera, No copy and paste, Only 8 GB of memory with no room to expand...
Bottom line It shares a slick new interface with its Windows Phone 7 rivals, but the Omnia 7 stands out thanks to a huge screen which will wow heavy users and mobile video fans. Unfortunately, that screen does a disastrous job of reproducing colours, the camera's...
60%
siliconrepublic.com
Updated:
2011-07-31 06:43:44
I know I tend to start these reviews on a bit of an odd note and this one will be no different. I'm just going to come out and say it and move swiftly along. The Samsung Omnia 7 is like a Terry's Chocolate Orange, unbelievably good but wrapped in annoying...
Bottom line I know I tend to start these reviews on a bit of an odd note and this one will be no different. I’m just going to come out and say it and move swiftly along. The Samsung Omnia 7 is like a Terry’s Chocolate Orange, unbelievably good but wrapped in annoy...
0%
itreviews.com
Updated:
2011-07-31 06:43:44
There are plenty of Windows Phone 7 smartphones available now and telling them apart isn't always easy. Microsoft locks down Windows Phone 7 in terms of the user interface look and basic elements, so that hardware manufacturers have to work hard to di...
Bottom line The Samsung Omnia 7 sports a superb Super AMOLED screen, but in general lacks the wow factor to make it stand out from the rest of the Windows Phone 7 crowd...
0%
trustedreviews.com
Updated:
2011-07-31 06:43:45
As we pointed out in our review of the LG Optimus 7 , Microsoft has stipulated that phone manufacturers creating devices based on its software cannot change the interface of Windows Phone 7 , and there are pretty tight controls on hardware designs as well...
Bottom line The Samsung Omnia 7 is mostly a very nice handset. It's largely glass and metal construction looks good and feels sturdy, while it packs in plenty of features and has a stunning screen for viewing video and playing games. However, the hardware lacks a cer...
80%
zath.co.uk
Updated:
2011-07-31 06:43:45
Amongst the horde of Windows Phone 7 handsets that arrived on launch day, the Samsung Omnia 7 was the one that stood out from the crowd for me. Each of the devices had their own selling point, but personally I would take the incredible Super AMOLED di...
Bottom line There is no doubt that this a strong device. Out of the Windows Phone 7 devices I have tried and tested in store it is definitely my favourite and I am warming to the size of the display over any other. There just feels a balance to it that you don’t g...
0%
3g.co.uk
Updated:
2011-07-31 06:43:45
The quality of the hardware and the fantastic screen are what really sets the Omnia 7 apart. Windows Phone 7 is proving to be a popular platform, and combined with the top-notch hardware from Samsung, the Omnia 7 offers a very appealing, good-looking...
Good Sturdy, goodlooking design; excellent display...
Bad Not much in the way of special apps...
Bottom line Scoring summary for Samsung Omnia 7 review Pros: Sturdy, good-looking design; excellent display Cons: Not much in the way of special apps Verdict: This good-looking and neat device has plenty to appeal. Samsung fans will love it, and it will attract so...
80%
zdnet.co.uk
Updated:
2011-07-31 06:43:46
Samsung announced just one Windows Phone 7 handset when the operating system launched last month. The Omnia 7 GT-i8700 is available from Three, Orange and T-Mobile, and is also available SIM free. Our review sample came from Three. DesignThe Omnia 7 is...
Good Excellent 4in. Super AMOLED screen, Solid, welldesigned hardware, Good battery life...
Bad Little in the way of software extras from Samsung, Contacts and calendar sync over the air only, No storage expansion...
Bottom line The Omnia 7's Super AMOLED screen is a delight to use, and we had no serious issues with everyday smartphone usage. However, Samsung could have done more to differentiate the Omnia 7 as far as software extras are concerned. Windows Phone 7's utility as...
80%
itpro.co.uk
Updated:
2011-07-31 06:43:46
Samsung Omnia 7Samsung's only Windows Phone 7 handset in the UK at present is the Omnia 7. It's available SIM free for a shade under £500, and free on Orange, T-Mobile and 3. The latter provided our review sample.The Samsung Omnia 7 is a hands...
Bottom line The Samsung Omnia 7 is a well-built Windows Phone 7 smartphone. Its Super AMOLED screen shines with its bright, sharp and vibrant images and text. However, the Windows Phone 7 operating itself leaves us a little nonplussed. You need a SharePoint server...
67%
pcadvisor.co.uk
Updated:
2011-07-31 06:43:46
Product Code: i8700 The Samsung Omnia 7 is a Microsoft Windows Phone 7 smartphone. Featuring an impressive 4in Super AMOLED display, the Omnia 7's screen and excellent industrial design makes it the most attractive Windows Phone 7 mobile phone at lau...
Bottom line Windows Phone 7 smartphones may be extremely similar, but the Samsung Omnia 7 manages to stick its head above the pack thanks to its gorgeous Super AMOLED display and an excellent design. If you're in the market for a Windows Phone 7 smartphone, the O...
90%
theregister.co.uk
Updated:
2011-07-31 06:43:46
Samsung's Omnia 7 is one of a handful of Windows Phone 7 devices that have gone on sale this month, and is certainly one of the largest owing to its impressive 4in touchscreen. Yet, there's something about the 1980s to the look of this phone. Quite a h...
Bottom line While the Samsung Omnia is a likeable phone, up against the competition it soon becomes a battle of platforms rather than devices. If you like, or want, Windows Phone 7, the Samsung Omnia 7 shows it to its full potential, with a glorious screen and a...
70%
gadgetshow.channel5.com
Updated:
2011-07-31 06:43:46
The Samsung Omnia 7 sets itself apart from the huge array of modern smartphones by avoiding Android as an operating system. Instead, you'll find the brand new Windows Phone 7 OS, and it makes the Samsung Omnia 7 one of the best handsets currently on th...
Good Whatever other features are present, it's the Windows Phone 7 operating system that steals the limelight here. It makes the Samsung Omnia 7 a revolutionary phone to use, and we love it. It's very simple, with overly large, finger-friendly touchscreen buttons, and there's no sign of the fiddly menus, sub-menus and cramped icons from older versions of Windows Mobile. There's a huge Super AMOLED scr...
Bad In an era of stunning smartphones – such as the glass Apple iPhone 4, or the anodised aluminium Nokia N8 – the Samsung Omnia 7 is disappointingly bland. Considering the amazing software on offer, we were hoping for something a little more exciting.
Bottom line If you're after a smartphone, then few are smarter than the Samsung Omnia 7. The operating system really is a revelation, and it puts most of its rivals to shame. It's just a pity the design of the Samsung Omnia 7 is so dreary, a feature that will sadl...
100%
T3.com
Updated:
2011-07-31 06:43:46
The Samsung Omnia 7 is the second Windows Phone 7 handset we’ve seen, following the excellent LG Omnia 7. It boasts a Super AMOLED screen, advanced photo features and an eBook hub. How does it compare to arch-rival LG’s WP7 offering? And does it c...
80%
electricpig.co.uk
Updated:
2011-07-31 06:43:46
The Samsung Omnia 7 is to the Samsung Galaxy S what the HTC HD7 is to the HTC Desire HD. It’s the Windows Phone 7 equivalent of a bloody great smartphone that everyone has fallen in love with already. Is its Super AMOLED screen still the talk of te...
Good Screen is glorious...
Bad Case even uglier than the Galaxy S'...
Bottom line The best screen in the business, hampered by Samsung's bland design...
80%
techradar.com
Updated:
2011-07-31 06:43:46
Samsung's take on Windows Phone 7 was always going to be tech-heavy – and that's proved to be the case.Featuring a 4-inch Super AMOLED screen and a cool industrial design, the Samsung Omnia 7 is a slightly different take from the LG and HTC crowd.It hasn'...
Good High quality screen, Slick and reponsive interface, Comfortable design, Passable camera quality, Cool gaming experience...
Bad Cheap-feeling rear, Slow internet browser with no Flash, Mega-bright LED flash, No worthwhile Samsung-added software on board, Lack of microSD expansion...
Bottom line The screen will be what sells the Samsung Omnia 7, but given the company's heritage in this arena we expected slightly more...
80%
alphr.com
Updated:
2011-07-31 06:43:46
Of all the Windows Phone 7 handsets we’ve used, the Samsung Omnia makes the biggest impact. It’s the screen that does it: a 4in, 480 x 800 Super AMOLED beauty, it beams forth more brilliantly than any other phone display we’ve come across to date. Ther...
Bottom line A glorious screen makes this the most striking Windows Phone 7 launch handset, but the price is a touch too high...
67%
pocket-lint.com
Updated:
2011-07-31 06:43:46
Tweet The Samsung Omnia 7 forms half of Orange's Windows Phone 7 offering, the other handset being the HTC 7 Mozart, the one with the 8-megapixel camera. In a world where Microsoft has defined the minimum hardware specs, differentiation in the world o...
Good The sensational display is the best of the Windows Phone bunch, great design, Office support, Windows Phone 7 is a great operating system...
Bad Camera performance not great, HD video is a little lacking, some apps still needed for Windows Phone 7 to complete the experience...
Bottom line The Samsung Omnia is a great Windows Phones 7 handset overall. It might not have the best camera options, but the screen is absolutely to die for. AMOLED displays aren’t the most common thing in the world of mobile phones, and we love the vibrancy that...
90%
expertreviews.co.uk
Updated:
2011-10-27 12:08:49
Samsung's Omnia 7 is a first-generation Windows Phone 7 handset, and although the 7.5 "Mango" update is ready, it hasn't yet passed the network operator certification process. Thanks to Microsoft's early announcement, we know what to expect from Mango...
Bottom line A great AMOLED screen and great build quality make the Omnia 7 an attractive phone, but Windows Phone 7 means your content is tied to Zune...
60%
Zdnet.com.au
Updated:
2011-11-05 21:28:54
Available plans 3 plans available starting from $59 to $129 Super-sleek Trying to pick and choose between the Windows Phone 7 launch range poses a rather unique problem. A glance at Microsoft's Australian Windows Phone website illustrates this perf...
Bottom line If you're shopping for a Windows Phone, the Omnia 7 should be close to the top of your list, if only for its superb AMOLED touchscreen.
88%
pcauthority.com.au
Updated:
2011-11-05 21:28:54
Of all the Windows Phone 7 handsets we’ve used, the Samsung Omnia makes the biggest impact. It’s the screen that does it: a 4in, 480 x 800 Super AMOLED beauty, it beams forth more brilliantly than any other phone display we’ve come across to date. Ther...
Bottom line Samsung's lone Windows Phone 7 launch handset has a quite magnificent screen as its focal point...
67%
itproportal.com
Updated:
2013-03-24 14:09:56
Samsung's Windows Phone 7 offering arrives with one of the largest screens the company has produced in a handset, along with one of the best visual screen qualities too. Are both of those factors enough to secure domination...
0%
itproportal.com
Updated:
2013-03-24 14:10:04
So here we are, the final big hitter in the world of software has entered the mobile OS ring with Windows Phone 7.Just as we were getting used to the Apple versus Android debate, the long gestating Windows Phone 7 platform is now upon us where we can fina...
0%
techsmart.co.za
Updated:
2014-03-22 02:13:43
Samsung is no stranger to Microsoft’s Windows Phone OS, with the Windows Mobile 6.1-operating Samsung SGH-i900 (Omnia I) and the Windows Mobile 6.5-running Samsung Omnia Pro B7330 forming part of its Redmond-powered Omnia range.The Omnia 7, however, is...
0%
stuff.tv
Updated:
2014-03-22 02:13:43
Of course, the new WP7 OS is not without niggles: there’s no true multi-tasking for easy switching between apps or support for Flash 10.1 video when web browsing for starters. And with only around 3,500 apps to download from the MarketPlace it’s serio...
Good Awesome AMOLED display. Sleek design. Nice array of photographic mods. Solid camera and video recording...
Bad Lack of multi-tasking. No support for Flash 10.1. Doesn’t appear as USB storage device on PC. Limited Samsung designed apps...
Bottom line The Omnia 7’s super stunning 4in AMOLED display makes it a strong WP7 contender...
80%
crn.com.au
Updated:
2014-03-23 01:47:44
One of the most striking Windows Phone 7 handsets on the market. Of all the launch phones, the Samsung Omnia is the most arresting. It's the screen that does it: a 4in, 480 x 800 Super AMOLED beauty, it beams its brilliance more boldly than...
0%
recombu.com
Updated:
2014-04-06 03:38:31
The Samsung Omnia 7 is the first Windows Phone 7 offering from Samsung. It comes with a large 4-inch Super AMOLED capacitive touchscreen, and standard Windows Phone 7 specs such as a 5-megapixel camera with LED flash, GPS and Wi-Fi. We took a walk with...
Bottom line The Samsung Omnia 7 is a great looking handset with a decent camera and a large Super AMOLED touchscreen. It’s easy to use, websites, pictures and maps look great and the overall experience is a very slick and polished one. On the other hand, because o...
80%
techview.co
Updated:
2014-05-11 01:48:43
The lovely guys and gals over at Three UK were kind enough to send me an Samsung Omnia 7 a while back to review and although it's taken a while to get posted, here is our quick review of the device. The Samsung Omnia 7 runs the Windows Phone 7 platform an...
0%
itnews.com.au
Updated:
2014-05-31 01:33:44
There's a little more graininess than with a TFT, but its saturated colours and almost perfect contrast compensate.Elsewhere, it's a little less impressive. The five-megapixel camera is fine in good light – as is the 720p video camera – but we'd recommend...
0%
hardwarezone.com.ph
Updated:
2016-11-26 16:46:47
The Korean giant hit relative success with the Samsung Galaxy S i9000 , one of the top-tier Android smartphones, and was one of the few then with a 4-inch Super AMOLED display. Similarly this time round, the Samsung Omnia 7 is the only Windows Phone 7 (WP...
Good 4.0inch AMOLED screen, Lightweight body, Better battery mileage than competition, Better imaging quality with more details and less noise...
Bad Finicky front touch controls, Lack of exclusive content...
Bottom line Our Closing ThoughtsThe Samsung Omnia 7's performance runs in the similar vein as its Windows Phone 7 (WP7) comrades due to Microsoft's strict guidelines, but with some exceptions. We were pleased with the simple design of the handset, and it does come of...
85%
pcquest.ciol.com
Updated:
2011-07-31 06:43:43
The Samsung Omnia 7 was one of the initial devices at the time of the Windows Phone 7 launch. The device runs the WP7 OS and its apps beautifully thanks to its superb hardware capabilities. With a 122 x 64 x 11 mm dimensions it's one of the slimmest ph...
Bottom line Cool looks, great performance and tons of great apps make Omnia 7 great phone. The “NoDo” update has enabled the app marketplace search and the much vaunted copy-paste feature is also now available on the phone. Page(s) 1 I am interested in more i...
0%
recombu.com
Updated:
2011-07-31 06:43:44
The Samsung Omnia 7 is the first Windows Phone 7 offering from Samsung. It comes with a large 4-inch Super AMOLED capacitive touchscreen, and standard Windows Phone 7 specs such as a 5-megapixel camera with LED flash, GPS and Wi-Fi. We took a walk with...
Bottom line The Samsung Omnia 7 is a great looking handset with a decent camera and a large Super AMOLED touchscreen. It’s easy to use, websites, pictures and maps look great and the overall experience is a very slick and polished one. On the other hand, because o...
80%
insidehw.com
Updated:
2011-07-31 06:43:44
After the first impressions obtained (and put to words on our website) not so long ago, now, after almost a month, we're allowed to officially present to you one of the first Windows Phone 7 smartphones. The hardware part of the device hasn't changed o...
0%
stuff.tv
Updated:
2011-07-31 06:43:44
Of course, the new WP7 OS is not without niggles: there’s no true multi-tasking for easy switching between apps or support for Flash 10.1 video when web browsing for starters. And with only around 3,500 apps to download from the MarketPlace it’s serio...
Good Awesome AMOLED display. Sleek design. Nice array of photographic mods. Solid camera and video recording...
Bad Lack of multi-tasking. No support for Flash 10.1. Doesn’t appear as USB storage device on PC. Limited Samsung designed apps...
Bottom line The Omnia 7’s super stunning 4in AMOLED display makes it a strong WP7 contender...
80%
hardwarezone.com.sg
Updated:
2011-07-31 06:43:44
The Korean giant hit relative success with the Samsung Galaxy S i9000, one of the top-tier Android smartphones, and was one of the few then with a 4-inch Super AMOLED display. Similarly this time round, the Samsung Omnia 7 is the only Windows Phone 7 (...
Bottom line The Samsung Omnia 7's performance runs in the similar vein as its Windows Phone 7 (WP7) comrades due to Microsoft's strict guidelines, but with some exceptions. We were pleased with the simple design of the handset, and it does come off as a profession...
85%
mobilechoiceuk.com
Updated:
2011-07-31 06:43:45
This is a neat and stylish handset with a lot going for it. If you're a Samsung fan already, it's a shoo-in, if not, it's certainly worth a look. Related links News Samsung Galaxy S gets Android update Samsung Galaxy S now in white Samsung Galaxy Tab h...
Good Amazing screen, solid and stylish design...
Bad Few special apps.Look and Feel...
Bottom line This is a neat and stylish handset with a lot going for it. If you're a Samsung fan already, it's a shoo-in, if not, it's certainly worth a look...
80%
cellphonequick.com
Updated:
2011-07-31 06:43:46
The Samsung Omnia 7 has been released in the United Kingdom. Released on October 21, the Samsung Omnia is among the first ever Windows Phone 7 handsets to be released in the world. The Samsung Omnia 7 is an evolution of the Samsung Omnia HD, and the la...
Bottom line The Omnia 7 is a premium phone with a beautiful OS. It obviously has issues that can be fixed mid-flight. And since we have to rate phones for what they are, not what they can be, there are better phones than the Samsung Omnia 7.So, don’t be rushing t...
0%
mobilementalism.com
Updated:
2011-07-31 06:43:46
Tweet The first of the Windows Phone 7 phones have been launched and are on sale now, so it’s perfect timing for a Samsung Omnia 7 review. The Omnia 7 is Samsung’s first ever Windows Phone 7 phone, and given Samsung has already had great success with...
0%
phonearena.com
Updated:
2011-07-31 06:43:46
Undoubtedly, one of the most remarkable Windows Mobile phones was the . The device came with a 3.2” resistive screen and combined the OS's usefulness with some pretty impressive entertainment features in order to become one of the best smartphones for...
Good Brilliant Super AMOLED screen, Premium construction, Nicelyanimated interface, Fine 5MP camera and usable LED flash...
Bad HD 720p video capture at only 24fps, Mediocre call quality, Windows Phone 7 is not as featurerich as the competition...
Bottom line All in all, the Samsung Omnia 7 is a very feature-rich smartphone, which also comes in a dandy casing. Its almost all-metal body exudes a premium feel, while the stylish looks automatically make it a tempting offer that can easily compete with the rest...
85%
engadget.com
Updated:
2011-07-31 06:43:46
We knew Samsung's been in the Windows Phone 7 game pretty much since day one, but the Korean giant's managed to keep its Europe-bound Omnia 7 under tight wraps until mid-summer this year. Two months onwards, we find ourselves cradling this macho-looking d...
Good Brilliant displayFeels solid and grips nicelyGood camera...
Bad Photo Sharing app not workingNo live tile for Now appEarphones lacking in treble range...
Bottom line Well, we've done our gushing, and it's obvious that we're in love with Samsung's Omnia 7. Simply put, this phone's got all the right hardware to qualify as a brilliant multimedia device in today's standard, plus its form factor feels great in our hands. G...
80%
gsmarena.com
Updated:
2011-07-31 06:43:47
Windows Phone 7 left us with mixed feelings, to say the least. WP7 devices have been designed around the OS, not the other way around. So perhaps, it’s best we look at the whole picture. The Samsung I8700 Omnia 7 is our first encounter with WP7-grade...
0%
geeky-gadgets.com
Updated:
2011-08-07 13:37:21
The Samsung Omnia 7 is one of the first Windows Phone 7 Smartphones to be released, it is currently available in Europe, and the model tested in this review is a UK version.The Omnia 7 features a 4 inch display plus a 1GHZ processor, and a five megapi...
Bottom line The Samsung Omnia 7 is quite an impressive handset, definitely one of the better smartphones we have reviewed this year, and I was pleasantly surprised with Microsoft’s Windows Phone 7 OS.The star of the Omnia 7 is the display, it is sharp and crystal...
0%
brighthub.com
Updated:
2011-08-24 02:55:27
Along with the , the Samsung Omnia 7 has been released in the United Kingdom. Released on October 21, the Samsung Omnia is among the first ever Windows Phone 7 handsets to be released in the world. The Samsung Omnia 7 is an evolution of the Samsung Om...
100%