location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Ace 2 GT-I8160 9.65 cm (3.8") Single SIM Android 2.3 3G Micro-USB B 1500 mAh White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Ace 2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT-I8160
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-I8160ZWA
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50575
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy Ace 2 GT-I8160 9.65 cm (3.8") Single SIM Android 2.3 3G Micro-USB B 1500 mAh White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 9.65 cm (3.8") 480 x 800 pixels
  • - 0.8 GHz
  • - MicroSD (TransFlash) 32 GB
  • - 3G Single SIM MiniSIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 3.0+HS Near Field Communication (NFC)
  • - Single camera 5 MP
  • - Lithium-Ion (Li-Ion) 1500 mAh
  • - Android 2.3
Long product name Samsung Galaxy Ace 2 GT-I8160 9.65 cm (3.8") Single SIM Android 2.3 3G Micro-USB B 1500 mAh White :
The long product name of Samsung Galaxy Ace 2 GT-I8160 9.65 cm (3.8") Single SIM Android 2.3 3G Micro-USB B 1500 mAh White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SamsungGalaxy Ace 2 (GT-I8160)
More>>>
Short summary description Samsung Galaxy Ace 2 GT-I8160 9.65 cm (3.8") Single SIM Android 2.3 3G Micro-USB B 1500 mAh White:
This short summary of the Samsung Galaxy Ace 2 GT-I8160 9.65 cm (3.8") Single SIM Android 2.3 3G Micro-USB B 1500 mAh White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy Ace 2 GT-I8160, 9.65 cm (3.8"), 480 x 800 pixels, 0.8 GHz, 5 MP, Android 2.3, White

Long summary description Samsung Galaxy Ace 2 GT-I8160 9.65 cm (3.8") Single SIM Android 2.3 3G Micro-USB B 1500 mAh White:
This is an auto-generated long summary of Samsung Galaxy Ace 2 GT-I8160 9.65 cm (3.8") Single SIM Android 2.3 3G Micro-USB B 1500 mAh White based on the first three specs of the first five spec groups.

Samsung Galaxy Ace 2 GT-I8160. Display diagonal: 9.65 cm (3.8"), Display resolution: 480 x 800 pixels. Processor frequency: 0.8 GHz. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3. Battery capacity: 1500 mAh. Product colour: White. Weight: 118 g

Display
Display diagonal *
9.65 cm (3.8")
Panel type
TFT
Display resolution *
480 x 800 pixels
Display number of colours
16.78 million colours
Touch technology
Multi-touch
Touchscreen type
Capacitive
Processor
Processor frequency *
0.8 GHz
Storage
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
32 GB
USB mass storage
Yes
Camera
Rear camera resolution (numeric) *
5 MP
Front camera type *
Single camera
Front camera resolution (numeric) *
0.3 MP
Rear camera flash *
Yes
Video recording modes
720p
Rear camera type *
Single camera
Auto focus
Yes
Video recording
Yes
Geotagging
Yes
Self-timer
Yes
Network
SIM card capability *
Single SIM
Mobile network generation *
3G
SIM card type *
MiniSIM
2G standards
Edge, GPRS, GSM
3G standards *
HSDPA, HSPA+, HSUPA
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
3.0+HS
Bluetooth profiles
A2DP
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
Tethering (modem-mode)
Yes
Near Field Communication (NFC)
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
Micro-USB B
Headphone connectivity
3.5 mm
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Chat
Yes
E-mail
Yes
Design
Form factor *
Bar
Design
Product colour *
White
Performance
Video call
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Events reminder, Notes, To-do list
Speakerphone
Yes
Flight mode
Yes
Voice dialling
Yes
Personalization
Icons, Menu, Shortcuts, Widgets
Microphone mute
Yes
Vibrating alert
Yes
Navigation
GPS (satellite)
Yes
Position location *
Yes
Wi-Fi positioning
Yes
Multimedia
FM radio
Yes
Audio formats supported
AAC, AAC+, AMR, FLAC, MP3, OGG, WAV, WMA
Video formats supported
H.263, H.264, MPEG4
Voice codecs
AMR-NB, AMR-WB
Call management
Call waiting
Yes
Call hold
Yes
Caller ID
Yes
Conference call
Yes
Speed dialling
Yes
Call timer
Yes
Software
Platform *
Android
Operating system installed *
Android 2.3
App distribution platform
Google Play
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1500 mAh
Talk time (2G)
16.3 h
Talk time (3G) *
7.5 h
Standby time (2G)
670 h
Standby time (3G) *
640 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Orientation sensor
Yes
Weight & dimensions
Width
62 mm
Depth
10.5 mm
Height
118 mm
Weight *
118 g
Packaging content
Quick start guide
Yes
Cables included
USB
Other features
Touchscreen
Yes
Ringer type
MP3
Java technology
Yes
Voice recording
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-04-26 10:37:46
Uk has collected 122 expert reviews for Samsung Galaxy Ace 2 GT-I8160 9.65 cm (3.8") Single SIM Android 2.3 3G Micro-USB B 1500 mAh White and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
uk.hardware.info
Updated:
2013-04-26 10:37:06
The amount of smartphones that Samsung has on the market is huge. In every segment it has several different models, so it's not shocking if you can't keep up with each release. The Samsung Ace 2 is a smartphone for the middle segment, for an average pri...
Bottom line The Samsung Galaxy Ace 2 is an excellent mid-range smartphone. For an average price of around £185, you don't get an extremely fast phone, but one that is relatively state-of-the-art and runs smoothly. The hardware is powerful enough to make this phone...
0%
3g.co.uk
Updated:
2013-04-26 10:37:06
There’s plenty on offer from the Samsung Galaxy Ace 2, especially when you consider its low price. The dual-core chip can cope with most games and apps, and the 3-8in display is a good size for emails, texts and surfing the net. Throw in a decent five...
Good Smooth TouchWiz UI, powerful budget chip, goodsized touchscreen, impressive fivemegapixel snapper...
Bad idering Windows Phone 8 Platform ?...
Bottom line Surprisingly at this price, there's plenty on offer from the Samsung Galaxy Ace 2. The touchscreen is a great size for surfing, texting and emailing, the five-megapixel snapper is impressive for a budget handset, and the dual-core chip handles most apps a...
80%
digitalversus.com
Updated:
2013-04-26 10:37:06
Samsung's Galaxy Ace 2 is an entry-level Galaxy mobile that's trying to make it big in an increasingly tough market. So is this pocket smartphone Ace by name and by... We weren't expecting any miracles from the Galaxy Ace 2's camera sensor, which is the...
Good A worthy successor for the Galaxy Ace, TouchWiz interface is more responsive than the previous version, Good screen, Good battery life...
Bad Camera hasn't been updated, Design copied straight from the Galaxy S3...
Bottom line The Samsung Galaxy Ace 2 may not be a surprising or innovative phone but it does its job well. In fact, it's one of the best entry-level smartphones out there. Samsung has taken good ideas from its various product ranges to build an improved budget smartp...
80%
techadvisor.co.uk
Updated:
2013-04-26 10:37:07
Since the launch of the original Samsung Galaxy Ace back in March 2011, the Korean tech giant has now managed to release its third version of the Galaxy Ace Android smartphone. Here is our full review of the Samsung Galaxy Ace 2. At first glance, the S...
Bottom line The Samsung Galaxy Ace 2 isn't designed to be a world-beater; it's a budget smartphone that does the modern basics well. So bearing that in mind you have to say the Galaxy Ace 2 is a very good phone, that doesn't come up too short in any area, and one...
80%
trustedreviews.com
Updated:
2013-04-26 10:37:08
What is the Samsung Galaxy Ace 2? The Samsung Galaxy series has become the shining star in the Android smartphone firmament. And while the Samsung Galaxy S4 may have stolen all the attention there are plenty of cheaper options in the series, too. The Sams...
Good Decent screen, Good camera with solid macro skills, Wi-Fi Direct...
Bad Uninspired design, Outdated OS version, Autofocus can be slow...
Bottom line The Samsung Galaxy Ace 2 offers significant spec upgrades over its predecessor, including a bigger screen and more powerful dual-core processor. It makes for a friendly and fairly feature-complete intro to Android. However, its OS is out of date, result...
70%
techradar.com
Updated:
2013-04-26 10:37:08
Adding to its expansive collection of Galaxy-branded, Android-filled smartphones, Samsung has reignited its Galaxy Ace sub-franchise with the Samsung Galaxy Ace 2 tackling the space between the collection of dedicated entry-level and mid-market handsets...
Good intuitive, friendly UI, impressive 5MP camera, zippy dual, core CPU, attractive, strong build...
Bad Android 2.3 not 4.0, speaker placement, Samsung Apps offering, limited browser...
Bottom line A warning signal to its handset competitors, Samsung's reign of power is quickly moving away from the one-off flagship Galaxy S devices, with the Ace 2 firmly rooting itself as a mid-market challenger with a near budget price point that will appeal to man...
70%
itproportal.com
Updated:
2013-05-05 01:06:16
Samsung is one of the dominant forces at the top end of the smartphone market with its superb Galaxy S III, but the company has proved before that it also knows how to do things well at the mid-range, and that's where the Samsung Galaxy Ace 2 is positione...
Good Good battery life, Nice screen, A comfortable size for hand and pocket...
Bad Android 2.3, Bland design, Tinny sound through speakers...
Bottom line The Samsung Galaxy Ace 2 is a pretty good budget buy handset. Like all budget mobiles it has its ups and downs, but the good screen and capable processor give it a lift. If your budget hovers around £200 it should have a place on your shortlist. Manufact...
70%
wired.co.uk
Updated:
2013-05-17 19:41:52
Samsung may have taken a bloody nose from Apple in the pair's ongoing legal dispute, but it continues to keep the smartphones coming at all ends of the spectrum. This mid-range update of last year's Ace offers an improved dual-core processor, larger sc...
Good Dualcore processor, decent camera...
Bad Older version of Android, boring design...
Bottom line The Samsung Galaxy Ace 2 offers some welcome improvements to the original model with its beefed up processor and larger screen, plus its rather impressive camera. It's a shame that it's using an old version of Android but it still offers a pretty good...
70%
pocket-lint.com
Updated:
2013-06-06 07:18:00
If you're about to buy a mid-range phone, then you'll more than likely be glad of the help from sites such as Pocket-lint, because it is, without doubt, the most confusing part of the market. At the high-end, with phones like the Samsung Galaxy S III...
Good Decent price, sturdy, responsive, good battery life...
Bad Average camera, very limited internal storage...
Bottom line It's not the cheapest, it's not the most expensive and it's not the worst performer, nor is it the best. The Ace 2 is middle of the road, but that's a good thing. It's solid, works well and lacks the nonsense that drags other phones down. If you're off...
80%
goodgearguide.com.au
Updated:
2013-09-26 23:23:28
Samsung's rumoured Galaxy S III Android phone is likely to steal most of the headlines this year but the company continues to expand its entire Galaxy range — even its budget models. The Galaxy Ace 2 is the successor to the original Galaxy Ace and comes w...
Good Improved screen, More memory and bigger battery, Dual-core processor...
Bad No Ice Cream Sandwich software, No Australian release details...
Bottom line The Samsung Galaxy Ace 2 is the successor to the original Galaxy Ace. It improves on the original thanks to a better screen with a higher resolution, more internal memory and a bigger battery. The fact it comes without Ice Cream Sandwich software, however...
0%
hardwarezone.com.sg
Updated:
2013-10-21 02:10:04
Samsung isn't really well-known for its affordable range, but in any case, it is assuring that the company, well-known for quality phones like the Galaxy S III and Galaxy Note II , has some in its lineup. The Samsung Galaxy Ace 2 is one such option, comin...
Good Decent battery life, Good performance, Affordable price...
Bad Limited internal memory space, Iffy white balance in photos, No news of update to Android 4.0 or 4.1, currently stuck on 2.3...
80%
techadvisor.co.uk
Updated:
2014-01-17 01:28:57
Samsung's Galaxy range of Android smartphones and Android tablets are hugely popular. But the three Samsung Galaxy smartphones we compare here are very different animals. From the budget Galaxy Ace 2 , through the iPhone-rivalling Galaxy SIII (or Galaxy S...
0%
uk.hardware.info
Updated:
2014-02-16 01:12:12
The high-end smartphones from the big manufacturers are of course the most ground-breaking and exciting products. However, not everyone has the budget for buying them separately, and getting tied to a two or three-year subscription isn't always the most...
0%
artiss.co.uk
Updated:
2014-03-20 02:15:01
Only available for the last couple of months, the Samsung Galaxy Ace 2 is a mid-range Android Smartphone.A bit smaller but dumpier than, say, the Galaxy S2 it also has rounder corners, a lovely chrome surround and a flatter home button similar to the Gala...
Good Feature of a premium phone, Budget cost...
Bad No gryoscope or light sensor, NonAmoled screen...
Bottom line It looks like a premium smartphone and has all the features of one – many match or even exceed the Galaxy S2. Limitations include the memory, which can be upgraded by Micro SD, lack of gyroscope or light sensor, smaller resolution camera and the non-AMOLE...
100%
geeksquad.co.uk
Updated:
2014-03-21 01:45:35
The sleek, lightweight Samsung Galaxy Ace 2 is a great successor to the original Ace, but can it compete with the HTC Desire and Sony Xperia range? Agent Emma gives the Ace 2 a thorough reviewing.The latest addition to the Samsung Galaxy Ace family, the G...
0%
whatmobile.net
Updated:
2014-04-04 02:58:58
While Samsung is still riding high on the success of the Galaxy S III, it also offers a range of affordable entry- and mid-level smartphones that provide great usability at a low price. The latest is the Galaxy Ace 2, an Android-powered handset that packs...
0%
techradar.com/au/
Updated:
2014-04-13 02:27:22
Adding to its expansive collection of Galaxy-branded, Android-filled smartphones, Samsung has reignited its Galaxy Ace sub-franchise with the Samsung Galaxy Ace 2 tackling the space between the collection of dedicated entry-level and mid-market handsets.W...
Good intuitive, friendly UI, impressive 5MP camera, zippy dualcore CPU, attractive, strong build...
Bad Android 2.3 not 4.0, speaker placement, Samsung Apps offering, limited browser...
Bottom line A warning signal to its handset competitors, Samsung's reign of power is quickly moving away from the one-off flagship Galaxy S devices, with the Ace 2 firmly rooting itself as a mid-market challenger with a near budget price point that will appeal to ma...
70%
techview.co
Updated:
2014-05-06 01:35:59
The Samsung Galaxy Ace 2 brings an affordable Android device to the budget end of the market.The Galaxy Ace 2 features a 3.8-inch display in a compact smartphone measuring in at 118.3 x 62.3 x 10.5mm.The Samsung Galaxy Ace 2 may not sport the large screen...
Bottom line The Samsung Galaxy Ace 2 presented itself as one of the devices aimed perhaps at the budget market due to its build and technical specifications and the fact that it does arrive with Android 2.3 Gingerbread. The Galaxy Ace 2 comes prepared for the future...
0%
hardwarezone.com.ph
Updated:
2016-12-02 06:13:23
Samsung isn't really well-known for its affordable range, but in any case, it is assuring that the company, well-known for quality phones like the Galaxy S III and Galaxy Note II , has some in its lineup. The Samsung Galaxy Ace 2 is one such option, comin...
Bottom line For its price, the Samsung Galaxy Ace 2 is a very decent device. It tops, albeit narrowly, the cohort in both battery life and processing benchmark results. While its 5MP camera offers good amounts of detail, the white balance is iffy. The device might no...
0%
gsmarena.com
Updated:
2013-04-26 10:37:12
At the end of the review, we think we are ready to answer the two most important questions about the Samsung Galaxy Ace 2 I8160. The first one's "Is it worth the asking price?" and it couldn't have been a more resolute "yes". Indeed, the new Samsung m...
0%
phonearena.com
Updated:
2013-04-26 10:37:18
The original Ace was a very decent phone for its bucks last year, and the Ace 2 is quite on the way to cover that ground this year as well. It has a decent size screen with good resolution, slightly underclocked yet dual-core processor, and 5MP cam wi...
Good Excellent call quality, Easy onehand operation...
Bad Camera is very slow to focus, Only about 1GB of useravailable memory...
Bottom line The Galaxy Ace 2 could have become a bestseller for Samsung, with the notable exception of a more distinctive design. The compact size and good PLS LCD screen will be a boost for the everyday interaction with your smartphone, whether you are in or out...
65%
phonearena.com
Updated:
2013-04-26 10:37:25
The reason you should be very interested in the Samsung Galaxy Ace 2 is that it could turn out to be one of the best value-for-money Android offers this season.While the original Ace was a very decent phone for its bucks last year, the Ace 2 is quite...
0%
gsmarena.com
Updated:
2013-04-26 10:37:35
The Samsung Galaxy Ace 2 offers a much better browsing experience compared to its predecessor, thanks to the bigger, higher-res screen. With the minimalist (but functional) interface of the Android browser, you have plenty of room left for even comple...
0%
toptenreviews.com
Updated:
2013-10-21 02:10:03
The Samsung Galaxy Ace 2 is an elegantly simple smartphone with a 3.8-inch LCD touchscreen display with a resolution of 800p. This minimalist design leaves only a few external buttons and comfortable round edges, so it's easy to handle in your palm and it...
0%
recombu.com
Updated:
2014-03-26 01:51:53
We were blown away by the success of the Samsung Galaxy Ace 2 last year. Don't get us wrong, we thought it was a great handset, but within weeks of reviewing it, everyone around town was rocking Samsung's stylish budget mid-range offering. Since then, the...
Good Sharp screen, Speedy processor, Solid camera...
Bad Uninspired design, Gingerbread, Small internal memory...
60%