X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM191T 19" TFT .29 82kHz TCO99 White
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GH19BSAN
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 14 Oct 2013 05:33:26
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11304
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Long product name Samsung SM191T 19" TFT .29 82kHz TCO99 White 19" White:
The short editorial description of Samsung SM191T 19" TFT .29 82kHz TCO99 White 19" White
191T-19" LCD 81kHz SlimLine TCO99

Marketing text Samsung SM191T 19" TFT .29 82kHz TCO99 White 19" White

:
The official marketing text of Samsung SM191T 19" TFT .29 82kHz TCO99 White 19" White as supplied by the manufacturer
Tilt, Swivel, Pivot, Certified for Medical use and Ideal for Video Wall applications.
Short summary description Samsung SM191T 19" TFT .29 82kHz TCO99 White 19" White:
This short summary of the Samsung SM191T 19" TFT .29 82kHz TCO99 White 19" White data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung SM191T 19" TFT .29 82kHz TCO99 White, 1280 x 1024 pixels, 500:1, 30 - 81 kHz, 56 - 85 Hz, 10 - 40 °C, 10 - 80%
Long summary description Samsung SM191T 19" TFT .29 82kHz TCO99 White 19" White:
This is an auto-generated long summary of Samsung SM191T 19" TFT .29 82kHz TCO99 White 19" White based on the first three specs of the first five spec groups.
Samsung SM191T 19" TFT .29 82kHz TCO99 White. Display diagonal: 48.3 cm (19"), Display brightness: 250 cd/m², Display resolution: 1280 x 1024 pixels. Colour of product: White. Width: 41.6 cm, Depth: 45 cm, Height: 20.8 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
48.3 cm (19")
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
250 cd/m²
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Response time*
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
25 ms
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
500:1
Viewing angle, horizontal*
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical*
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
170°
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 85 Hz
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Ergonomics
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 40°C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
416.3 mm
Depth *
The distance from the front to the back of something.
450.5 mm
Height *
The measurement of the product from head to foot or from base to top.
208.4 mm