location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SM181T 18.1" TFT .26 81kHz TCO99 Silver computer monitor 46 cm (18.1") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM181T 18.1" TFT .26 81kHz TCO99 Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GH18PSAS
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44540
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:25:01
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Samsung SM181T 18.1" TFT .26 81kHz TCO99 Silver computer monitor 46 cm (18.1") 1280 x 1024 pixels :
The long product name of Samsung SM181T 18.1" TFT .26 81kHz TCO99 Silver computer monitor 46 cm (18.1") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SM181T 18.1" TFT .26 81kHz TCO99 Dual
More>>>
Samsung SM181T 18.1" TFT .26 81kHz TCO99 Silver computer monitor 46 cm (18.1") 1280 x 1024 pixels:
The official description of Samsung SM181T 18.1" TFT .26 81kHz TCO99 Silver computer monitor 46 cm (18.1") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Information Hungry Professional Users
Narrow Bezel: 18.6mm
Only 37.2mm when two monitors are side by side
Resolution: 1280 x 1024(SXGA)

Dual Interface
Current Analog via 15-pin D-sub
DVI-D Compliant Digital Interface

Ergonomic Design
Height Adjustment
Tilt (-5o/+30o) & Swivel
Special features: Pivot enabled (standard)

Short summary description Samsung SM181T 18.1" TFT .26 81kHz TCO99 Silver computer monitor 46 cm (18.1") 1280 x 1024 pixels:
This short summary of the Samsung SM181T 18.1" TFT .26 81kHz TCO99 Silver computer monitor 46 cm (18.1") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SM181T 18.1" TFT .26 81kHz TCO99 Silver, 46 cm (18.1"), 1280 x 1024 pixels, Silver

Long summary description Samsung SM181T 18.1" TFT .26 81kHz TCO99 Silver computer monitor 46 cm (18.1") 1280 x 1024 pixels:
This is an auto-generated long summary of Samsung SM181T 18.1" TFT .26 81kHz TCO99 Silver computer monitor 46 cm (18.1") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Samsung SM181T 18.1" TFT .26 81kHz TCO99 Silver. Display diagonal: 46 cm (18.1"), Display resolution: 1280 x 1024 pixels, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Silver

Display
Display diagonal *
46 cm (18.1")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Pixel pitch
0.281
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 85 Hz
Viewable size, horizontal
35.9 cm
Viewable size, vertical
28.7 cm
Design
Product colour *
Silver
Ergonomics
Plug and Play
Yes
Weight & dimensions
Width (without stand)
416.3 mm
Depth (without stand)
208.4 mm
Height (without stand)
450.5 mm
Packaging content
Bundled software
Drivers & Utilities
Other features
Audio system
No
Certification
TCO'99
Country Distributor
United Kingdom 1 distributor(s)