Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SM151BM 15" TFT .30 75kHz TCO99 Silver 15" computer monitor

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM151BM 15" TFT .30 75kHz TCO99 Silver
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GG15MSAS
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 23336
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 05 Sep 2017 23:17:04
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Samsung SM151BM 15" TFT .30 75kHz TCO99 Silver 15" computer monitor :
The short editorial description of Samsung SM151BM 15" TFT .30 75kHz TCO99 Silver 15" computer monitor

151BM Angle MultiMedia 15" TFT .297 TCO99Silver
More>>>

Samsung SM151BM 15" TFT .30 75kHz TCO99 Silver 15" computer monitor:
The official marketing text of Samsung SM151BM 15" TFT .30 75kHz TCO99 Silver 15" computer monitor as supplied by the manufacturer
The SyncMaster aims to deliver the maximum possible performance with the absolute minimum in power consumption. Samsung's efforts have resulted in PPUMP, a system that places powerful performance in concert with power efficiency. Ultimately, it will attain the maximum performance output for your professional purposes and lead to an economical working environment. The front-panel design provides flush-mounted controls as well as a light flooded circle around the power button. Even a soft touch on the control keys will provide sound adjustment. Its sensor lets the menu change automatically. With effortless ergonomics, this monitor allows you to see clearly after tilt, height, or swivel adjustments are made for a limitless office environment.
Short summary description Samsung SM151BM 15" TFT .30 75kHz TCO99 Silver 15" computer monitor:
This short summary of the Samsung SM151BM 15" TFT .30 75kHz TCO99 Silver 15" computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung SM151BM 15" TFT .30 75kHz TCO99 Silver, 38.1 cm (15"), 1024 x 768 pixels, 250 cd/m²
Long summary description Samsung SM151BM 15" TFT .30 75kHz TCO99 Silver 15" computer monitor :

Samsung SM151BM 15" TFT .30 75kHz TCO99 Silver. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Display brightness: 250 cd/m², Viewing angle, horizontal: 140°, Viewing angle, vertical: 120°

This is an auto-generated long summary of Samsung SM151BM 15" TFT .30 75kHz TCO99 Silver 15" computer monitor based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
250 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
350:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
140°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
120°
Display number of colours *
16.78 million colours
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.297
Horizontal scan range
30 - 61 kHz
Vertical scan range
56 - 75 Hz
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
30.4 cm
Viewable size, vertical
22.8 cm
Multimedia
Audio system
System used to play music or speech.
2 x 1.5W RMS multimedia speakers - integrated
Ergonomics
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Certificates
Certification
UL, CSA, NOM, NEMKO, SEMKO, CE, TuV, PCMC, EZW, SIQ, MEEI, GOST, CCIB, PSB, EIAJ, CE, RFS, C-TICK, VCCI, BCIQ, TCO'99
Weight & dimensions
Width *
The measurement or extent of something from side to side.
417.9 mm
Depth *
The distance from the front to the back of something.
173 mm
Height *
The measurement of the product from head to foot or from base to top.
386.1 mm
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers & Utilities
X