X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15IN MONITOR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GG15LSSN
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 14 Oct 2013 05:33:26
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10642
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Warranty: 3 years
Long product name Samsung 15IN MONITOR 15":
The short editorial description of Samsung 15IN MONITOR 15"
38.1 cm (15 ") MONITOR SM151S A P ANALOG TCO99 PIVOT IN (NMS)

Marketing text Samsung 15IN MONITOR 15"

:
The official marketing text of Samsung 15IN MONITOR 15" as supplied by the manufacturer
Samsung SynchMaster 151S TFT proves that good things do come in small packages. The 151S packs all the power and features of a larger monitor into a single, ultra-slim design that fits virtually anywhere. It's perfect for the crowded office or the home user looking to maximize space. View critical data, develop intricate graphics, even read email - the 151S delivers the same crisp, clear text and bright, vivid colors for every application. With razor-sharp images, high contrast ratio, the 151S delivers picture perfect images every time. Exceptionally fast response time makes the 151S ideal for video, 3-D technologies, and web development. Convenient features like one-button auto calibration and color control add new levels of precision to any application. So when you're looking for a monitor that is small in size, but big on performance, the 151S has it all.
Short summary description Samsung 15IN MONITOR 15":
This short summary of the Samsung 15IN MONITOR 15" data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung 15IN MONITOR, 1024 x 768 pixels, 300:1, 30 - 61 kHz, 50 - 75 Hz, UL, CSA, NOM, NEMKO, SEMKO, CE, TuV, PCMC, EZW, SIQ, MEEI, GOST, CCIB, PSB, EIAJ, CE, RFS, C-TICK, V
Long summary description Samsung 15IN MONITOR 15":
This is an auto-generated long summary of Samsung 15IN MONITOR 15" based on the first three specs of the first five spec groups.
Samsung 15IN MONITOR. Display diagonal: 38.1 cm (15"), Display brightness: 230 cd/m², Display resolution: 1024 x 768 pixels. Power consumption (typical): 30 W. Certification: UL, CSA, NOM, NEMKO, SEMKO, CE, TuV, PCMC, EZW, SIQ, MEEI, GOST, CCIB, PSB, EIAJ, CE, RFS, C-TICK, V. Width: 39.1 cm, Depth: 17.3 cm, Height: 38.4 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
230 cd/m²
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Response time*
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
30 ms
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
300:1
Viewing angle, horizontal*
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
140°
Viewing angle, vertical*
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
120°
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.297 mm
Horizontal scan range
30 - 61 kHz
Vertical scan range
50 - 75 Hz
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
30.4 cm
Viewable size, vertical
22.8 cm
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x 15-pin D-Sub
Multimedia
Audio system
System used to play music or speech.
Yes
Ergonomics
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
30 W
Certificates
Certification
UL, CSA, NOM, NEMKO, SEMKO, CE, TuV, PCMC, EZW, SIQ, MEEI, GOST, CCIB, PSB, EIAJ, CE, RFS, C-TICK, VCCI, BCIQ, TCO'99
Weight & dimensions
Width *
The measurement or extent of something from side to side.
391.4 mm
Depth *
The distance from the front to the back of something.
173 mm
Height *
The measurement of the product from head to foot or from base to top.
383.6 mm