location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SM151S Angle 15"TFT.30 61kHz TCO95 Black computer monitor 38.1 cm (15") 1024 x 768 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM151S Angle 15"TFT.30 61kHz TCO95 Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GG15LSAB
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67526
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:27:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SM151S Angle 15"TFT.30 61kHz TCO95 Black computer monitor 38.1 cm (15") 1024 x 768 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 38.1 cm (15")
  • - 1024 x 768 pixels
  • - 230 cd/m² 300:1
Warranty: 3 years
Long product name Samsung SM151S Angle 15"TFT.30 61kHz TCO95 Black computer monitor 38.1 cm (15") 1024 x 768 pixels :
The long product name of Samsung SM151S Angle 15"TFT.30 61kHz TCO95 Black computer monitor 38.1 cm (15") 1024 x 768 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SM151S Angle 15"TFT.30 61kHz TCO95 Black
More>>>
Samsung SM151S Angle 15"TFT.30 61kHz TCO95 Black computer monitor 38.1 cm (15") 1024 x 768 pixels:
The official description of Samsung SM151S Angle 15"TFT.30 61kHz TCO95 Black computer monitor 38.1 cm (15") 1024 x 768 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Samsung SynchMaster 151S TFT proves that good things do come in small packages. The 151S packs all the power and features of a larger monitor into a single, ultra-slim design that fits virtually anywhere. It's perfect for the crowded office or the home user looking to maximize space. View critical data, develop intricate graphics, even read email - the 151S delivers the same crisp, clear text and bright, vivid colors for every application. With razor-sharp images, high contrast ratio, the 151S delivers picture perfect images every time. Exceptionally fast response time makes the 151S ideal for video, 3-D technologies, and web development. Convenient features like one-button auto calibration and color control add new levels of precision to any application. So when you're looking for a monitor that is small in size, but big on performance, the 151S has it all.

Short summary description Samsung SM151S Angle 15"TFT.30 61kHz TCO95 Black computer monitor 38.1 cm (15") 1024 x 768 pixels:
This short summary of the Samsung SM151S Angle 15"TFT.30 61kHz TCO95 Black computer monitor 38.1 cm (15") 1024 x 768 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SM151S Angle 15"TFT.30 61kHz TCO95 Black, 38.1 cm (15"), 1024 x 768 pixels

Long summary description Samsung SM151S Angle 15"TFT.30 61kHz TCO95 Black computer monitor 38.1 cm (15") 1024 x 768 pixels:
This is an auto-generated long summary of Samsung SM151S Angle 15"TFT.30 61kHz TCO95 Black computer monitor 38.1 cm (15") 1024 x 768 pixels based on the first three specs of the first five spec groups.

Samsung SM151S Angle 15"TFT.30 61kHz TCO95 Black. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Viewing angle, horizontal: 140°, Viewing angle, vertical: 120°

Display
Display diagonal *
38.1 cm (15")
Display resolution *
1024 x 768 pixels
Touchscreen *
No
Display brightness (typical)
230 cd/m²
Contrast ratio (typical) *
300:1
Viewing angle, horizontal
140°
Viewing angle, vertical
120°
Pixel pitch
0.297
Horizontal scan range
30 - 61 kHz
Vertical scan range
50 - 75 Hz
Viewable size, horizontal
30.4 cm
Viewable size, vertical
22.8 cm
Ports & interfaces
I/O ports
1 x 15-pin D-Sub
Ergonomics
Plug and Play
Yes
Weight & dimensions
Width (without stand)
391.4 mm
Depth (without stand)
173 mm
Height (without stand)
383.6 mm
Packaging content
Bundled software
Drivers & Utilities
Other features
Audio system
No
Certification
UL, CSA, NOM, NEMKO, SEMKO, CE, TuV, PCMC, EZW, SIQ, MEEI, GOST, CCIB, PSB, EIAJ, CE, RFS, C-TICK, VCCI, BCIQ, TCO'95
Country Distributor
United Kingdom 1 distributor(s)