Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ETC-S1G2BE 45.36g stylus pen

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ETC-S1G2BE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ETC-S1G2BEGXAR
Category
Small pen-shaped instrument used to input commands onto a computer screen, mobile device or graphics tablet.
stylus pens
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6057
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 10 Feb 2017 01:42:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung ETC-S1G2BE 45.36g stylus pen :
The short editorial description of Samsung ETC-S1G2BE 45.36g stylus pen

Galaxy Note 10.1 S Pen
More>>>

Samsung ETC-S1G2BE 45.36g stylus pen:
The official marketing text of Samsung ETC-S1G2BE 45.36g stylus pen as supplied by the manufacturer
Compatible with S Pen Optimized Apps
The advanced S Pen gives you a real pen experience. Its sensitive pressure lets you write, draw, and even paint with accuracy. Push the button on the side and you can interact with exclusive apps for cropping and pasting images, creating digital memos, editing photos and videos, or controlling games. The S Pen is a whole new way to be more creative and productive on the go.

- Compatible with S Pen Optimized Apps on Note™ 10.1
- Create Personal and Impactful Images with the Freedom of a Pressure-Sensitive Pen
- Write Directly on 195,000 e-textbooks with the Kno App
- Includes 5 Pen Tips for Different Writing Experiences
Short summary description Samsung ETC-S1G2BE 45.36g stylus pen:
This short summary of the Samsung ETC-S1G2BE 45.36g stylus pen data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung ETC-S1G2BE, 45.36 g, 7.62 x 7.62 x 114.3 mm
Long summary description Samsung ETC-S1G2BE 45.36g stylus pen :

Samsung ETC-S1G2BE. Weight: 45.36 g. Dimensions (WxDxH): 7.62 x 7.62 x 114.3 mm

This is an auto-generated long summary of Samsung ETC-S1G2BE 45.36g stylus pen based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Technical details
Quantity
The number of products there are.
1
Compatibility
The other products, software and hardware this product can be used with.
Galaxy Note 10.1
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
45.36 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
7.62 x 7.62 x 114.3 mm
Country Distributor
Nederland 1 distributor(s)
X