Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ES ES80 Compact camera 12.2MP 1/2.3" CCD 4000 x 3000pixels Silver

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ES
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ES80
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ES-80-SILVER
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8806071408491
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 10 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 34962
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 10-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 14 Oct 2017 17:21:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung ES ES80 Compact camera 12.2MP 1/2.3" CCD 4000 x 3000pixels Silver :
The short editorial description of Samsung ES ES80 Compact camera 12.2MP 1/2.3" CCD 4000 x 3000pixels Silver

1/2.3", 12.2 MP, Zoom 5x, CCD, 6.096 cm (2.4 ") TFT LCD, f = 4.9 - 24.5 mm, F = 3.3 - 5.9, JPEG (EXIF 2.21), VGA (640 x 480), USB 2.0, SD/ SDHC, 740 mАh, 124.8 g, Black
More>>>

Samsung ES ES80 Compact camera 12.2MP 1/2.3" CCD 4000 x 3000pixels Silver:
The official marketing text of Samsung ES ES80 Compact camera 12.2MP 1/2.3" CCD 4000 x 3000pixels Silver as supplied by the manufacturer
The Samsung ES80 delivers true-to-life colour and detail with its ultra wide lens and 5x zoom. Once you have taken the photo, that’s when you can start being creative with the editing tools. The Perfect Portrait system allows for you to create visual effects while also removing unwanted blemishes - giving your pictures that professional look. And with VGA quality video recording capabilities, you can really capture all of life’s precious moments.

Get a whole new view

Get more from your lens, whether shooting a memorable landscape or the gang’s reunion around a restaurant table. By using the precision-cut ES80’s 27mm wide-angle lens, with its 5x optical zoom, you instantly cover a whole-horizon field of view. Now, you can capture full-scale memories of landmarks and landscapes, entire wedding parties and the tallest skyscrapers.

Shake, Rattle or Stroll

Even the tiniest shake can ruin your shot. The ES80's Digital Image Stabilisation solves that. Digital Image Stabilisation gives you sharp images no matter the condition. Whether it's low light, zooming or just a case of plain old shaky hands, your photos come out sharp and clear. So let the ES80 shake things up. In a good way.

When it comes to brightness, it’s brilliant

When we engineered the Samsung ES80 to be bright, we meant it in both senses of the word. It’s intelligent and luminous, both. It has a 2.4'' LCD for improved contrast and colour reproduction, which allows you to enjoy a wider and clearer image. And its Intelligent LCD brightness automatically detects environmental illumination and adjusts the LCD brightness for optimal image viewing. It does the thinking for you, which makes the ES80 a smart choice.

Just what you had in mind

You see the image you want in your head. You point the ES80. And Smart Auto sees it too. This scene recognition technology actually chooses from 15 different settings ranging from landscape to portrait automatically. Then adjusts for the perfect shot. Whether it's catching your friends on a night on the town or a waterfall off a mountain.

VGA quality video. Now in a compact camera

If you prefer still shots to movies but want to leave your options open the ES80 is right for you. You'll get 640 x 480 quality video at 30 frames per second. You even can use the 5x optical zoom to get up close and vividly personal. And when things get dicey, you can even pause your recording. You'll give up nothing, except carrying around that extra camera.

The camera loves you

No one has a bad side with ES80's Perfect Portrait system. Sure it fixes red-eye, but this next generation face detection technology even detects blinking. So you're always sure eyes are open and smiles are bright. In addition it evens skin tones, erases blemishes and removes dark circles. And with different level settings, you can control how much retouching you do. Not that your friends and family need any.
Short summary description Samsung ES ES80 Compact camera 12.2MP 1/2.3" CCD 4000 x 3000pixels Silver:
This short summary of the Samsung ES ES80 Compact camera 12.2MP 1/2.3" CCD 4000 x 3000pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung ES ES80, Compact camera, 12.2 MP, 1/2.3", CCD, 4000 x 3000 pixels, 1024 x 768,2048 x 1536,2592 x 1944,3264 x 2448,3968 x 2232,3984 x 2656,4000 x 3000
Long summary description Samsung ES ES80 Compact camera 12.2MP 1/2.3" CCD 4000 x 3000pixels Silver :

Samsung ES80, ES. Camera type: Compact camera, Megapixel: 12.2 MP, Image sensor size: 1/2.3". Optical zoom: 5x, Digital zoom: 3x, Focal length range (f-f): 4.9 - 24.5 mm. Focus: TTL. ISO sensitivity: 80, 100, 200, 400, 800, 1600, Light exposure modes: Auto, Manual, Light exposure correction: ± 2EV (1/3EV step). Fastest camera shutter speed: 1/2000 s, Slowest camera shutter speed: 8 s

This is an auto-generated long summary of Samsung ES ES80 Compact camera 12.2MP 1/2.3" CCD 4000 x 3000pixels Silver based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Picture quality
Camera type *
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
Compact camera
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
12.2 MP
Image sensor size *
1/2.3"
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
4000 x 3000 pixels
Still image resolution(s) *
List of image resolutions that supported by device.
1024 x 768,2048 x 1536,2592 x 1944,3264 x 2448,3968 x 2232,3984 x 2656,4000 x 3000
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Image formats supported *
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG
Total megapixels
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
12.4 MP
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
5x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
3x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
4.9 - 24.5 mm
Minimum aperture number
The minimum size of the hole through which light enters a camera.
3.5
Maximum aperture number
5.9
Focusing
Focus
TTL
Light exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
80, 100, 200, 400, 800, 1600
Light exposure modes *
The different lengths of time for the exposure for a camera e.g. longer exposure for low light.
Auto, Manual
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Light metering mode refers to the way in which a device determines the exposure. Multi-pattern and evaluative metering: the camera measures the light intensity in several points in the scene. Centre-weighted metering: the meter concentrates between 60 to 80 percent of the sensitivity towards the central part of the viewfinder. Spot metering: the camera will only measure a very small area of the scene (between 1-5% of the viewfinder area).
Centre-weighted, Spot
ISO sensitivity (min) *
80
ISO sensitivity (max) *
1600
Light exposure control
Program AE
Shutter
Fastest camera shutter speed *
The minimum time which the camera shutter is open when taking a photo.
1/2000 s
Slowest camera shutter speed *
The maximum time which the camera shutter is open when taking a photo.
8 s
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization
Flash range (wide) *
0.4 - 3 m
Flash range (tele) *
0.5 - 2 m
Flash recharging time
4 s
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
640 x 480 pixels
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Not supported
Video resolutions
The amount of detail that can be seen in the video image.
320 x 240,640 x 480 pixels
Motion JPEG frame rate
30 fps
Audio
Built-in microphone *
Microphone that is found inside the product.
Yes
Voice recording
Yes
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
SD,SDHC
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
1
Maximum memory card size
The maximum size of memory card that can be used with this device.
8 GB
Display
Display *
The description of display that can includes display type, resolution, size etc.
TFT
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.1 cm (2.4")
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Networking
Network ready
Indicates whether the product is network-ready out of the box.
No
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto, Cloudy, Custom modes, Fluorescent H, Sunny, Tungsten
Shooting modes *
Auto
Photo effects *
Different effects that you can use to modify photos after they have been taken, such as colour filters.
Vivid
Self-timer delay *
Duration of self-timer, that's a camera device that gives a delay between pressing the shutter release and the shutter's firing. It is most commonly used to let photographers to take a photo of themselves (often with the family), hence the name.
2,10 s
Camera playback
Movie, Slide show
3D
The device can be used with 3D technology.
No
Camera file system
DCF 2.0,DPOF 1.1,Exif 2.21
Battery
Power source type *
What the power source is.
USB
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
740 mAh
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
BP70A
Number of batteries supported
The number of batteries that can be used with the product.
1
Battery level indicator
Yes
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
5 - 85%
System requirements
Minimum hard disk space
The minimum hard disk space required to store or run a computer program or operating system.
250 MB
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
512 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium4, 3 GHz
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Windows operating systems supported
Windows vesions wich can be used with the device.
Yes
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Mac OS X 10.4 Tiger
Weight & dimensions
Width *
The measurement or extent of something from side to side.
97 mm
Depth *
The distance from the front to the back of something.
20.8 mm
Height *
The measurement of the product from head to foot or from base to top.
58 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
125 g
Packaging content
AC adapter included
Yes
Cables included
USB
Battery charger included
Yes
Batteries included
Yes
Hand strap
Yes
Other features
Cable type
Type of cable e.g. electicity cable, optical cable.
USB 2.0
Video out
AV
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
97 x 20.8 x 58 mm
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Audio recorder
Device or software used to record audio (music or speech).
Mono
Aperture range (F-F)
Aperture range of the device's optics, expressed in f-stops.
3.5 - 5.9
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Battery LED indicator
Yes
On/off switch
The button which is pressed to switch the device on or off.
Yes
USB 2.0 connectors
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
1
Source Testseek summary Average rating
Reviews
Updated:
2014-05-17
Testseek has collected 7 expert reviews for Samsung ES ES80 and the average expert rating is 46 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
46%
X