Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung EFC-1G2NWE Cover White

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EFC-1G2NWE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EFC-1G2NWECXAR
Category
Protective cases for tablets such as the iPad.
tablet cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10580
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 22 Oct 2017 06:40:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung EFC-1G2NWE Cover White :
The short editorial description of Samsung EFC-1G2NWE Cover White

Galaxy Note 10.1 Book Cover, White
More>>>

Samsung EFC-1G2NWE Cover White:
The official marketing text of Samsung EFC-1G2NWE Cover White as supplied by the manufacturer
Slim and Lightweight Design
The new Note 10.1 Book Cover is extremely durable, protecting all corners and sides. It’s also extremely sleek and form fitting so it does not add any bulk and weight. And a new quick and easy-to-open stand lets you place your Note 10.1 in a more comfortable position for easy viewing. The new Note 10.1 Book Cover is perfect for peace of mind and ease of use.

- Slim and Lightweight Design
- Premium Material
- Easy Access to All Note 10.1 Connectors
- 2 Viewing Positions: Landscape or Typing Mode
Short summary description Samsung EFC-1G2NWE Cover White:
This short summary of the Samsung EFC-1G2NWE Cover White data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung EFC-1G2NWE, Cover, White, Samsung, Galaxy Note 10.1, Scratch resistant, 165.1 mm
Long summary description Samsung EFC-1G2NWE Cover White :

Samsung EFC-1G2NWE. Case type: Cover, Colour of product: White, Brand compatibility: Samsung. Width: 165.1 mm, Depth: 254 mm, Height: 12.7 mm

This is an auto-generated long summary of Samsung EFC-1G2NWE Cover White based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Case type *
The size, shape and style of the case.
Cover
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Brand compatibility *
What other brands this brand can be used with.
Samsung
Compatibility
The other products, software and hardware this product can be used with.
Galaxy Note 10.1
Protection features
Physical effects from which the product is protected e.g. water resistant, crash proof.
Scratch resistant
Stand mode
Yes
Features
Case carrying style
How the case is carried e.g. over one shoulder, on the back (with backpack straps).
Hand (carrying)
Weight & dimensions
Width
The measurement or extent of something from side to side.
165.1 mm
Depth
The distance from the front to the back of something.
254 mm
Height
The measurement of the product from head to foot or from base to top.
12.7 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
226.8 g
X