Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung EFC-1G2NGE 10.1" Flip case Grey

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EFC-1G2NGE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EFC-1G2NGECXAR
Category
Protective cases for tablets such as the iPad.
tablet cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7904
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 18 Oct 2017 12:27:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung EFC-1G2NGE 10.1" Flip case Grey :
The short editorial description of Samsung EFC-1G2NGE 10.1" Flip case Grey

EFC-1G2NGE - Galaxy Note 10.1 Book Cover
More>>>

Samsung EFC-1G2NGE 10.1" Flip case Grey:
The official marketing text of Samsung EFC-1G2NGE 10.1" Flip case Grey as supplied by the manufacturer
The new Note 10.1 Book Cover is extremely durable, protecting all corners and sides. It’s also extremely sleek and form fitting so it does not add any bulk and weight. And a new quick and easy-to-open stand lets you place your Note 10.1 in a more comfortable position for easy viewing. The new Note 10.1 Book Cover is perfect for peace of mind and ease of use.
Short summary description Samsung EFC-1G2NGE 10.1" Flip case Grey:
This short summary of the Samsung EFC-1G2NGE 10.1" Flip case Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung EFC-1G2NGE, 25.6 cm (10.1"), Flip case, Grey, Leatherette, Samsung, Galaxy Note 10.1
Long summary description Samsung EFC-1G2NGE 10.1" Flip case Grey :

Samsung EFC-1G2NGE. Maximum screen size compatibility: 25.6 cm (10.1"), Case type: Flip case, Colour of product: Grey. Width: 182.9 mm, Depth: 10.2 mm, Height: 264.1 mm

This is an auto-generated long summary of Samsung EFC-1G2NGE 10.1" Flip case Grey based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Maximum screen size compatibility *
The maximum screen size which can be used with this product.
25.6 cm (10.1")
Case type *
The size, shape and style of the case.
Flip case
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Leatherette
Brand compatibility *
What other brands this brand can be used with.
Samsung
Compatibility
The other products, software and hardware this product can be used with.
Galaxy Note 10.1
Features
Stand mode
Yes
Built-in speaker(s)
The device contains speaker(s) to produce sound.
No
Built-in battery
No
Weight & dimensions
Width
The measurement or extent of something from side to side.
182.9 mm
Depth
The distance from the front to the back of something.
10.2 mm
Height
The measurement of the product from head to foot or from base to top.
264.1 mm
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01
Testseek has collected 2 expert reviews for Samsung EFC-1G2NGE 10.1" 折疊式/ 翻蓋式 灰色 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%
Country Distributor
Nederland 1 distributor(s)
X