Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ST 200F Compact camera 16.1MP 1/2.3" CCD 4608 x 3456pixels Purple

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ST
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
200F
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC-ST200FBDLMX
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 31813
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 18 Oct 2017 12:27:38
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung ST 200F Compact camera 16.1MP 1/2.3" CCD 4608 x 3456pixels Purple:
This short summary of the Samsung ST 200F Compact camera 16.1MP 1/2.3" CCD 4608 x 3456pixels Purple data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung ST 200F, Compact camera, 16.1 MP, 1/2.3", CCD, 4608 x 3456 pixels, 1024 x 768,1920 x 1080,1984 x 1488,2592 x 1944,3648 x 2736,4608 x 2592,4608 x 3072,4608 x 3456
Long summary description Samsung ST 200F Compact camera 16.1MP 1/2.3" CCD 4608 x 3456pixels Purple :

Samsung 200F, ST. Camera type: Compact camera, Megapixel: 16.1 MP, Image sensor size: 1/2.3". Optical zoom: 10x, Focal length range (f-f): 4.85 - 48.5 mm, Minimum focal length (35mm film equiv): 27 mm. Focus adjustment: Auto, Auto focusing (AF) modes: Centre weighted Auto Focus, Face detection, Face tracking, Focus: TTL. ISO sensitivity: 80, 100, 200, 400, 800, 1600, 3200, Light exposure modes: Auto. Fastest camera shutter speed: 1/2000 s, Slowest camera shutter speed: 16 s

This is an auto-generated long summary of Samsung ST 200F Compact camera 16.1MP 1/2.3" CCD 4608 x 3456pixels Purple based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Picture quality
Camera type *
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
Compact camera
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
16.1 MP
Image sensor size *
1/2.3"
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
4608 x 3456 pixels
Still image resolution(s) *
List of image resolutions that supported by device.
1024 x 768,1920 x 1080,1984 x 1488,2592 x 1944,3648 x 2736,4608 x 2592,4608 x 3072,4608 x 3456
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
No
Total megapixels
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
16.4 MP
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
10x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
4.85 - 48.5 mm
Minimum focal length (35mm film equiv)
The minimum 35mm equivalent focal length, which is a measure that indicates the angle of view of a particular combination of a camera lens and film or sensor size. The term is useful because most photographers experienced with interchangeable lenses are most familiar with the 35mm film format.
27 mm
Maximum focal length (35mm film equiv)
The maximum 35mm equivalent focal length, which is a measure that indicates the angle of view of a particular combination of a camera lens and film or sensor size. The term is useful because most photographers experienced with interchangeable lenses are most familiar with the 35mm film format.
270 mm
Minimum aperture number
The minimum size of the hole through which light enters a camera.
3.1
Maximum aperture number
5.6
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
Centre weighted Auto Focus, Face detection, Face tracking
Focus
TTL
Macro focusing range (tele)
1.5 - 2
Macro focusing range (wide)
0.05 -0.8
Auto Mode focusing range (tele)
1.5
Auto Mode focusing range (wide)
0.05
Light exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
80, 100, 200, 400, 800, 1600, 3200
Light exposure modes *
The different lengths of time for the exposure for a camera e.g. longer exposure for low light.
Auto
ISO sensitivity (min) *
80
ISO sensitivity (max) *
3200
Shutter
Fastest camera shutter speed *
The minimum time which the camera shutter is open when taking a photo.
1/2000 s
Slowest camera shutter speed *
The maximum time which the camera shutter is open when taking a photo.
16 s
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto, Flash off, Red-eye reduction, Slow synchronization
Video
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Not supported
Audio
Built-in microphone *
Microphone that is found inside the product.
Yes
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
microSD (TransFlash),microSDHC,microSDXC
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
16 MB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
1
Maximum memory card size
The maximum size of memory card that can be used with this device.
32 GB
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
7.62 cm (3")
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
USB connector
Micro-USB A
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Backlight, Beach, Landscape, Night, Night portrait, Panorama, Sunset
Self-timer delay *
Duration of self-timer, that's a camera device that gives a delay between pressing the shutter release and the shutter's firing. It is most commonly used to let photographers to take a photo of themselves (often with the family), hence the name.
2,10 s
Battery
Power source type *
What the power source is.
Battery
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
850 mAh
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Purple
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
5 - 85%
System requirements
Windows operating systems supported
Windows vesions wich can be used with the device.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
99.6 mm
Depth *
The distance from the front to the back of something.
58.3 mm
Height *
The measurement of the product from head to foot or from base to top.
18.9 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
142.3 g
Other features
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09
Testseek has collected 15 expert reviews for Samsung ST 200F and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
81%
X