location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung K 172X 17" TFT 81kHz+Need f Speed FR computer monitor 43.2 cm (17") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K 172X 17" TFT 81kHz+Need f Speed FR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS17BSDS/KITFR
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38194
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung K 172X 17" TFT 81kHz+Need f Speed FR computer monitor 43.2 cm (17") 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - 1280 x 1024 pixels
  • - 12 ms 250 cd/m² 500:1
Long product name Samsung K 172X 17" TFT 81kHz+Need f Speed FR computer monitor 43.2 cm (17") 1280 x 1024 pixels :
The long product name of Samsung K 172X 17" TFT 81kHz+Need f Speed FR computer monitor 43.2 cm (17") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

K 172X 17" TFT 81kHz+Need f Speed FR
More>>>
Samsung K 172X 17" TFT 81kHz+Need f Speed FR computer monitor 43.2 cm (17") 1280 x 1024 pixels:
The official description of Samsung K 172X 17" TFT 81kHz+Need f Speed FR computer monitor 43.2 cm (17") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Super Slim & Lightweight .
Eliminating unnecessary bulk, this monitor is light and slim. Place this monitor wherever it is needed, unobtrusively. It's light weight and slim structure can fit anywhere! The tight-fitting case, along with the uniquely exceptional slender one-body stand, accentuates the SyncMaster's slim appearance.
-172X - Minimum depth 26.4mm / weight 3.75kg .
-Hidden Control Button Style.
For an uncluttered look and to underscore the stylish and simple front view, the control buttons have been hidden. Conveniently placed out of sight, but not out of reach, these hidden control buttons add to the sophisticated and contemporary look of your monitor.
-Ultra Narrow Bezel Design.
The ultra narrow bezel provides a slim frame around your monitor, truly accentuating what is on the monitor screen.
172X - Bezel Width 12.5mm / 10.8 mm ( Top / Side).
-Hidden Cable System .
The Hidden Cable System eliminates the need for bulky cables that clutter the area around your monitor. The clean cable arrangement emphasizes the clean look of this monitor.
-Superior Image Quality .
This monitor features high brightness and contrast, giving you superior image quality that will make your screen come alive! Vibrant colors and stunning images!
-Fast Response Time (12ms) .
This monitor performs as good as it looks! It boasts a response time that is almost twice as fast as other monitors. It reduces ghosting and jagged pixel effects, making it ideal for watching movies, streaming video, or playing games!
-MagicBright™ .
This monitor features MagicBright which allows you to optimize your monitor usage. Whether it be text, Internet or entertainment, MagicBright ensures that you have the ideal settings that take full advantage of what your Samsung monitor has to offer you.
-Height & Tilt Adjustable .
This monitor has been designed with the user's comfort in mind. Just like an easel is adjustable to capture the perfect sightline of the artist, this monitor's tilt, height and the stand are all adjustable to capture your perfect sightline.
-Foldable Dual Hinge Stand .
The smart dual hinge design allows you to fold this monitor for maximum portability and space saving!
-Wall and Arm Mountable .
This monitor offers added convenience with its wall and arm mount design. Compatible with any environment, this monitor is flexible enough to be displayed in any environment. It provides a mounting bracket, anchors, and screws. (4 screws and anchors for wall mounting, 4 screws for arm mounting).
-Less Power Consumption .
-Innovative Power Saving System .
The DPMS (Digital Power Management System) reduces power consumption, saving you money and valuable energy resources. An environmentally and economically friendly system for your monitor!

Short summary description Samsung K 172X 17" TFT 81kHz+Need f Speed FR computer monitor 43.2 cm (17") 1280 x 1024 pixels:
This short summary of the Samsung K 172X 17" TFT 81kHz+Need f Speed FR computer monitor 43.2 cm (17") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung K 172X 17" TFT 81kHz+Need f Speed FR, 43.2 cm (17"), 1280 x 1024 pixels, 12 ms

Long summary description Samsung K 172X 17" TFT 81kHz+Need f Speed FR computer monitor 43.2 cm (17") 1280 x 1024 pixels:
This is an auto-generated long summary of Samsung K 172X 17" TFT 81kHz+Need f Speed FR computer monitor 43.2 cm (17") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Samsung K 172X 17" TFT 81kHz+Need f Speed FR. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 12 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 140°

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
12 ms
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
160°
Viewing angle, vertical
140°
Display number of colours *
16.78 million colours
Pixel pitch
0.264
Horizontal scan range
30 - 81 kHz
Display
Vertical scan range
56 - 75 Hz
Ergonomics
Panel mounting interface
75 x 75 mm
Plug and Play
Yes
Weight & dimensions
Width (without stand)
362 mm
Depth (without stand)
194 mm
Height (without stand)
363 mm
Weight (without stand)
3.8 kg
Other features
Video in
VGA (15 pin D-sub), DVI-D
Certification
TCO'99
Brand Image Product code Product Stock Price from
Samsung 17IN 172X - BUNDLE FR computer monitor 43.2 cm (17") 1280 x 1024 pixels Samsung 17IN 172X - BUNDLE FR computer monitor 43.2 cm (17") 1280 x 1024 pixels
(show image)
DS17BSDS*NFS_FR 17IN SAMSUNG 172X - BUNDLE FR 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 17IN 172X - BUNDLE NL computer monitor 43.2 cm (17") 1280 x 1024 pixels Samsung 17IN 172X - BUNDLE NL computer monitor 43.2 cm (17") 1280 x 1024 pixels
(show image)
DS17BSDS*NFS_NL 17IN SAMSUNG 172X - BUNDLE NL 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 172X +NFS computer monitor 43.2 cm (17") 1280 x 1024 pixels Samsung 172X +NFS computer monitor 43.2 cm (17") 1280 x 1024 pixels
(show image)
DS17BSDS+SAMNFS 172X +NFS 0.00
(excl. VAT)
0 (incl. VAT)
Samsung monitor 172X Silver 17LCD Analoog computer monitor 43.2 cm (17") 1280 x 1024 pixels Samsung monitor 172X Silver 17LCD Analoog computer monitor 43.2 cm (17") 1280 x 1024 pixels
(show image)
DS17BSDS monitor 172X Silver 17LCD Analoog 0.00
(excl. VAT)
0 (incl. VAT)
Samsung monitor 172X Silver 17LCD Analoog computer monitor 43.2 cm (17") 1280 x 1024 pixels Samsung monitor 172X Silver 17LCD Analoog computer monitor 43.2 cm (17") 1280 x 1024 pixels
(show image)
DS17ASDS monitor 172X Silver 17LCD Analoog 0.00
(excl. VAT)
0 (incl. VAT)