X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K 172X 17" TFT .264 81kHz+Need f Speed
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS17BSDS/KIT
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 23 Nov 2016 10:17:20
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11918
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Long product name Samsung K 172X 17" TFT .264 81kHz+Need f Speed 17":
The short editorial description of Samsung K 172X 17" TFT .264 81kHz+Need f Speed 17"
172X 17" 270 cdm2 500:1 12ms 160H140V Hoogte verst. TCO99 DVI Zilver-zwart + GRATIS PC GAME Need for Speed

Marketing text Samsung K 172X 17" TFT .264 81kHz+Need f Speed 17"

:
The official marketing text of Samsung K 172X 17" TFT .264 81kHz+Need f Speed 17" as supplied by the manufacturer
Super Slim & Lightweight .
Eliminating unnecessary bulk, this monitor is light and slim. Place this monitor wherever it is needed, unobtrusively. It's light weight and slim structure can fit anywhere! The tight-fitting case, along with the uniquely exceptional slender one-body stand, accentuates the SyncMaster's slim appearance.
-172X - Minimum depth 26.4mm / weight 3.75kg .
-Hidden Control Button Style.
For an uncluttered look and to underscore the stylish and simple front view, the control buttons have been hidden. Conveniently placed out of sight, but not out of reach, these hidden control buttons add to the sophisticated and contemporary look of your monitor.
-Ultra Narrow Bezel Design.
The ultra narrow bezel provides a slim frame around your monitor, truly accentuating what is on the monitor screen.
172X - Bezel Width 12.5mm / 10.8 mm ( Top / Side).
-Hidden Cable System .
The Hidden Cable System eliminates the need for bulky cables that clutter the area around your monitor. The clean cable arrangement emphasizes the clean look of this monitor.
-Superior Image Quality .
This monitor features high brightness and contrast, giving you superior image quality that will make your screen come alive! Vibrant colors and stunning images!
-Fast Response Time (12ms) .
This monitor performs as good as it looks! It boasts a response time that is almost twice as fast as other monitors. It reduces ghosting and jagged pixel effects, making it ideal for watching movies, streaming video, or playing games!
-MagicBright™ .
This monitor features MagicBright which allows you to optimize your monitor usage. Whether it be text, Internet or entertainment, MagicBright ensures that you have the ideal settings that take full advantage of what your Samsung monitor has to offer you.
-Height & Tilt Adjustable .
This monitor has been designed with the user's comfort in mind. Just like an easel is adjustable to capture the perfect sightline of the artist, this monitor's tilt, height and the stand are all adjustable to capture your perfect sightline.
-Foldable Dual Hinge Stand .
The smart dual hinge design allows you to fold this monitor for maximum portability and space saving!
-Wall and Arm Mountable .
This monitor offers added convenience with its wall and arm mount design. Compatible with any environment, this monitor is flexible enough to be displayed in any environment. It provides a mounting bracket, anchors, and screws. (4 screws and anchors for wall mounting, 4 screws for arm mounting).
-Less Power Consumption .
-Innovative Power Saving System .
The DPMS (Digital Power Management System) reduces power consumption, saving you money and valuable energy resources. An environmentally and economically friendly system for your monitor!
Short summary description Samsung K 172X 17" TFT .264 81kHz+Need f Speed 17":
This short summary of the Samsung K 172X 17" TFT .264 81kHz+Need f Speed 17" data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung K 172X 17" TFT .264 81kHz+Need f Speed, 1280 x 1024 pixels, 500:1, 16.78 million colours, 30 - 81 kHz, 56 - 75 Hz, 75 x 75 mm
Long summary description Samsung K 172X 17" TFT .264 81kHz+Need f Speed 17":
This is an auto-generated long summary of Samsung K 172X 17" TFT .264 81kHz+Need f Speed 17" based on the first three specs of the first five spec groups.
Samsung K 172X 17" TFT .264 81kHz+Need f Speed. Display diagonal: 43.2 cm (17"), Display brightness: 250 cd/m², Display resolution: 1280 x 1024 pixels. VESA mounting interfaces: 75 x 75 mm. Certification: TCO99. Width: 36.2 cm, Depth: 19.4 cm, Height: 36.3 cm. Bandwidth: 0.081 GHz, Video in: VGA (15 pin D-sub), DVI-D
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
250 cd/m²
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Response time*
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
12 ms
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
500:1
Viewing angle, horizontal*
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
160°
Viewing angle, vertical*
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
140°
Display number of colours*
16.78 million colours
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.264 mm
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 75 Hz
Ergonomics
VESA mounting interfaces
The product can be used wih VESA mounting interfaces.
75 x 75 mm
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Certificates
Certification
TCO99
Weight & dimensions
Width *
The measurement or extent of something from side to side.
362 mm
Depth *
The distance from the front to the back of something.
194 mm
Height *
The measurement of the product from head to foot or from base to top.
363 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.8 kg
Other features
Bandwidth
0.081 GHz
Video in
VGA (15 pin D-sub), DVI-D
Brand
Image
Product code
Product
Stock
Price from
Samsung 172X +NFS 17"
Samsung 172X +NFS 17"
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
DS17BSDS+SAMNFS
 — 
Samsung monitor 172X Silver 17LCD Analoog 17" Silver
Samsung monitor 172X Silver 17LCD Analoog 17" Silver
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
DS17BSDS
 — 
Samsung 17IN 172X - BUNDLE FR 17"
Samsung 17IN 172X - BUNDLE FR 17"
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
DS17BSDS*NFS_FR
 — 
Samsung monitor 172X Silver 17LCD Analoog 17"
Samsung monitor 172X Silver 17LCD Analoog 17"
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
DS17ASDS
 — 
Samsung 17IN 172X - BUNDLE NL 17"
Samsung 17IN 172X - BUNDLE NL 17"
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
DS17BSDS*NFS_NL
 —