X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM403T 40" TFT .681 70kHz TCO99
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CK40PSNS
Category :
Large cases or boards used to display posters, ornaments, artefacts, etc.
public displays
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:37:34
The date of the most recent change of this product data-sheet in Icecat.
Product views: 16256
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Samsung SM403T 40" TFT .681 70kHz TCO99:
The short editorial description of Samsung SM403T 40" TFT .681 70kHz TCO99
SM403T 40" TFT .681 70kHz TCO99

Marketing text Samsung SM403T 40" TFT .681 70kHz TCO99

:
The official marketing text of Samsung SM403T 40" TFT .681 70kHz TCO99 as supplied by the manufacturer
Samsung is proud to present the SyncMaster 403T, a new generation of monitors with a 40" expansive display screen. It is a high quality monitor that provides effective display capability wherever business information is required. Able to be mounted anywhere, the SyncMaster 403T can be positioned in optimal locations for information delivery. Its vast screen size, allows for information to be portrayed more clearly and effectively. If you need to deliver information, this is the most effective way to do it. The SyncMaster 403T can also be expanded to use with various multimedia devices and features reduced power consumption and a longer life span for its components, making it the most attractive and economical choice. So if you want charisma, enticing features, great looks and a magnetic personality, we have what you're looking for. Be the main attraction with Samsung's SyncMaster 403T!
Short summary description Samsung SM403T 40" TFT .681 70kHz TCO99:
This short summary of the Samsung SM403T 40" TFT .681 70kHz TCO99 data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung SM403T 40" TFT .681 70kHz TCO99, 1280 x 1024 pixels, 600:1, 30 - 70 kHz, 56 - 85 Hz, Silver, TCO99
Long summary description Samsung SM403T 40" TFT .681 70kHz TCO99:
This is an auto-generated long summary of Samsung SM403T 40" TFT .681 70kHz TCO99 based on the first three specs of the first five spec groups.
Samsung SM403T 40" TFT .681 70kHz TCO99. Display diagonal: 101.6 cm (40"), Display resolution: 1280 x 1024 pixels, Display brightness: 450 cd/m². Colour of product: Silver, Certification: TCO99. Power consumption (typical): 230 W, Power consumption (standby): 8 W. Width: 97.4 cm, Depth: 29.5 cm, Height: 67.4 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
101.6 cm (40")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
450 cd/m²
Response time*
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
23 ms
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
600:1
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
170°
Pixel pitch*
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.681 mm
Vertical scan range
56 - 85 Hz
Horizontal scan range
30 - 70 kHz
Performance
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver
Certification
TCO99
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
230 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
8 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
974 mm
Depth *
The distance from the front to the back of something.
295 mm
Height *
The measurement of the product from head to foot or from base to top.
674 mm