location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung monitor 757MB 17CRT monitor CRT 43.2 cm (17") 1920 x 1440 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
monitor 757MB 17CRT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CA17ISBU
Category:
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:57:05
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Samsung monitor 757MB 17CRT monitor CRT 43.2 cm (17") 1920 x 1440 pixels :
The long product name of Samsung monitor 757MB 17CRT monitor CRT 43.2 cm (17") 1920 x 1440 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1920x1440 TCO99 30-96kHz MagicBright
More>>>
Samsung monitor 757MB 17CRT monitor CRT 43.2 cm (17") 1920 x 1440 pixels:
The official description of Samsung monitor 757MB 17CRT monitor CRT 43.2 cm (17") 1920 x 1440 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Want flat? Absolutely, infinitely flat? Then take a look at Samsung's DynaFlat series. With absolutely no horizontal or vertical curvature, the DF series ensures that your images are crystal-clear, flicker-free, and picture perfect every time. And, with added viewer comfort from features like 0.20 mm super-fine dot pitch, and a high-focus electron gun, you can stare just as long as you want - your eyes won't mind.

Short summary description Samsung monitor 757MB 17CRT monitor CRT 43.2 cm (17") 1920 x 1440 pixels:
This short summary of the Samsung monitor 757MB 17CRT monitor CRT 43.2 cm (17") 1920 x 1440 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung monitor 757MB 17CRT, 43.2 cm (17"), Display / CRT conventional - desktop, 40.6 cm, 50 - 160 Hz, 30 - 96 kHz, MagicBrightTM CRT

Long summary description Samsung monitor 757MB 17CRT monitor CRT 43.2 cm (17") 1920 x 1440 pixels:
This is an auto-generated long summary of Samsung monitor 757MB 17CRT monitor CRT 43.2 cm (17") 1920 x 1440 pixels based on the first three specs of the first five spec groups.

Samsung monitor 757MB 17CRT. Display diagonal: 43.2 cm (17"), Type: Display / CRT conventional - desktop, Viewable size diagonal: 40.6 cm. Display resolution: 1920 x 1440 pixels. Certification: UL, CSA, TUV, TCO '99, EPA Energy Star, Energy 2000. Dimensions (WxDxH): 412 x 400 x 412 mm, Weight: 17 kg. User controls: Contrast, brightness, H/V-position, H/V-size, H/V-moire, degauss, trapezoid, parallelogram,...

Display
Type
Display / CRT conventional - desktop
Viewable size diagonal
40.6 cm
Vertical scan range
50 - 160 Hz
Horizontal scan range
30 - 96 kHz
Display diagonal *
43.2 cm (17")
Pixel pitch
0.20
Display
MagicBrightTM CRT
Audio
Audio system
No
Display resolution
Display resolution
1920 x 1440 pixels
Ports & interfaces
Plug and Play
Yes
Management features
User controls
Contrast, brightness, H/V-position, H/V-size, H/V-moire, degauss, trapezoid, parallelogram, language select, OSD-position, colour temperature selection, reset settings, zoom, rotation, input select, white balance, Power on/off, adjust +/-, select, menu
Certificates
Certification
UL, CSA, TUV, TCO '99, EPA Energy Star, Energy 2000
Weight & dimensions
Dimensions (WxDxH)
412 x 400 x 412 mm
Weight
17 kg
Country Distributor
United Kingdom 1 distributor(s)