X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Accu Samsung S100
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BST1097SEC
Category :
In this category you will find all the rechargeable batteries you will ever need, suitable for use in torches, digital cameras, notebooks, etc.
rechargeable batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Dec 2016 09:26:06
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7233
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name Samsung Accu S100:
The short editorial description of Samsung Accu S100
Accu Samsung S100 - 750 mAh Li-ion

Marketing text Samsung Accu S100

:
The official marketing text of Samsung Accu S100 as supplied by the manufacturer
-Advanced lithium-ion technology delivers long-lasting, rechargeable power
-Ultra lightweight design minimizes phone weight
-Excellent as a replacement or spare in case of emergency
-Recharges with no memory effect like NiCad batteries
-Compatible with Samsung S100
Short summary description Samsung Accu S100:
This short summary of the Samsung Accu S100 data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung Accu Samsung S100, Lithium-Ion (Li-Ion), Samsung S100
Long summary description Samsung Accu S100:
This is an auto-generated long summary of Samsung Accu S100 based on the first three specs of the first five spec groups.
Samsung Accu Samsung S100. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 750 mAh, Battery voltage: 3.6 V
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Battery
Battery technology*
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery capacity*
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
750 mAh
Battery
Battery voltage *
The voltage (V) of the battery.
3.6 V
Compatible products
Other products that can be used with this product.
Samsung S100