Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung BA59-02709L QWERTY Portuguese White keyboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BA59-02709L
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BA59-02709L
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10212
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 17 Oct 2017 17:05:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung BA59-02709L QWERTY Portuguese White keyboard :
The short editorial description of Samsung BA59-02709L QWERTY Portuguese White keyboard

Keyboard (PORTUGUISE)
More>>>

Samsung BA59-02709L QWERTY Portuguese White keyboard:
The official marketing text of Samsung BA59-02709L QWERTY Portuguese White keyboard as supplied by the manufacturer
Keyboard for Samsung notebook
Short summary description Samsung BA59-02709L QWERTY Portuguese White keyboard:
This short summary of the Samsung BA59-02709L QWERTY Portuguese White keyboard data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung BA59-02709L, QWERTY, Portuguese, Wired, Notebook, White, Monotone
Long summary description Samsung BA59-02709L QWERTY Portuguese White keyboard :

Samsung BA59-02709L. Keyboard layout: QWERTY, Keyboard language: Portuguese, Connectivity technology: Wired. Colour of product: White, Surface coloration: Monotone. Number of products included: 1 pc(s). Compatibility: Samsung NP-N145, NP-N150

This is an auto-generated long summary of Samsung BA59-02709L QWERTY Portuguese White keyboard based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Keyboard
Keyboard layout *
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Keyboard language *
The letters which are marked on the keys for convenience of the keyboard usage with specific language.
Portuguese
Connectivity technology *
Wired
Purpose *
What the product is used for.
Notebook
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
No
Full-size keyboard
No
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Internal
The product is built in.
Yes
Surface coloration
Type of surface coloration e.g. monotone, image.
Monotone
Mouse
Mouse included *
A mouse is included with this product.
No
System requirements
Windows operating systems supported
Windows vesions wich can be used with the device.
Yes
Linux operating systems supported
8 RT. Linux (9.4, 9.5), Red Hat Enterprise Linux 5.0 (supported with a pre-built package); SUSE Linux (10.3, 11.0, 11, 11.1, 11.2), Fedora (9, 9.0, 10, 10.0, 11.0, 11, 12, 12.0), Ubuntu (8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04), Debian (5.0, 5.0.1, 5.0.2, 5.0.3)
Yes
USB required
No
Packaging content
Number of products included
The number of products that are included in the package.
1 pc(s)
Other features
Compatibility
The other products, software and hardware this product can be used with.
Samsung NP-N145, NP-N150
Display included
This product includes a display.
No
Country Distributor
United Kingdom 1 distributor(s)
X